location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Pro 17" Intel® Core™ i7 43.2 cm (17") Full HD 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6750M Wi-Fi 4 (802.11n) Mac OS X 10.6 Snow Leopard Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z0M3MC725S2000008208
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MacBook Pro 17" Intel® Core™ i7 43.2 cm (17") Full HD 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6750M Wi-Fi 4 (802.11n) Mac OS X 10.6 Snow Leopard Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Intel® Core™ i7 2.2 GHz
  • - 43.2 cm (17") Full HD 1920 x 1200 pixels LED backlight 16:10
  • - 4 GB DDR3-SDRAM 1333 MHz 2 x 2 GB
  • - 750 GB DVD Super Multi DL
  • - AMD Radeon HD 6750M Intel® HD Graphics 3000
  • - Wi-Fi 4 (802.11n) Ethernet LAN Bluetooth 2.1+EDR
  • - 7 h 85 W
  • - Mac OS X 10.6 Snow Leopard
Long product name Apple MacBook Pro 17" Intel® Core™ i7 43.2 cm (17") Full HD 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6750M Wi-Fi 4 (802.11n) Mac OS X 10.6 Snow Leopard Silver :
The long product name of Apple MacBook Pro 17" Intel® Core™ i7 43.2 cm (17") Full HD 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6750M Wi-Fi 4 (802.11n) Mac OS X 10.6 Snow Leopard Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Quad-Core Intel Core i7 2.2 GHz, 4GB 1333 MHz DDR3 SDRAM, 750 GB S-ATA, DVD DL, Intel HD GMA 3000 + Radeon HD 6750M 1GB, 17" LED 1920 x 1200, Thunderbolt, FireWire 800, 10/100/1000BASE-T Gigabit Ethernet, ExpressCard/34, IEEE 802.11n, Bluetooth 2.1 + EDR
More>>>
Short summary description Apple MacBook Pro 17" Intel® Core™ i7 43.2 cm (17") Full HD 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6750M Wi-Fi 4 (802.11n) Mac OS X 10.6 Snow Leopard Silver:
This short summary of the Apple MacBook Pro 17" Intel® Core™ i7 43.2 cm (17") Full HD 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6750M Wi-Fi 4 (802.11n) Mac OS X 10.6 Snow Leopard Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Pro 17", Intel® Core™ i7, 2.2 GHz, 43.2 cm (17"), 1920 x 1200 pixels, 4 GB, 750 GB

Long summary description Apple MacBook Pro 17" Intel® Core™ i7 43.2 cm (17") Full HD 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6750M Wi-Fi 4 (802.11n) Mac OS X 10.6 Snow Leopard Silver:
This is an auto-generated long summary of Apple MacBook Pro 17" Intel® Core™ i7 43.2 cm (17") Full HD 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6750M Wi-Fi 4 (802.11n) Mac OS X 10.6 Snow Leopard Silver based on the first three specs of the first five spec groups.

Apple MacBook Pro 17". Processor family: Intel® Core™ i7, Processor frequency: 2.2 GHz. Display diagonal: 43.2 cm (17"), HD type: Full HD, Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6750M. Operating system installed: Mac OS X 10.6 Snow Leopard. Product colour: Silver. Weight: 2.99 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-11-01 03:36:47
Uk has collected 31 expert reviews for Apple MacBook Pro 17" Intel® Core™ i7 43.2 cm (17") Full HD 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6750M Wi-Fi 4 (802.11n) Mac OS X 10.6 Snow Leopard Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-11-01 03:36:42
Apple laptops have a habit of making a big splash on release, but quickly falling behind the competition in terms of performance due to their yearly refresh cycle. The MacBook Pro might have launched in back in February, but it’s still keeping up with...
Bottom line It’s highly desirable, but ultra-expensive; unless you need its power and big, high resolution screen, the 15in version is better...
80%
theregister.co.uk
Updated:
2011-11-01 03:36:42
A slap across the face is what I need. It’s the only language I understand. My problem is that I have played with too many Apple MacBooks over the past 18 months. They were starting to look similar, a little standard perhaps, maybe even ordinary. Quad...
Bottom line I admit the MacBook Pro is not perfect – actually, it is bloody expensive at a mere quid short of £2,100. Add to that the cost of any of the aforementioned adapters, which might involve a new found love of the ExpressCard/34 slot, if you get really de...
80%
techradar.com
Updated:
2011-11-01 03:36:42
The 2011 MacBook Pro refresh is far more radical than it might seem. At a glance, the aluminium unibody Apple MacBook Pro line-up–including this top-of-the-range 17-inch model–look pretty much the same as their predecessors. But under the hood...
Good Great new processors, Powerful new graphics chips, Thunderbolt port, Excellent battery life, Strong, light unibody construction...
Bad Expensive, Same old optical drive, Hard drive a little slow, No blu-ray option, Antiglare option costs extra...
Bottom line The 2011 MacBook Pro refresh is far more radical than it might seem. At a glance, the aluminium unibody Apple MacBook Pro line-up–including this top-of-the-range 17-inch model–look pretty much the same as their predecessors. But under the hood...
80%
digitalversus.com
Updated:
2011-11-01 03:36:42
Of the three screens tested in the MacBook Pro 2011 range, the 17-inch is without any doubt the worst. It is nevertheless a good deal better than the very average quality you get on many laptops tested here.The MacBook Pro 17 inch (1920 x 1200) offers...
Good Good CPU performance, Battery life of 5h35, Good quality panel, Shell nicely finished, Good gaming capacity...
Bad Noisy fan, No number pad, Glossy panel (matte option)...
Bottom line A powerful processor, a good quality panel, an impeccable finish, a graphics card that can handle a good few games titles and really excellent battery life: this is what you get with this 17 inch machine. Even its little imperfections (lack of number p...
100%
T3.com
Updated:
2011-11-01 03:36:47
Apple’s most expensive notebook, this 17-inch MacBook Pro, offers similar specs to the high-end 15-inch model. but bigger screen (obviously), three USB ports instead of two and an ExpressCard/34 slot instead of an SDXC reader, but the two notebooks...
Good The new processors and graphics chip give a real power boost, Thunderbolt could well prove the future of I/O connectivity, Long-lasting battery...
Bad A Blu-ray drive on a Mac isn't going to happen, but we would appreciate a faster DVD drive, Glossy screen can be awkward in direct sunlight, Expensive...
60%
techradar.com
Updated:
2011-11-01 03:36:47
The 2011 MacBook Pro refresh is far more radical than it might seem. At a glance, the aluminium unibody Apple MacBook Pro line-up – including this top-of-the-range 17-inch model – look pretty much the same as their predecessors. But under the hood, the...
Good Great new processors, Powerful new graphics chips, Thunderbolt port, Excellent battery life, Strong, light unibody construction...
Bad Expensive, Same old optical drive, Hard drive a little slow, No blu-ray option, Antiglare option costs extra...
80%
alphr.com
Updated:
2011-11-01 03:36:47
We've already reviewed the new Apple MacBook Pro 15in , and the 17in model shares much of the same DNA. There's just one pre-configured specification available, with the same Sandy Bridge processor and AMD graphics as its smaller sibling, and it also gets...
Bottom line Powerful, long-lasting and with a wonderful 1,920 x 1,200 screen, but the price remains unpalatable...
67%
itpro.co.uk
Updated:
2011-11-01 03:36:47
We don't often review desktop replacement laptops since we don't really see the point of a laptop that's too heavy to actually take anywhere on a regular basis. We decided to take a look at the new 17in 3kg MacBook Pro though as it's not only the first...
Bottom line The 17in MacBook Pro is a powerful desktop replacement laptop that's also equipped with a great screen, long battery life, several useful design touches as well as a comfortable keyboard and touch pad too. It's expensive though and the lack of Blu-ray...
83%
pcauthority.com.au
Updated:
2011-11-06 11:45:33
We’ve already reviewed the new Apple MacBook Pro 15in, and the 17in model shares much of the same DNA. There’s just one pre-configured specification available, with the same Sandy Bridge processor and AMD graphics as its smaller sibling, and it also ge...
Bottom line It's a monster of a laptop, with Sandy Bridge power and long battery life. But the price is pretty monstrous too...
67%
macworld.com.au
Updated:
2011-11-06 11:45:33
There are two types of people who may be interested in the new : those who currently have a unibody MacBook Pro, but want the fastest, newest and best notebook Apple has to offer, and those who don’t have a unibody MBP, but are looking to upgrade. (I f...
Good Beautiful display; precision aluminium body; fast; inertial scrolling...
Bad 17in is very big for lugging around; battery life not quite as good as claimed...
Bottom line Unless you really need the expansive screen of the 17in model, you’re probably better off opting for the 13in or 15in (depending on your power needs). While the 17in is a beauty, it’s a big machine to lug around. All models offer enough functionality...
90%
tweaktown.com
Updated:
2014-03-23 03:31:33
I have been a fan of Apple-built hardware for quite some time, but the price hike versus Windows-based computers has always been hard to justify.Enter, Intel's Sandy Bridge.SpecsThe 2011 Edition Apple MacBook Pro's are some seriously beautiful pieces of t...
Bottom line I have been a fan of Apple-built hardware for quite some time, but the price hike versus Windows-based computers has always been hard to justify. Enter, Intel's Sandy Bridge. The 2011 Edition Apple MacBook Pro's are some seriously beautiful piec...
95%
crn.com.au
Updated:
2014-03-23 03:31:33
We've already reviewed the new Apple MacBook Pro 15in , and the 17in model shares much of the same DNA. There's just one pre-configured specification available, with the same Sandy Bridge processor and AMD graphics as its smaller sibling, and it also gets...
Bottom line Powerful, long-lasting and with a wonderful 1,920 x 1,200 screen, but the price remains unpalatable...
83%
itnews.com.au
Updated:
2014-06-04 03:49:23
Light Peak's high-speed data transfers hadn't previously been seen beyond Intel's tech demonstrations, yet those rumours turned out to be true. Now officially renamed Intel Thunderbolt, it makes its debut in all three new MacBook Pros.That's a heady combi...
0%
tweaktown.com
Updated:
2011-11-01 03:36:42
I have been a fan of Apple-built hardware for quite some time, but the price hike versus Windows-based computers has always been hard to justify. Enter, Intel's Sandy Bridge. The 2011 Edition Apple MacBook Pro's are some seriously beautiful piec...
Bottom line I have been a fan of Apple-built hardware for quite some time, but the price hike versus Windows-based computers has always been hard to justify. Enter, Intel's Sandy Bridge. The 2011 Edition Apple MacBook Pro's are some seriously beautiful piec...
95%
techworld.com
Updated:
2011-11-01 03:36:42
From the outset, Apple's MacBook Pro has been the standard bearer for professional notebook computers. Apple's extra mile engineering sets the bar for performance, durability, build quality, longevity, ergonomics, battery life and connectivity. For th...
Bottom line There's simply too much to say about the difference in user experience between the Core 2 Duo MacBook Pro and the new Thunderbolt Core i7 models. It's my job to transform subjective to objective through benchmarking and other tests, but in the end, wh...
0%
infoworld.com
Updated:
2011-11-01 03:36:43
From the outset, Apple's MacBook Pro has been the standard-bearer for professional notebook computers. Apple's extra-mile engineering sets the bar for performance, durability, build quality, longevity, ergonomics, battery life, and connectivity. For...
98%
notebookcheck.net
Updated:
2011-11-01 03:36:46
Aside from the glitz and glamor, when it comes to comfortable, practical use, this large MacBook Pro has a ton of competition in terms of laptops that either measure up or surpass it in one area or another. Weight: The Samsung E372 weighs in at 2840g acc...
Good Simple Design, Very Sturdy Case, Trackpad, Keyboard Quality, Display: Bright, Good Contrast, sRGB, Keyboard Backlight, Application Performance, Graphics-Rendering, Battery Life in Mac OS X, Low System Noise under Light Use, Quite Portable for its Size, Sp...
Bad Clock Rate Drops under Heavy Use (Power Supply too Small), High CPU Temp under Heavy Use, Loud under Heavy Use, Small "Enter" Key, Reflective Screen, On-Board GPU Inactive in Windows, Causing Shorter Battery Life, No UMTS, No Docking Port, No USB 3.0...
Bottom line The real-world battery life of 7 hours is amazing for a 17“ notebook and is almost enough for an entire day of work.The display in place is among the best you can get in a notebook. Color space, screen brightness, contrast ratio and viewing angles are all...
87%
Digitaltrends.com
Updated:
2011-11-01 03:36:47
Steve Jobs may have waxed poetic about the “post-PC” age at the recent launch of the iPad 2, but as the most recent revamp of the MacBook Pro shows, Apple’s expertise at crafting a laptop remains as sharp as ever. While the MacBook Pro retains the sam...
Good Ultra-solid unibody construction, Gorgeous high-resolution display, Fast, efficient Core i7 processor, Intel Thunderbolt, FireWire 800, ExpressCard 34, Superb speakers, Above-par battery life, Backlit keyboard...
Bad Glossy screen catches glare, doesn't recline far enough, No SD card slot, crowded USB ports, Scarce Thunderbolt accessories, for now, Unnecessarily condensed keyboard, No Blu-ray drive option, Steep price premium, No user-replaceable battery...
Bottom line If you’re looking for a notebook with all the power and creature comforts of a desktop, it’s hard to find a homier setup than Apple’s 17-inch MacBook Pro...
80%