location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Pro C2D-2.53G 4GB 320GB Intel® Core™2 Duo P8700 39.1 cm (15.4") DDR3-SDRAM NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook Pro C2D-2.53G 4GB 320GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z0GSMC118W89709957
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MacBook Pro C2D-2.53G 4GB 320GB Intel® Core™2 Duo P8700 39.1 cm (15.4") DDR3-SDRAM NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo P8700 2.53 GHz
  • - 39.1 cm (15.4") 1440 x 900 pixels Gloss 16:10
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 320 GB
  • - NVIDIA GeForce 9400M 0.25 GB
  • - Bluetooth 2.1+EDR
  • - 7 h
  • - Mac OS X 10.6 Snow Leopard
Long product name Apple MacBook Pro C2D-2.53G 4GB 320GB Intel® Core™2 Duo P8700 39.1 cm (15.4") DDR3-SDRAM NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard :
The long product name of Apple MacBook Pro C2D-2.53G 4GB 320GB Intel® Core™2 Duo P8700 39.1 cm (15.4") DDR3-SDRAM NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MacBookPro C2D-2.53G 4GB 320GB - Intel Core 2 Duo (2,53GHz), 4 GB RAM (2x 2 GB), 15,4 ", WXGA+ (1440 x 900 Pixel), NVIDIA GeForce 9400M, 320 GB HDD, SATA, DVD-SuperMulti, WLAN 802.11n, LAN 10/100/1000, Bluetooth
More>>>
Short summary description Apple MacBook Pro C2D-2.53G 4GB 320GB Intel® Core™2 Duo P8700 39.1 cm (15.4") DDR3-SDRAM NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard:
This short summary of the Apple MacBook Pro C2D-2.53G 4GB 320GB Intel® Core™2 Duo P8700 39.1 cm (15.4") DDR3-SDRAM NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Pro C2D-2.53G 4GB 320GB, Intel® Core™2 Duo, 2.53 GHz, 39.1 cm (15.4"), 1440 x 900 pixels, 4 GB, 320 GB

Long summary description Apple MacBook Pro C2D-2.53G 4GB 320GB Intel® Core™2 Duo P8700 39.1 cm (15.4") DDR3-SDRAM NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard:
This is an auto-generated long summary of Apple MacBook Pro C2D-2.53G 4GB 320GB Intel® Core™2 Duo P8700 39.1 cm (15.4") DDR3-SDRAM NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard based on the first three specs of the first five spec groups.

Apple MacBook Pro C2D-2.53G 4GB 320GB. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA GeForce 9400M. Operating system installed: Mac OS X 10.6 Snow Leopard. Weight: 2.49 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 08:52:29
Uk has collected 14 expert reviews for Apple MacBook Pro C2D-2.53G 4GB 320GB Intel® Core™2 Duo P8700 39.1 cm (15.4") DDR3-SDRAM NVIDIA GeForce 9400M Mac OS X 10.6 Snow Leopard and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
businesscomputingworld.co.uk
Updated:
2014-05-22 08:52:29
From the aluminium chassis to the LED-backlit display, Apple’s MacBook Pro laptop has been precision engineered down to the smallest detail. From the moment you open the beautifully packaged box to the short time the machine takes to boot, using this...
0%
techadvisor.co.uk
Updated:
2014-05-22 08:52:29
Product Code: MB470lla Except for a minor boost in processor speed, the new 15in 2.66GHz MacBook Pro is identical to the 15in 2.53GHz MacBook Pro it replaces. As far as upgrades go, the top-of-the-line 15in MacBook Pros makeover is far from extreme...
Bottom line Except for a minor boost in processor speed, the new 15in 2.66GHz MacBook Pro is identical to the 15in 2.53GHz MacBook Pro it replaces. The minor speed boost, without a similar boost in price, can only be good news. And if you bought the 15in 2.53GHz...
80%
digitalartsonline.co.uk
Updated:
2014-05-22 08:52:29
As far as upgrades go, the top-of-the-line 15-inch MacBook Pros makeover is far from extreme. But were not going to complain if Apple chooses to gently goose the processor speed a little bit without expecting a dime more for the effort. Aside from t...
0%
absolutegadget.com
Updated:
2014-05-22 08:52:29
The new style battery features lithium polymer sheets instead of cylindrical lithium ion cells. To the lay people, this means that not only should the laptop run longer on a single charge. The battery is fixed, so it is no longer replacable by the user...
90%
v3.co.uk
Updated:
2014-05-22 08:52:29
It isn’t easy to make a bulky 17in laptop look elegant, but Apple’s design team has made a good attempt with this update of its top-of-the range Macbook Pro.Apple has done all it can to make the traditionally bulky 17in form factor appear as streamline...
Good Extended battery life; twin graphics processors; high-quality 17in display...
Bad Very expensive; heavy...
Bottom line The new Macbook is powerful and technically impressive, but the price will limit it to professional users...
80%
notebookcheck.net
Updated:
2014-05-22 08:52:29
Whilst a little late, Apple has finally put the 17 inch MacBook Pro into the new Unibody Aluminium case with the Nvidia MCP79 Chipset. Unusually, this lightweight laptop has an irremovable 95 Wh Li-Pol battery, which nonetheless achieves a battery l...
Good Workmanship, Design, Glass Trackpad, Good keyboard (for Mac Os X), Light (for 17")...
Bad Hot under heavy loads, Display is very reflective, Few connections, Poor Windows drivers...
Bottom line Changing to the Unibody Design made the already very good 17" MacBook Pro in practice even better - in every aspect. However, the irremovable battery and the small amount of ports might not bode well for newcomers. Compared to Windows laptops, the MacBo...
90%
techworld.com
Updated:
2014-05-22 08:52:29
As far as upgrades go, the top-of-the-line 15in MacBook Pro's makeover is far from extreme. But we're not going to complain if Apple chooses to gently boost the processor speed a little bit without expecting a penny more for the effort.Aside from the...
Bottom line Except for a minor boost in processor speed, the new 15in 2.66GHz MacBook Pro is identical to the 15in 2.53GHz MacBook Pro it replaces. The minor speed boost, without a similar boost in price, can only be good news. And if you bought the 15in 2.53GHz...
0%
macworld.com
Updated:
2014-05-22 08:52:29
by James Galbraith, Macworld.com As far as upgrades go, the top-of-the-line 15-inch MacBook Pro’s makeover is far from extreme. But we’re not going to complain if Apple chooses to gently goose the processor speed a little bit without expecting a dime m...
Good Faster top-of-the-line 15-inch model; thin, rounded design; easy to service and upgrade; ecologically conscious; gorgeous bright glossy screen; retains FireWire port; large trackpad with numerous multi-touch gesture choices; great new keyboard.
Bad No choice of screen finishes; trackpad button can be hard to press; disappointing battery life compared to the last model; some multi-touch gestures more difficult to maneuver than others.
Bottom line Except for a minor boost in processor speed, the new 15-inch 2.66GHz MacBook Pro is identical to the 15-inch 2.53GHz MacBook Pro it replaces. The minor speed boost, without a similar boost in price, can only be good news. And if you bought the 15-inch...
80%
about.com
Updated:
2014-05-22 08:52:29
Styllish And Durable Aluminum Case, Strong Performance, Above Average Battery Life, Expensive, Limited Number Of Peripheral Ports...
80%