Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Apple MacBook Pro MacBookPro C2D-3.06G 4GB 500GB 3.06GHz T9900 15.4" 1440 x 900pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBookPro C2D-3.06G 4GB 500GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z0GHMB986W91439163
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9074
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 09 Dec 2017 11:32:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Apple MacBook Pro MacBookPro C2D-3.06G 4GB 500GB 3.06GHz T9900 15.4" 1440 x 900pixels :
The short editorial description of Apple MacBook Pro MacBookPro C2D-3.06G 4GB 500GB 3.06GHz T9900 15.4" 1440 x 900pixels

MacBookPro C2D-3.06G 4GB 500GB - 3.06GHz, 500GB Serial ATA 7200rpm
More>>>
Short summary description Apple MacBook Pro MacBookPro C2D-3.06G 4GB 500GB 3.06GHz T9900 15.4" 1440 x 900pixels:
This short summary of the Apple MacBook Pro MacBookPro C2D-3.06G 4GB 500GB 3.06GHz T9900 15.4" 1440 x 900pixels data-sheet is auto-generated and uses the product title and the first six key specs.
Apple MacBook Pro MacBookPro C2D-3.06G 4GB 500GB, Intel Core 2 Duo, 3.06 GHz, 39.1 cm (15.4"), 1440 x 900 pixels, 4 GB, 500 GB
Long summary description Apple MacBook Pro MacBookPro C2D-3.06G 4GB 500GB 3.06GHz T9900 15.4" 1440 x 900pixels :

Apple MacBook Pro MacBookPro C2D-3.06G 4GB 500GB. Processor family: Intel Core 2 Duo, Processor model: T9900, Processor frequency: 3.06 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics adapter. Operating system installed: Mac OS X 10.6 Snow Leopard. Weight: 2.49 kg

This is an auto-generated long summary of Apple MacBook Pro MacBookPro C2D-3.06G 4GB 500GB 3.06GHz T9900 15.4" 1440 x 900pixels based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2015-12-13
Testseek has collected 37 expert reviews for Apple MacBook Pro MacBookPro C2D-3.06G 4GB 500GB and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
84%
Source Review comments Score
techradar.com
Updated:
2015-12-13
What an update! The new features and benefits that were introduced back in January for the top-of-the-range 17-inch model have filtered down throughout the MacBook Pro range (a line-up that also now includes the newly promoted 13-inch unibody MacBook)...
Good MacBook Pro 15-inch, Excellent screen upgrade, Seven-hour internal battery, Speedy discrete graphics, MacBook Pro 13-inch, FireWire port is back, Excellent screen upgrade, Seven-hour internal battery...
Bad MacBook Pro 15-inch, A little expensive, MacBook Pro 13-inch, No discrete graphics...
100%
goodgearguide.com.au
Updated:
2015-12-13
Good Superbly crafted design, aluminium unibody enclosure, backlit keyboard, dual graphics setup, large trackpad, SD card slot, better battery life than previous models...
Bad Touchpad has areas with poor response, display viewing angles could be improved, glossy display can be distracting, 5400rpm hard drive, graphics switch requires log-out, no ExpressCard slot, only two USB ports...
Bottom line Apple’s latest MacBook Pro slightly improves internal components and now comes with an SD card, at the expense of an ExpressCard slot. The superb aluminium design remains the same and performance is pretty impressive on the whole...
100%
Zdnet.com.au
Updated:
2015-12-13
NB: the 15-inch MacBook Pro is available in three configurations:Core 2 Duo 2.8GHz, 4GB RAM, 500GB HDD, Nvidia GeForce 9400M+ 512MB 9600M GT — AU$3699Core 2 Duo 2.66GHz, 4GB RAM, 320GB HDD, Nvidia GeForce 9400M+ 256MB 9600M GT — AU$3199 Core 2 Duo 2.53...
Good Price cut from previous version, New SD card slot, Keeps the same solid unibody construction and oversize trackpad...
Bad Loses the ExpressCard slot, Switching GPUs not as seamless as it should be...
Bottom line Apples 15-inch MacBook Pro makes only minor tweaks to the previous version, but cutting prices and swapping the ExpressCard slot for an SD card slot are enough to make it a solid improvement over its predecessor.
82%
pcadvisor.co.uk
Updated:
2015-12-13
Product Code: MB986LL/A Apples revised unibody MacBook Pro 15in (Mid 2009) is also the fastest weve ever tested. For this mid-2009 update of its laptop range, Apple has kept the unique unibody construction introduced last October, and bumped up pr...
Bottom line It’s not the cheapest 15in laptop currently available, but the new Apple MacBook Pro is arguably the best that money can buy today. Only the poor screen quality really lets down an otherwise near-perfect machine. If you can overlook this, then the t...
80%
macworld.co.uk
Updated:
2015-12-13
The 15in MacBook Pro has historically been the most popular model in Apple’s pro laptop line-up. It’s certainly easier to tote around than its more powerful 17in big brother, though its feature-to-price ratio compared favourably. Now, with a 13in MacBo...
Good Bootable SD card slot, improved battery life, higher quality display, entry-level price tag.
Bad No ExpressCard slot, integrated graphics processor has slower performance, no matte screen option, no video adaptors or Apple Remote included.
80%
stuff.tv
Updated:
2015-12-13
In Apple’s 2008 laptop updates – when everything went all aluminium unibody – there was one model that didnt quite match up to the other citrus stars of Cupertino. Most were real returns to form: the 17in Pro was the mobile design studio with the big...
Good Better screen. Incredible battery life. Fast CPU...
Bad Still pricey. You have to log off to change performance settings...
Bottom line Unless you really need the extra power for gaming go for the good-value base spec, which offers Apple style at a reasonable price...
80%
expertreviews.co.uk
Updated:
2015-12-13
The 2.8GHz MacBook Pro sits at the top of Apples new range of 15in Pro laptops. The only MacBook Pro above it in the line-up is the 2.8GHz 17in model, which is almost identically specified, save for the larger screen and an ExpressCard slot...
80%
computeractive.co.uk
Updated:
2015-12-13
Apple's laptops come in two ranges: there are three basic Macbook models, from the cheaper white plastic model costing £719 to the gleaming new aluminium model priced at £1,125.All three of those computers have the same 13in screen, so if you want a la...
Good Stylish and streamlined design; twin graphics processors; very good bundled software...
Bad Expensive for a 15in laptop...
Bottom line A bit expensive but the twin graphics processors make this laptop powerful enough to replace an existing desktop computer...
80%
Show all