Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Apple MacBook Pro MacBookPro C2D-2.8G 4GB 256GB 39.1 cm (15.4") 1440 x 900 pixels Intel® Core™2 Duo DDR3-SDRAM Mac OS X 10.6 Snow Leopard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBookPro C2D-2.8G 4GB 256GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z0GHMB986W89700850
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6770
This statistic is based on the 87045 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85048 free Open Icecat users.
Info modified on: 16 Jan 2020 10:47:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Apple MacBook Pro MacBookPro C2D-2.8G 4GB 256GB 39.1 cm (15.4") 1440 x 900 pixels Intel® Core™2 Duo DDR3-SDRAM Mac OS X 10.6 Snow Leopard :
The short editorial description of Apple MacBook Pro MacBookPro C2D-2.8G 4GB 256GB 39.1 cm (15.4") 1440 x 900 pixels Intel® Core™2 Duo DDR3-SDRAM Mac OS X 10.6 Snow Leopard

MacBookPro C2D-2.8G 4GB 256GB - Intel Core 2 Duo (2,8GHz), 4 GB RAM (2x 2 GB), 15,10.16 cm (4") WXGA+ (1440 x 900 Pixel), NVIDIA GeForce 9600M GT, NVIDIA GeForce 9400M, 256 GB HDD SSD, DVD-SuperMulti, WLAN 802.11n, LAN 10/100/1000
More>>>
Short summary description Apple MacBook Pro MacBookPro C2D-2.8G 4GB 256GB 39.1 cm (15.4") 1440 x 900 pixels Intel® Core™2 Duo DDR3-SDRAM Mac OS X 10.6 Snow Leopard:
This short summary of the Apple MacBook Pro MacBookPro C2D-2.8G 4GB 256GB 39.1 cm (15.4") 1440 x 900 pixels Intel® Core™2 Duo DDR3-SDRAM Mac OS X 10.6 Snow Leopard data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Pro MacBookPro C2D-2.8G 4GB 256GB, Intel® Core™2 Duo, 2.8 GHz, 39.1 cm (15.4"), 1440 x 900 pixels, 4 GB, 256 GB

Long summary description Apple MacBook Pro MacBookPro C2D-2.8G 4GB 256GB 39.1 cm (15.4") 1440 x 900 pixels Intel® Core™2 Duo DDR3-SDRAM Mac OS X 10.6 Snow Leopard:
This is an auto-generated long summary of Apple MacBook Pro MacBookPro C2D-2.8G 4GB 256GB 39.1 cm (15.4") 1440 x 900 pixels Intel® Core™2 Duo DDR3-SDRAM Mac OS X 10.6 Snow Leopard based on the first three specs of the first five spec groups.

Apple MacBook Pro MacBookPro C2D-2.8G 4GB 256GB. Processor family: Intel® Core™2 Duo, Processor model: T9600, Processor frequency: 2.8 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB. Discrete graphics adapter. Operating system installed: Mac OS X 10.6 Snow Leopard. Weight: 2.49 kg

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 08:52:41
Uk has collected 20 expert reviews for Apple MacBook Pro MacBookPro C2D-2.8G 4GB 256GB 39.1 cm (15.4") 1440 x 900 pixels Intel® Core™2 Duo DDR3-SDRAM Mac OS X 10.6 Snow Leopard and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 08:52:41
Nl heeft 20 proffesionele recensies verzameld voor Apple MacBook Pro MacBookPro C2D-2.8G 4GB 256GB 39,1 cm (15.4") 1440 x 900 Pixels Intel® Core™2 Duo DDR3-SDRAM Mac OS X 10.6 Snow Leopard. Het gemiddelde van deze proffesionele recensies is 81 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 08:52:41
Fr a recueilli 20 avis d’experts pour Apple MacBook Pro MacBookPro C2D-2.8G 4GB 256GB 39,1 cm (15.4") 1440 x 900 pixels Intel® Core™2 Duo 4 Go DDR3-SDRAM 256 Go Mac OS X 10.6 Snow Leopard et la note moyenne est de 81 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 08:52:41
De hat 20 Expertenmeinungen über Apple MacBook Pro MacBookPro C2D-2.8G 4GB 256GB 39,1 cm (15.4 Zoll) 1440 x 900 Pixel Intel® Core™2 Duo DDR3-SDRAM Mac OS X 10.6 Snow Leopard eingeholt. Das duchschnittliche Epertenrating ist 81 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 08:52:41
Testseek ha raccolto 20 recensioni da parte di esperti per Apple MacBook Pro MacBookPro C2D-2.8G 4GB 256GB 39,1 cm (15.4") 1440 x 900 Pixel Intel® Core™2 Duo DDR3-SDRAM Mac OS X 10.6 Snow Leopard e la valutazione media da parte degli esperti è di 81 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 08:52:41
Es ha coleccionado 20 opiniones de expertos para Apple MacBook Pro MacBookPro C2D-2.8G 4GB 256GB 39,1 cm (15.4") 1440 x 900 Pixeles Intel® Core™2 Duo DDR3-SDRAM Mac OS X 10.6 Snow Leopard y la calificación media es 81 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 08:52:41
Dk har samlet 20 ekspertanmeldelser for Apple MacBook Pro MacBookPro C2D-2.8G 4GB 256GB 39,1 cm (15.4") 1440 x 900 pixel Intel® Core™2 Duo DDR3-SDRAM Mac OS X 10.6 Snow Leopard og den gennemsnitlige ekspertbedømmelse er 81 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 08:52:41
Se har samlat in 20 experttester för Apple MacBook Pro MacBookPro C2D-2.8G 4GB 256GB 39,1 cm (15.4") 1440 x 900 pixlar Intel® Core™2 Duo DDR3-SDRAM Mac OS X 10.6 Snow Leopard och det genomsnittliga betyget är 81 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
81%
Source Review comments Score
electricpig.co.uk
Updated:
2014-05-22 08:52:41
Is the new Apple MacBook Pro the sexiest thing you can have in your lap? How about the most powerful? And is it the best all-round laptop around? In answer to those questions: Yes, maybe, and possibly. Because the 17-inch Pro brings top-end NVIDIA 9600...
Good Sexiest laptop yet? Hell yeah. Packed with features.
Bad Where's the Bluray player? Why's the battery built in? Pricey!...
Bottom line Yes it's expensive. But it's also super-sexy, packed with features aaaaaaaand environmentally friendly. How'd you like them Apples?...
100%
pcauthority.com.au
Updated:
2014-05-22 08:52:41
Apples products are some of the most divisive and compelling in the industry, so its no surprise that the recent 15.4in MacBook Pro and its button-free trackpad prompted plenty of debate. The most striking feature of this 17in MacBook Pro, however, i...
Bottom line The design is impeccable, the build superb and the screen extraordinary, but the price is a huge barrier. We ponder the icon that is the Macbook Pro 17in...
67%
techradar.com
Updated:
2014-05-22 08:52:41
Apples MacBook Pro 17-inch is aimed directly at design professionals and its hard to find a better blend of style and performance, although it is slightly lacking in features. A key selling-point here is the Mac OS X operating system. Its been used...
Good Build quality and comfort, Sharp screen, Battery life...
Bad No Blu-ray, No dedicated numberpad, No dedicated media hotkeys...
70%
macworld.co.uk
Updated:
2014-05-22 08:52:41
Apple revamped nearly the entire Mac laptop line during WWDC, leaving only the £749, entry-level white MacBook unchanged – and that model was revised just two weeks earlier. But while most models gained new capabilities, the 17in MacBook Pro was the so...
Good Huge screen; impressive performance and battery life; available with an anti-glare, matte screen.
Bad Huge; large screen makes glossy glare more noticeable than on smaller laptops; no video adapters or Apple Remote included.
80%
testnumerique.fr
Updated:
2014-05-22 08:52:41
Le Macbook Pro 17 pouces est l’ordinateur portable le plus cher de ce comparatif. En vaut-il la peine ? En fait tout dépend de vos besoins et de vos moyens. En effet, Apple n’a pas lésiné sur les composants, avec notamment un processeur très musclé qui...
Good Performances, Autonomie, Finition...
Bad Prix, Connectique limitée...
80%
erenumerique.fr
Updated:
2014-05-22 08:52:41
Le Macbook Pro 17 pouces d’Apple est probablement l’un des ordinateurs portables 17 pouces les plus chers du marché. En vaut-il la peine ? En fait tout dépend de vos besoins et de vos moyens. Côté design, il faut bien avouer qu’Apple se distingue de se...
Good Performances, Autonomie, Finition...
Bad Prix, Connectique limitée...
80%
notebookcheck.biz
Updated:
2014-05-22 08:52:41
Ce test complète celui du Apple Macbook Pro Unibody 17" LED mais avec écran en verre (1920x1200) vous trouverez les informations manquantes de ce test dans celui de son collègue brillant.Techniquement, l'écran est le même que la version avec la plaque...
Bottom line Ecran mat ou brillant? C'est la question qui divise notre monde. Les écran mats sont mieux préparés aux conditions d'éclairage difficiles, et d'ailleurs c'est dommage que l'option ne soit pas disponible sur toute la gamme.En intérieur, ce n'est pas un...
0%
maclife.de
Updated:
2014-05-22 08:52:41
Im Großen und Ganzen hat sich kaum etwas verändert am MacBook Pro 17” – und viele werden sagen: Das ist auch gut so. Von außen ist alles beim Alten geblieben: Es gibt weiterhin drei USB-2.0-Anschlüsse, einmal FireWire 800, einen Mini-DisplayPort, die o...
Good ExpressCard/34Slot, lange Akkulaufzeit, Option für entspiegeltes Display, 200 Euro günstiger als Vorgänger...
Bad sehr hohe Pixeldichte...
Bottom line Wer schon ein älteres 17”-MacBook sein Eigen nennt, wird mit dem aktuellen Modell kaum einen Zugewinn erreichen können. Wer aber in das MacBook-Pro-Universum neu einsteigt, muss sich fragen, ob er den ExpressCard/34-Slot oder einen matten...
83%
infoworld.com
Updated:
2014-05-22 08:52:41
The latest 17-inch MacBook Pro is by all measures a minor hardware upgrade over its predecessor, offering only slightly faster processor options and an increase in hard-drive capacity. The more significant change is...
60%
electronicsme.com
Updated:
2014-05-22 08:52:41
If you are a Mac fan who wants the top-of-the-line laptop regardless of price, then consider the Apple MacBook Pro MC226LL/A. This is perhaps the best model currently in Apple's MacBook collection. The revolutionary changes to the body design and inter...
Bottom line Overall, the Apple MacBook Pro MC226LL/A is an excellent ultraportable powerhouse that will have Mac fans cheering and some Windows worshippers converting to the other side. The sleek, revolutionary aluminum unibody allows the notebook to be tight and...
96%
barefeats.com
Updated:
2014-05-22 08:52:41
Part of what we are showing here is the dominance of the Mac Pro over the fastest iMac and fastest MacBook Pro when it comes to the "meanest" pro apps. Four or eight cores are definitely better than two...
0%
pcworld.com_techhive.com
Updated:
2014-05-22 08:52:41
During WWDC, Apple revamped nearly the entire Mac laptop line, leaving only the $999, entry-level white MacBook unchanged--and that model had been revised just two weeks earlier. But while most models gained new capabilities, the 17-inch MacBook Pro wa...
Good Huge, beautiful glossy screen, Large multitouch trackpad...
Bad Excessive screen glare, "Nobutton" touchpad learning curve...
0%
macworld.com
Updated:
2014-05-22 08:52:41
by Dan Frakes, Macworld.com Apple revamped nearly the entire Mac laptop line during WWDC, leaving only the $999, entry-level white MacBook () unchanged—and that model was revised just two weeks earlier. But while most models gained new capabilities, th...
Good Huge screen; impressive performance and battery life; available with an anti-glare, matte screen.
Bad Huge; large screen makes glossy glare more noticeable than on smaller laptops; no video adapters or Apple Remote included.
Bottom line The latest 17-inch MacBook Pro is by all measures a minor hardware upgrade over its predecessor, offering only slightly faster processor options and a bump in hard-drive capacity. The more significant change is the value you get for your money: Apple...
80%
computershopper.com
Updated:
2014-05-22 08:52:41
When we reviewed the last update of the 17-inch MacBook Pro in March, we were impressed with how light and thin it had gotten, considering how much muscle it can flex. We were a little disappointed with some aspects of its performance, but ov...
Good Beautiful design; long battery life; switchable graphics; impressive durability...
Bad No Blu-ray drive or SD-card slot; good, but not great, processor performance...
Bottom line Apple’s improved 17-inch MacBook Pro is a dream for designers or anyone who doesn’t want to sacrifice power for portability...
84%
itp.net
Updated:
2014-05-22 08:52:41
On its website Apple claims ‘everything in the 17-inch MacBook Pro is huge. Except its size and weight’. Is there substance to the company’s claims? In a word, yes. The new MacBook Pro boasts a large 17-inch LED backlit LCD and despite its large, deskt...
Bottom line A powerful desktop replacement machine that offers road-warrior characteristics in the form of long battery life...
80%
techworld.com
Updated:
2014-05-22 08:52:41
When Apple announced its upgrade to the new unibody MacBooks, we were surprised to see the MacBook Pro remain in the old aluminium casing. Apple announced the new 17in Apple MacBook Pro at the Macworld Expo in January.As with much of Apple's product...
Bottom line The new 17in Apple MacBook Pro has a lot going for it, from the faster processor, front side bus and memory speeds, to its thinner and lighter, unibody design. Add in a new battery that lasts longer per charge, and you’ve got yourself a winner. If you...
0%
engadget.com
Updated:
2014-05-22 08:52:41
There's not much that can be said about the 17-inch version of the MacBook Pro that hasn't already been said about the 15-incher (and to some extent, the MacBook). Still, the big, big brother of the family has a few key differences that make it stand out...
Good Killer performance, Antiglare screen great for graphics work, Excellent battery life...
Bad Expensive... extremely expensive, No removable battery...
Bottom line Ultimately, the decision about whether to buy the bigger MacBook Pro is probably already made -- if you're a power user who needs the real estate, there's little to deter you from making this purchase. Apple has cleaned up the design in all the right ways...
0%
smartson.se
Updated:
2014-05-22 08:52:41
Apple Macbook Pro 17 tum är en komplett dator rakt igenom med många fantastiska finesser. Rekommenderas starkt för den som är kräsen när det kommer till bildkvalitet och snabbhet.
0%
mato78.com
Updated:
2014-05-22 08:52:41
Applen uusin 17–tuumainen MacBook Pro on yhdestä ainoasta alumiiniblokista jyrsitty tehokannettava. Apple lähetti ystävällisesti kannettavansa meille tarkasteltavaksi. Tutustumme katsauksessamme MacBook Pron ominaisuuksiin ja akunkestoon. Applehan lupa...
Bottom line 17 tuuman MacBook Pro ei käsitä itse vaihdettavaa akkua, joten kuluttajan pitää lähettää kannettavansa Applelle akunvaihtoa varten. Apple lupaa akulleen maksimissaan jopa kahdeksan tunnin akunkestoa, mutta matolabran aku...
0%
firstpost.com
Updated:
2016-12-29 10:07:58
Here’s some high-end portable computing for professionals such as designers and photographers – the powerful, sexy, no-nonsense MacBook Pro 17-inch.BuildApple always concentrates on the design of their products more than anything else, so there’s a lot...
Good Excellent battery life, Great performance, Above average feature set, Stylish design...
Bad Some sharp edges, Gets quite hot...
Bottom line The most prominent and striking feature was the huge track pad. It allows various functions, and when using multi-touch, each function changes as you go on adding a finger on the track pad. For instance, you can zoom in and out, pan and tilt and use mo...
90%
Show all
Customer service details