location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac 27" C2D-3.33G 4GB 1TB Intel® Core™2 Duo 68.6 cm (27") 2560 x 1440 pixels DDR3-SDRAM AMD Radeon HD 4850 Mac OS X 10.6 Snow Leopard White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27" iMac C2D-3.33G 4GB 1TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z0GEMB952W91477190
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iMac 27" C2D-3.33G 4GB 1TB Intel® Core™2 Duo 68.6 cm (27") 2560 x 1440 pixels DDR3-SDRAM AMD Radeon HD 4850 Mac OS X 10.6 Snow Leopard White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - Intel® Core™2 Duo 3.33 GHz
  • - 68.6 cm (27") Quad HD 2560 x 1440
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 1 TB Card reader integrated
  • - AMD Radeon HD 4850 512 GB
  • - Bluetooth 2.1+EDR
  • - Mac OS X 10.6 Snow Leopard
Long product name Apple iMac 27" C2D-3.33G 4GB 1TB Intel® Core™2 Duo 68.6 cm (27") 2560 x 1440 pixels DDR3-SDRAM AMD Radeon HD 4850 Mac OS X 10.6 Snow Leopard White :
The long product name of Apple iMac 27" C2D-3.33G 4GB 1TB Intel® Core™2 Duo 68.6 cm (27") 2560 x 1440 pixels DDR3-SDRAM AMD Radeon HD 4850 Mac OS X 10.6 Snow Leopard White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27" iMac C2D-3.33G 4GB 1TB
More>>>
Short summary description Apple iMac 27" C2D-3.33G 4GB 1TB Intel® Core™2 Duo 68.6 cm (27") 2560 x 1440 pixels DDR3-SDRAM AMD Radeon HD 4850 Mac OS X 10.6 Snow Leopard White:
This short summary of the Apple iMac 27" C2D-3.33G 4GB 1TB Intel® Core™2 Duo 68.6 cm (27") 2560 x 1440 pixels DDR3-SDRAM AMD Radeon HD 4850 Mac OS X 10.6 Snow Leopard White data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac 27" C2D-3.33G 4GB 1TB, 68.6 cm (27"), Quad HD, Intel® Core™2 Duo, 4 GB, 1 TB, Mac OS X 10.6 Snow Leopard

Long summary description Apple iMac 27" C2D-3.33G 4GB 1TB Intel® Core™2 Duo 68.6 cm (27") 2560 x 1440 pixels DDR3-SDRAM AMD Radeon HD 4850 Mac OS X 10.6 Snow Leopard White:
This is an auto-generated long summary of Apple iMac 27" C2D-3.33G 4GB 1TB Intel® Core™2 Duo 68.6 cm (27") 2560 x 1440 pixels DDR3-SDRAM AMD Radeon HD 4850 Mac OS X 10.6 Snow Leopard White based on the first three specs of the first five spec groups.

Apple iMac 27" C2D-3.33G 4GB 1TB. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Processor family: Intel® Core™2 Duo, Processor frequency: 3.33 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: AMD Radeon HD 4850. Built-in camera. Operating system installed: Mac OS X 10.6 Snow Leopard. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2014-06-12 02:19:54
Uk has collected 48 expert reviews for Apple iMac 27" C2D-3.33G 4GB 1TB Intel® Core™2 Duo 68.6 cm (27") 2560 x 1440 pixels DDR3-SDRAM AMD Radeon HD 4850 Mac OS X 10.6 Snow Leopard White and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
digitalversus.com
Updated:
2014-06-12 02:19:54
The Screen Apple's computers come with (very) glossy displays. There's not much you can do about that, unless you want to pay an extra £41 to upgrade to a matte screen on a 15" or 17" MacBook Pro.The 2560 x 1440 pixel resolution was envisaged to tak...
Good Good screen with reasonable colours, Quiet, Stylish, Optical audio input and ouput, Finally includes an SD card reader...
Bad Contrast slightly below average, Very glossy scrfeen, Mini DisplayPort only video input, No Bluray player, Performances average all...
80%
pcauthority.com.au
Updated:
2014-06-12 02:19:54
We've seen some spectacular all-in-one PCs, but this outdoes them all. Somehow, Apple has stretched the silver machined curves of the iMac to a massive 27in size, without losing its allure. It shouldn't work, but it does.The giant enclosure is gorgeous...
Bottom line Stunning one-piece design and a magnificent 27in screen, but the usual Apple foibles are there to drag it down...
67%
expertreviews.co.uk
Updated:
2014-06-12 02:19:54
The 27in screen has a huge 2,560x1,440 pixels. This is roughly equivalent to four 13.3in MacBook displays stuck together. The screen has a glass finish that reflects light from overhead sources, causing distracting glare. It's very bright, though - alm...
Bottom line Apple's latest iMac is desirable, but it's neither an entertainment all-rounder nor a true powerhouse...
100%
v3.co.uk
Updated:
2014-06-12 02:19:54
Like previous versions of the Apple iMac, this latest design is an ‘all-in-one’ computer, meaning the entire system, apart from the keyboard and mouse, is enclosed inside the screen unit. This top-of-the-range iMac has had some subtle changes made to i...
Good Superb screen; very quiet operation; impressive software included...
Bad Expensive...
Bottom line A powerful computer with a spectacular screen Good points Superb screen; very quiet operation; impressive software included Bad points Expensive...
80%
computeractive.co.uk
Updated:
2014-06-12 02:19:54
Like previous versions of the Apple iMac, this latest design is an ‘all-in-one’ computer, meaning the entire system, apart from the keyboard and mouse, is enclosed inside the screen unit. This top-of-the-range iMac has had some subtle changes made to i...
Good Superb screen; very quiet operation; impressive software included...
Bad Expensive...
Bottom line A powerful computer with a spectacular screen...
80%
Zdnet.com.au
Updated:
2014-06-12 02:19:54
If we could, we'd take points away from this iMac simply because by giving it a 27-inch display Apple threatens our livelihood. You don't need our input to simply walk past the 27-inch iMac on a store shelf and recognise that it's the largest all-in-on...
Good Largest display among allinones, Fast dualcore CPU makes up for lack of quadcore (mostly), Finally has an SD card slot, Wireless mouse and keyboard, Mini DisplayPort input ripe with possibility...
Bad Most Windows allinones in the price range have Bluray, Touchsensitive mouse gestures not as responsive as we'd like, Apple's expensive customer service policy...
Bottom line Apple's new 27-inch iMac will charm plenty of you with its screen size alone. Fortunately that won't lead you astray. Behind its expansive display, Apple has packed one of the fastest all-in-ones available, and added a few useful extras to sweeten...
84%
techradar.com
Updated:
2014-06-12 02:19:54
The new Apple iMac range boasts four standard configurations. We tested the second-most expensive model, which has a massive 27-inch screen, an Intel 3.06GHz Core 2 Duo processor, a 1TB hard drive and an ATI Radeon HD 4670 graphics processor with 256MB...
Good Impressively large screen, Expanded RAM capacity, Can be wall-mounted, Can be used as external display...
Bad No Blu-ray option, No matte screen option...
80%
electricpig.co.uk
Updated:
2014-06-12 02:19:54
All-in-one PCs have become this season’s go to gadget for PC purveyors. But while Windows 7’s release has heralded a frenzy of deft desktops, Apple has returned with new take on the iMac. The new top end model, clicking in at 27-inches, is a monste...
Good Amazing hidef visuals, build quality, ease of use...
Bad Price...
Bottom line Yes it's expensive, but this isn't just the best iMac out there, it's the best all-in-one computer...
100%
macworld.co.uk
Updated:
2014-06-12 02:19:54
Featuring bigger and better screens and shiny new mice, the physical changes to the aluminium iMac in this update are the most dramatic since it was introduced over two years ago, but the speed improvements are marginal at best. The new iMacs are curre...
Good Impressive image quality from display and any angle; mini DisplayPort has video-in support; improved speaker system; new SD card slot.
Bad No significant performance increase over previous top-of-the-line model; Glare and reflections from screen may frustrate some users; FireWire 400 peripherals require an adapter; Apple Remote not included.
80%
itpro.co.uk
Updated:
2014-06-12 02:19:54
Stunning one-piece design and a magnificent 27in screen, but the usual Apple foibles are there to drag it down...
83%
stuff.co.nz
Updated:
2014-06-12 02:19:54
It's heavy, though; bump the desk and the entire thing wobbles on its stand. Even the motion of typing is enough to get it oscillating. An optional wall-mounting kit may alleviate this problem...
0%
stuff.tv
Updated:
2014-06-12 02:19:54
Since the launch of the ridiculously elegant aluminium iMac two years ago, many have tried to replicate its covetable looks, great performance and value for money. The Sony VAIO LV comes close, the Lenovo IdeaCenter A600 a little bit nearer still. But...
Good Astounding looks. Excellent screen. Silent operation...
Bad Over-designed peripherals...
Bottom line A better screen than most standalone monitors with a top notch Mac thrown in for free, though the new mouse is far from magical...
100%
alphr.com
Updated:
2014-06-12 02:19:54
We've seen some spectacular all-in-one PCs this year, but this outdoes them all. Somehow, Apple has stretched the silver machined curves of the iMac to a massive 27in size, without it losing any of its allure. It really shouldn't work, but it absolutel...
Bottom line Stunning one-piece design and a magnificent 27in screen, but the usual Apple foibles are there to drag it down...
67%
T3.com
Updated:
2014-06-12 02:19:54
Apple's latest iMac upgrade isn't a radical overhaul, but it's more than an upgrade The iMac range now boasts four standard configurations, with custom options available if you order through Apple’s online store. The two smaller machines boast 21.5-in...
Good Gloriously large, Crystal-clear, instant-on screen, Very fast processor, Can be wall-mounted, Video in - use as external display...
Bad Backlighting not entirely consistent, Can't adjust vertical height, No matt screen option, Optical drive seems slower than previous models...
Bottom line A very solid new release for Apple's iconic all-in-one, but a few issues need to be addressed with the next revision...
80%
techadvisor.co.uk
Updated:
2014-06-12 02:19:54
The new iMacs introduce the most drastic changes to Apple's all-in-one aluminum design since the metal iMac was introduced a little over two years ago. The new design lends itself more towards use as central part of a home entertainment centre.
0%
about.com
Updated:
2014-06-12 02:19:54
The 27-inch iMac sporting the Intel 3.06 GHz Core 2 Duo processor may be the best value in the current iMac lineup. Offered at $1699, the 27-inch model has a gorgeous display that may well be the best display Apple has produced so far. Paired with the...
80%
maclife.com
Updated:
2014-06-12 02:19:54
The 27-inch iMacs are an interesting sweet spot in Apple’s current product line. The model we reviewed comes in at $100 less than Apple’s current price for the 30-inch Cinema HD Display, which of course doesn’t include an actual computer...
100%
brighthub.com
Updated:
2014-06-12 02:19:54
Have you seen the new iMac 27-inch computers? They are beautiful, sleek, BIG, with a large hard drive, lots of RAM. Did I mention BIG? It looks like a television! This is going to be a huge hit.Big is BeautifulRating The fact that the screen is a full...
Bottom line I have to admit, when I received word that the 27 inch iMac had hit the stores, I did too. I raced to the store so I could see one up close. It looks so much better in person than it does online in the photos. I felt like I was watching a television sc...
100%
macnn.com
Updated:
2014-06-12 02:19:54
The 27-inch iMac is already a milestone for Apple through its inclusion of a truly greater-than-HD display, but the addition of Core i5 and Core i7 processors transforms it into a near powerhouse. This is the first iMac in recent memory to come close...
90%
macworld.com
Updated:
2014-06-12 02:19:54
Macworld Lab ran our complete suite of benchmark tests to gauge the speed of the new iMacs. What’s intriguing about the new iMacs is that they all use the same 3.06GHz Core 2 Duo processor with 3MB of shared Level 2 cache and 4GB of RAM. If you think that the new iMacs would post similar benchmark...
80%
slashgear.com
Updated:
2014-06-12 02:19:54
It’s the biggest all-in-one Apple have ever offered, not to mention the fastest and most media-centric, and it’s pretty much guaranteed to hypnotize anybody wandering into their local Apple Store. The hyperbole practically writes itself, but at the end...
0%
pcmag.com
Updated:
2014-06-12 02:19:54
When it comes to the all-in-one desktop market, the Apple iMac is the standard bearer. And, like any other industry-leading product, this makes it a target for all of Apple's competitors. The unveiling of the new configuration is an annual event for...
Good Continues design dominance. Wireless keyboard. Wireless Magic Mouse. Mini DisplayPort input. Better screen resolution than a 1080p HDTV. EPEAT Gold and Energy Star 5.0.
Bad Card reader is SD-only. No eSATA. Requires third-party adapter for HDMI or DVI input. No Blu-ray option.
Bottom line The Apple iMac 27-inch (Core 2 Duo) promises to be bigger and better, with more screen real estate, a higher resolution, and power savings to boot...
80%
computershopper.com
Updated:
2014-06-12 02:19:54
The Apple iMac is the all-in-one desktop that most every PC maker has been trying to emulate in the recent rash of all-in-one desktops. Some, like the Lenovo IdeaCentre A600, have come close to matching it in terms of style. And others, li...
Good Stark, beautiful design; innovative peripherals; impressive performance; amazing LCD with best-in-class resolution...
Bad Lacks Blu-ray drive, HDMI port; mouse features take getting used to; mini-DisplayPort adapter, remote cost extra...
Bottom line Aggressive moves on style, performance, and price help Apple's flagship all-in-one top its competition—and there's simply no ignoring that jaw-dropping display...
87%
gizmodo.com
Updated:
2014-06-12 02:19:54
In the 10+ years since the iMac was born as Apple's simple computer, it's become visibly less of a computer and more of a display. And what a screen this new iMac has. But First, Simplicity This 1998 ad has Jeff Goldblum narrating that there are t...
0%