location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Mac Pro 2x XE-5500 2.66G 6GB Intel® Xeon® DDR3-SDRAM 1.28 TB AMD Radeon HD 4870 Mac OS X 10.6 Snow Leopard Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mac Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mac Pro 2x XE-5500 2.66G 6GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z0G1MB535W91436342
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Apple’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple Mac Pro 2x XE-5500 2.66G 6GB Intel® Xeon® DDR3-SDRAM 1.28 TB AMD Radeon HD 4870 Mac OS X 10.6 Snow Leopard Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Xeon® 2.66 GHz
  • - 6 GB DDR3-SDRAM 1066 MHz
  • - 1.28 TB
  • - AMD Radeon HD 4870 512 GB
  • - Bluetooth 2.1+EDR
  • - Mac OS X 10.6 Snow Leopard
Long product name Apple Mac Pro 2x XE-5500 2.66G 6GB Intel® Xeon® DDR3-SDRAM 1.28 TB AMD Radeon HD 4870 Mac OS X 10.6 Snow Leopard Tower PC :
The long product name of Apple Mac Pro 2x XE-5500 2.66G 6GB Intel® Xeon® DDR3-SDRAM 1.28 TB AMD Radeon HD 4870 Mac OS X 10.6 Snow Leopard Tower PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mac Pro 2x XE-5500 2.66G 6GB
More>>>
Short summary description Apple Mac Pro 2x XE-5500 2.66G 6GB Intel® Xeon® DDR3-SDRAM 1.28 TB AMD Radeon HD 4870 Mac OS X 10.6 Snow Leopard Tower PC:
This short summary of the Apple Mac Pro 2x XE-5500 2.66G 6GB Intel® Xeon® DDR3-SDRAM 1.28 TB AMD Radeon HD 4870 Mac OS X 10.6 Snow Leopard Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Mac Pro 2x XE-5500 2.66G 6GB, 2.66 GHz, Intel® Xeon®, 6 GB, DDR3-SDRAM, 1.28 TB, Mac OS X 10.6 Snow Leopard

Long summary description Apple Mac Pro 2x XE-5500 2.66G 6GB Intel® Xeon® DDR3-SDRAM 1.28 TB AMD Radeon HD 4870 Mac OS X 10.6 Snow Leopard Tower PC:
This is an auto-generated long summary of Apple Mac Pro 2x XE-5500 2.66G 6GB Intel® Xeon® DDR3-SDRAM 1.28 TB AMD Radeon HD 4870 Mac OS X 10.6 Snow Leopard Tower PC based on the first three specs of the first five spec groups.

Apple Mac Pro 2x XE-5500 2.66G 6GB. Processor frequency: 2.66 GHz, Processor family: Intel® Xeon®. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 1.28 TB. Discrete graphics card model: AMD Radeon HD 4870. Operating system installed: Mac OS X 10.6 Snow Leopard. Chassis type: Tower. Product type: PC. Weight: 18.7 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 05:28:29
Uk has collected 15 expert reviews for Apple Mac Pro 2x XE-5500 2.66G 6GB Intel® Xeon® DDR3-SDRAM 1.28 TB AMD Radeon HD 4870 Mac OS X 10.6 Snow Leopard Tower PC and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
theregister.co.uk
Updated:
2011-07-30 05:28:24
The recent updates to Apple’s iMac and Mac Mini desktop systems rather suggested that the company was treading water. Both machines sported new graphics chips and faster system buses, but their processor speeds had barely changed and there was a steady...
Bottom line The Mac Pro might seem expensive to most of us, but it’s not going to faze people who have paid the best part of £1500 for high-end applications such as Adobe’s Creative Suite or Apple’s own Final Cut Server. Those users will jump a...
80%
pcadvisor.co.uk
Updated:
2011-07-30 05:28:24
Product Code: MB535B/A Apples new tower PC, the Apple Mac Pro, has just received a major overhaul. The two tower Apple Mac Pro models pack a brand-new processor and video system, and feature a reorganised internal design. However, they have lower c...
Bottom line The new Apple Mac Pros, with their cutting-edge Nehalem processor technology, are able to execute more tasks at a faster clip, despite lower processor speeds. And their new internal design makes adding hard drives, memory cards, and PCI Express 2.0 ca...
80%
macworld.co.uk
Updated:
2011-07-30 05:28:28
Though you wouldn’t know by looking at it, Apple’s new tower, the Mac Pro, has just received a major overhaul. The two tower models pack a brand-new processor and video system, and feature a reorganized internal design. However, they have lower clock s...
Good New Nehalem microprocessor; easier to upgrade internal components.
Bad Most routine apps perform better with fewer, faster processors. Min specs: Two 2.26GHz Quad-Core Intel Xeon "Nehalem" processors, 6GB (six 1GB) memory, 640GB hard drive, 18x double-layer SuperDrive, NVIDIA GeForce GT 120 with 512MB.
80%
zdnet.co.uk
Updated:
2011-07-30 05:28:28
Apples new eight-core Mac Pro shows improvements in high-intensity digital media and multitasking scenarios. We also love the design tweaks that improve on Apples already industry-leading efforts. Any Apple-bound design professional would welcome th...
Good Bestinclass desktop design, Interior simplifies upgrades and parts replacement, Strong performance on HD video and 3D rendering thanks to new Intel CPU and faster RAM...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line Apples new eight-core Mac Pro shows improvements in high-intensity digital media and multitasking scenarios. We also love the design tweaks that improve on Apples already industry-leading efforts. Any Apple-bound design professional would welcome th...
81%
digitalartsonline.co.uk
Updated:
2011-07-30 05:28:29
Apples new Mac Pro represents a bit of a coup for the company. Apple got to announce a workstation based on Intel’s Xeon 3500 and 5500 chip lines before the processors were even launched. They’re formally announced towards the end of this month and th...
80%
goodgearguide.com.au
Updated:
2011-11-06 09:30:39
You cant tell from the outside that Apples new two-socket, eight-core Mac Pro, based on Intels new Nehalem Xeon CPU, is much changed from the two-socket, quad-core Mac Pro that preceded it. The only giveaway? One front panel FireWire port has been upped from 400Mbps to 800Mbps. If Apple hewed to PC tradition, that port, and the swapped-in Nehalem guts, would be the headline changes to the platform. Nehalem Mac Pro could get my attention, and the attention of the top echelon of Mac users, wit...
Good Fast, green, silent, rugged, expandable...
Bad Expensive...
Bottom line If my take is right, then the 2009 Nehalem Mac Pro hardware platform, once purchased, is one that should stay stable and upgradable until, say, PCI Express 3 becomes an imperative...
0%
Zdnet.com.au
Updated:
2011-11-06 09:30:40
In addition to revamping its iMac and Mac Mini desktops in the beginning of March, Apple also updated its highest end professional-level Mac Pros. Available as before in four- and eight-core configurations, the newest Mac Pros have a number of new tech...
Good Bestinclass desktop design, Interior makes upgrades and parts replacement simple, Strong performance on HD video and 3D rendering thanks to new Intel CPU and faster RAM...
Bad Relatively slow performance on programs such as Photoshop that rely on singlecore CPU speed, We wish it had eSATA instead of FireWire 800 for external harddrive connections...
Bottom line Apples new eight-core Mac Pro demonstrates marked improvements over the older model in high-intensity digital media and multitasking scenarios. We also love the design tweaks that improve on Apples already industry-leading sensibilities. Any Apple-b...
81%
amug.org
Updated:
2011-07-30 05:28:20
Michael BeanOn March 3, 2009 Apple announced the release of a new Mac Pro model with Intel “Nehalem” Xeon processors and a next-generation system architecture. The base Apple Mac Pro 2.26 GHz model MB535LL/A includes dual 2.26 GHz Quad-Core Intel Xeon...
80%
v3.co.uk
Updated:
2011-07-30 05:28:21
We were disappointed that Apple’s new iMac range didn’t include Intel’s Core i7 processors. However, Apple has been quick off the mark with this update to its high-end Mac Pro. It is one of the first computers we’ve seen with quad-core Xeon processors...
Good Twin Xeons provide impressive performance; 16 logical cores; plenty of upgrade potential...
Bad Expensive; doesn’t include a monitor or Blu-ray drive...
Bottom line The Mac Pro is a brilliant workstation for working with multithreaded applications, and it’s great for other computing tasks too...
0%
infoworld.com
Updated:
2011-07-30 05:28:22
Bottom LineNehalem Mac Pro is impeccably built, extraordinarily configurable and expandable, owner-serviceable, quiet, green, friendly, fast, and custom-made for Snow Leopard. Apple made one machine fit for commercial desktop, workstation, or pedes...
Bottom line Nehalem Mac Pro is impeccably built, extraordinarily configurable and expandable, owner-serviceable, quiet, green, friendly, fast, and custom-made for Snow Leopard. Apple made one machine fit for commercial desktop, w...
93%
pcmag.com
Updated:
2011-07-30 05:28:24
The Apple Mac Pro (8-Core), priced at $3,499 direct, is an aluminum behemoth made for artists and designers who depend on being able to turn around their graphics-based projects before you can say "WYSIWIG." It looks like a typical professional Mac...
Good so co-workers wont get jealous.
Bad Performance boost isnt as impressive on day-to-day tasks as youd think. Big and bulky. Windows performance outpaces Mac OS X performance on the same task. Only 90 days of phone tech support.
Bottom line The Apple Mac Pro (8-Core) is the performance dream PC of the creative professional. If you get one, just make sure you have programs that will take advantage of the extra power...
70%
techworld.com
Updated:
2011-07-30 05:28:25
The two tower Apple Mac Pro models pack a brand-new processor and video system, and feature a reorganised internal design. However, they have lower clock speeds than their predecessors.Last year's standard Apple Mac Pro featured a 2.8GHz eight-core In...
Bottom line The new Apple Mac Pros, with their cutting-edge Nehalem processor technology, are able to execute more tasks at a faster clip, despite lower processor speeds. And their new internal design makes adding hard drives, memory cards, and PCI Express 2.0 ca...
0%