location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac 20 Intel® Core™2 Duo 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard Desktop PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z0FN?MB417N/A?NLKN
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Apple’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iMac 20 Intel® Core™2 Duo 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard Desktop PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Core™2 Duo 2.66 GHz
  • - 2 GB DDR3-SDRAM 1066 MHz 2 x 1 GB
  • - 320 GB
  • - NVIDIA GeForce 9400M
  • - Bluetooth 2.1+EDR
  • - Mac OS X 10.5 Leopard
Long product name Apple iMac 20 Intel® Core™2 Duo 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard Desktop PC :
The long product name of Apple iMac 20 Intel® Core™2 Duo 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard Desktop PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo (2.66GHz, 6MB, 1066MHz), 2GB (2x1GB) DDR3 SDRAM, 320GB SATA 7200 rpm, DVD±RW DL, NVIDIA GeForce 9400M 256MB, Wi-Fi 802.11n, Bluetooth 2.1 + EDR, iSight camera, Mac OS X v10.5 Leopard, 20" TFT LCD (1680 x 1050), NL Keyboard + Numeric Keypad
More>>>
Short summary description Apple iMac 20 Intel® Core™2 Duo 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard Desktop PC:
This short summary of the Apple iMac 20 Intel® Core™2 Duo 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard Desktop PC data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac 20, 2.66 GHz, Intel® Core™2 Duo, 2 GB, DDR3-SDRAM, 320 GB, Mac OS X 10.5 Leopard

Long summary description Apple iMac 20 Intel® Core™2 Duo 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard Desktop PC:
This is an auto-generated long summary of Apple iMac 20 Intel® Core™2 Duo 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard Desktop PC based on the first three specs of the first five spec groups.

Apple iMac 20. Processor frequency: 2.66 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA GeForce 9400M. Operating system installed: Mac OS X 10.5 Leopard. Chassis type: Desktop. Product type: PC. Weight: 9.1 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-06-13 04:34:52
Uk has collected 8 expert reviews for Apple iMac 20 Intel® Core™2 Duo 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard Desktop PC and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
macworld.co.uk
Updated:
2014-06-13 04:34:50
Finally, eight months after the aluminium iMac made its debut, Apple has released an update to its flagship consumer desktop model. Under the hood, the new iMacs differ significantly from the original aluminium models – mainly in that they are much...
Good Compact, all-in-one design; built-in wireless capabilities; considerable speed boost over previous models...
Bad Limited viewing angle, glossy screen may frustrate some users...
Bottom line The new iMacs are faster than the previous models, but they cost the same. Unfortunately, the one major thing we didn’t like about the first-generation aluminium iMac – the poor viewing angle on the 20in screen – hasn’t changed for...
80%
about.com
Updated:
2014-06-13 04:34:43
For those looking at an all-in-one system that is going to be used exclusively as a personal computer, then the Apple iMac is still the best option out there. While it doesnt have the same level of flexibility to be upgraded as some other al...
Good Strong Mobile Processor For Good Performance, 3D Dedicated Graphics Processor, Very Clean Design With Limited Number of Cables...
Bad Lacks Expansion Capability, No Memory Card Reader BuiltIn, Older 3D Graphics Core...
80%
computerworld.com
Updated:
2014-06-13 04:34:52
Finally, eight months after the aluminum iMac made its debut, Apple has released an update to its flagship consumer desktop model. Under the hood, the new iMacs differ significantly from the original aluminum iMac, and those differences result in speed...
0%