Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Apple iMac 27'' 68.6 cm (27") 2560 x 1440 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 1000 GB HDD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMac 27''
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NU/MC813SM/A
Category
Desktop PC with monitor.
All-in-One PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4450
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 06 Aug 2019 09:50:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Apple iMac 27'' 68.6 cm (27") 2560 x 1440 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 1000 GB HDD Silver :
The short editorial description of Apple iMac 27'' 68.6 cm (27") 2560 x 1440 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 1000 GB HDD Silver

68.58 cm (27") TFT 2560x1440, Intel Core i5 2.70 GHz, 4GB DDR3 1333MHz, 1TB HDD 7200rpm, AMD Radeon HD 6770M 512MB GDDR5, 8x DVD-SM DL, FaceTime HD Kamera, Gigabit Ethernet, WLAN 802.11n, Bluetooth 2.1+EDR, 4xUSB 2.0, 2xThunderbolt, FireWire 800, SDXC, Numeric keypad, Mac OS X 10.7 Lion
More>>>
Short summary description Apple iMac 27'' 68.6 cm (27") 2560 x 1440 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 1000 GB HDD Silver:
This short summary of the Apple iMac 27'' 68.6 cm (27") 2560 x 1440 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 1000 GB HDD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac 27'', 68.6 cm (27"), Wide Quad HD, 2nd gen Intel® Core™ i5, 4 GB, 1000 GB, Mac OS X 10.7 Lion

Long summary description Apple iMac 27'' 68.6 cm (27") 2560 x 1440 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 1000 GB HDD Silver:
This is an auto-generated long summary of Apple iMac 27'' 68.6 cm (27") 2560 x 1440 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 1000 GB HDD Silver based on the first three specs of the first five spec groups.

Apple iMac 27''. Display diagonal: 68.6 cm (27"), HD type: Wide Quad HD, Display resolution: 2560 x 1440 pixels. Processor family: 2nd gen Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1000 GB, Storage media: HDD. Discrete graphics adapter model: AMD Radeon HD 6770M, On-board graphics adapter model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Mac OS X 10.7 Lion. Product colour: Silver

Intel® vPro™ Technology
Intel® vPro™ Technology

Leading-Edge Security for an Unwired Workplace
The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-04-18 01:59:50
Uk has collected 80 expert reviews for Apple iMac 27'' 68.6 cm (27") 2560 x 1440 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 1000 GB HDD Silver and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-04-18 01:59:50
Nl heeft 80 proffesionele recensies verzameld voor Apple iMac 27'' 68,6 cm (27") 2560 x 1440 Pixels Tweede generatie Intel® Core™ i5 4 GB DDR3-SDRAM 1000 GB HDD Zilver. Het gemiddelde van deze proffesionele recensies is 84 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-04-18 01:59:50
Fr a recueilli 80 avis d’experts pour Apple iMac 27'' 68,6 cm (27") 2560 x 1440 pixels Intel® Core™ i5 de 2e génération 4 Go DDR3-SDRAM 1000 Go Disque dur Argent et la note moyenne est de 84 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-04-18 01:59:50
De hat 80 Expertenmeinungen über Apple iMac 27'' 68,6 cm (27 Zoll) 2560 x 1440 Pixel Intel® Core™ i5 der zweiten Generation 4 GB DDR3-SDRAM 1000 GB Festplatte Silber eingeholt. Das duchschnittliche Epertenrating ist 84 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-04-18 01:59:50
Testseek ha raccolto 80 recensioni da parte di esperti per Apple iMac 27'' 68,6 cm (27") 2560 x 1440 Pixel Intel® Core™ i5 di seconda generazione 4 GB DDR3-SDRAM 1000 GB HDD Argento e la valutazione media da parte degli esperti è di 84 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-04-18 01:59:50
Es ha coleccionado 80 opiniones de expertos para Apple iMac 27'' 68,6 cm (27") 2560 x 1440 Pixeles 2ª generación de procesadores Intel® Core™ i5 4 GB DDR3-SDRAM 1000 GB Unidad de disco duro Plata y la calificación media es 84 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-04-18 01:59:50
Dk har samlet 80 ekspertanmeldelser for Apple iMac 27'' 68,6 cm (27") 2560 x 1440 pixel 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 1000 GB HDD Sølv og den gennemsnitlige ekspertbedømmelse er 84 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-04-18 01:59:50
Se har samlat in 80 experttester för Apple iMac 27'' 68,6 cm (27") 2560 x 1440 pixlar 2:a generationens Intel® Core™ i5 4 GB DDR3-SDRAM 1000 GB HDD Silver och det genomsnittliga betyget är 84 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-26 20:31:06
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-26 20:31:06
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-26 20:31:06
84%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-26 20:31:06
84%
Source Review comments Score
pcworld.co.nz
Updated:
2014-04-18 01:59:50
Apple's iMac features brilliantly understated design – a near-seamless aluminium body wrapped around a gloriously bright 27-inch display. That display is an ultra-high resolution 2560 x 1440 pixels, providing 78% more screen real-estate than the more c...
Bottom line the 27-inch iMac is a powerful all-in-one that could easily replace a consumer-level desktop PC. It's a strong workhorse and a capable gaming machine, all in one very slender and attractive package.Join the PC World New Zealand newsletter!-->JoinError...
80%
apcmag.com
Updated:
2014-04-18 01:59:50
It’s partly due to the iMac’s popularity and the resulting massive scale of production that Apple can craft an all-in-one which isn’t just a step ahead of the rest – it’s a whole world apart.Let’s start with the stunning 27in 2,560 x 1,440...
90%
gadgetshow.channel5.com
Updated:
2014-04-18 01:59:50
We huge fans of Apple design and there is no getting away from the fact that the Apple iMAC 27” is one of the best looking All-In-One desktop PCs on the market today. The aluminium body and smooth lines make it a dream to use as well as simply look at...
Good It's not only the size of the screen of the Apple iMAC 27” that is beautiful, it is also the clarity. The resolution is higher than on a standard Full HD screen, so you're looking at something that is pretty special. This means that whether you're watching a movie or editing a photo you've taken, you'll find the truest colour and tone possible, making the iMAC a pleasure to use. When it comes to...
Bad The Apple iMAC 27”comes with just 4GB of RAM and is powered by the older Intel Core i5 processor. What this means is that this isn't the desktop you want if labour intensive apps are the way you'll be using your desktop PC. When we put the Apple iMAC 27” through its paces we found that the Intel Core i5 couldn't really handle the same amount of multi-tasking as we've seen on faster Core i7 proces...
Bottom line The screen of the Apple iMAC 27” is amazing and more than lives up to expectations, but when it comes to performance this is much more a pedestrian affair than we were expecting. Apple iMAC 27” is tagged with Apple, iMAC 27”, full HD, all-in-one and de...
60%
channelnews.com.au
Updated:
2014-04-18 01:59:50
Apple pioneered the 27 inch all-in-one market and for almost two years sold the device unopposed. It?s only recently Windows manufacturers have wisened up, with Samsung, HP and Asus offering 27? Windows renditions that could very well eat into Apple?s...
Good Unparalleled design; High resolution screen; great peripherals;...
Bad No HDMI; No Blu-ray; Limp gaming ecosystem;...
90%
techadvisor.co.uk
Updated:
2014-04-18 01:59:50
Apple’s 27in iMac stands apart from all other all-in-ones. Peerless design and unbeaten build quality are matched with bleeding-edge technologies such as ThunderBolt interface connections and multi-touch mice control. Its massive 27in panel may be matc...
Bottom line The iMac remains an incredible piece of technology, combining superb build quality with excellent performance – and of course that unrivalled Apple design aesthetic. Install Windows on it and you’ll get good gaming performance too. Not the choice if yo...
90%
practicalphotography.com
Updated:
2014-04-18 01:59:50
Switch it on and it boots up in a mere 24secs before it’s fully functional and ready for use. Turning it off is equally impressive, with a shutdown time of just 5secs. Applications also open promptly...
100%
gadgetguy.com.au
Updated:
2014-04-18 01:59:50
Apple’s latest refresh of the iMac range has brought with it some welcome changes, including Intel’s Sandy Bridge processor technology and the new Thunderbolt port. These additions are provided for a few hundred less than the previous iMac generation...
Good Very fast; Beautiful screen; Better built-in webcam than past models...
Bad Still no options for Blu-ray, USB 3.0, or eSATA...
Bottom line Apple’s operating system shines on this new 27 inch hardware and, as far as computers go, we reckon the new iMac is brilliant. This latest update provides enough technology to make the iMac a stable workhorse for at least two years, and in a world whe...
90%
theregister.co.uk
Updated:
2014-04-18 01:59:50
For those of you who revel in Mac versus Windows shouting matches, click the Comments link now. You’ve already made up your minds, so feel free to dive into the debate without reading the review. That’s what you normally do, anyway. Widescreen viewing:...
Bottom line The new 27in iMac might be great fun but is it really worth £1,600+? That kind of money could buy you a damn hot 3D games machine, a pretty decent workstation, a touchscreen marvel… or even a mid-range MacBook Pro. But factor in the beautiful screen...
80%
expertreviews.co.uk
Updated:
2014-04-18 01:59:50
Apple's iMac range sets the standard by which every other all-in-one computer is judged, with impeccably-styled aluminium chassis and massive integrated displays. This 27in widescreen is the same as the iMac's previous incarnation, with a massive 2,560...
Good Stunning 5K display, Performance...
Bad Price...
Bottom line Apple's newest iMac is an outstanding all-in-one, but its high price and limited performance improvement mean it's not worth upgrading from a recent model...
80%
itpro.co.uk
Updated:
2014-04-18 01:59:50
We became quite fond of the 27in iMac and it's easy to see why, from its sleek design, quiet operation, and its huge, high quality, high resolution screen. Apart from the increased performance, the main difference between this model and its immediate p...
83%
techradar.com
Updated:
2014-04-18 01:59:50
Although the form factor is unchanged, the 2011 Apple iMac refresh represents a significant step forwards for the popular all-in-one computer. Again consisting of two 21.5-inch models and two with 27-inch screens, the entire lineup has switched to Inte...
Good Powerful Hyper Threading CPU, Great new AMD graphics, Excellent 27-inch screen, Twin Thunderbolt ports, Most powerful iMac ever...
Bad Same old optical drive, No antiglare screen option, Additional memory very expensive, Currently few Thunderbolt peripherals available, Cheaper iMac might prove good enough...
70%
pocket-lint.com
Updated:
2014-04-18 01:59:50
The new Apple iMac (May 2011) starts off in a strong position. It builds on an already powerful all-in-one, in an already gorgeous design, so doesn’t hold too many surprises in store. The changes are internal, aside from the addition of the Thunderbol...
Good Design, powerful internal options, display, build quality...
Bad No Blu-ray option, Thunderbolt currently lacks devices...
Bottom line The iMac hangs on to its position as a powerful and highly desirable all-in-one that will suit almost all needs, but could offer wider compatibility...
90%
Zdnet.com.au
Updated:
2014-04-18 01:59:50
With a fast new second-generation Core i5 CPU, a high-end 3D card and support for promising Thunderbolt high-bandwidth peripheral connection ports, the new highest-end iMac has plenty to offer media professionals and enthusiasts in terms of perfor...
Good The best performance, design and largest display among current allinones, Exciting potential from the Thunderbolt ports...
Bad No HDMI inputs, Hardware options more expensive than Windowsbased competition...
Bottom line We recommend Apple's new 27-inch iMac to digital media editors and others with serious performance needs on the strength of its impressive speed, its connected device potential and its market-leading 27-inch display.
80%
alphr.com
Updated:
2014-04-18 01:59:50
The launch of the new Apple MacBook Pro range a few months ago may have spoiled the surprise for the rest of Apple's updates, but there's no doubt most of us at PC Pro were far more excited to see Sandy Bridge make its way into Apple's beautiful 27in iMac...
Bottom line A few flaws remain, but Sandy Bridge and a superb screen put it way ahead of every other all-in-one PC we've seen...
83%
electricpig.co.uk
Updated:
2014-04-18 01:59:50
The new Apple iMac is here, and while the 2011 line doesn’t exactly contain any surprises – second-gen Core chips and Intel ThunderBolt, obviously – that doesn’t mean it’s anything less than sensational. Read on and get our thoughts in our full new...
Good Astounding performance...
Bad Screen glare on an immovable desktop can be a real issue...
Bottom line With Intel’s latest workhorses inside, Apple’s desktop has moved from being the best all-in-one for consumers and pros alike to being the best desktop machine full stop. While ThunderBolt made the new MacBook Pros a worthwhile upgrade for serious on th...
100%
v3.co.uk
Updated:
2014-04-18 01:59:50
The iPad and iPhone may have been making all the headlines in recent months, but Apple's Mac computers are also going strong and have racked up almost a 30 per cent increase in sales in the past year. To keep up that momentum, Apple recently overhauled...
Good Strong performance, innovative Thunderbolt I/O, HD webcam, high-quality 27in IPS screen...
Bad Expensive, no internal expansion slots...
Bottom line The iMac's sleek design is still in a class of its own, and the performance of these new i5-based models is undeniably impressive. We're just not sure whether it's meant to be a home computer or a graphics workstation for professional users...
80%
zdnet.co.uk
Updated:
2014-04-18 01:59:50
A fast new Intel CPU and an AMD GPU provide Apple's new 27in. iMac with competitive performance for its price, while the advent of Thunderbolt offers the iMac the potential for exciting peripheral devices later this year. Apple seems less concerned wit...
Good Best performance among current allinone systems, Large display, Excellent design, Exciting potential from Thunderbolt ports...
Bad No builtin HDMI inputs for easy media component integration, Custom hardware options for the iMac remain more expensive than those for its Windowsbased competition...
80%
techgeek.com.au
Updated:
2014-04-18 01:59:50
The 27″ iMac is a great addition to the Apple range of iMacs. Even though introduced in October of 2009, it hasn't been a hugely advertised product. The original version starting off with a simple Core 2 Duo chip, you can now pickup a Quad Core monster po...
Good Core i5, Lots of screen space, Gigabit Ethernet...
Bad No 5.1 sound, No BluRay, Small amount of ports...
85%
macworld.com.au
Updated:
2014-05-22 08:21:28
The latest iMac models introduced by Apple this month benefit greatly from new Intel processors and greater device connectivity. Both changes offer users unprecedented speed from the iMac lineup. Apple offers four standard configuration models. The new...
80%
smarthouse.com.au
Updated:
2014-08-20 05:44:07
The new iMac is full of visual allure derived from its metal-and-glass unibody chassis. Like all modern Apple products, it promotes an understated design that continues to look good despite its age, evoking quality craftsmanship through premium materia...
Good Unparalleled design; High resolution screen; great peripherals;...
Bad No HDMI; No Bluray; Limp gaming ecosystem;...
90%
digitalversus.com
Updated:
2014-08-20 05:44:07
This week we're going right up to the top end of Apple's all-in-one range. Brace yourselves and hold on to your wallets! After the iMac 21.5 inch 2011 test...
Good Wellcalibrated screen, Highend design and finish, Not many cables, Good general performances, Very quiet...
Bad Limited, inaccessible connectivity, No Bluray player, Terrible mouse, Adapter required to connect nonApple monitors...
Bottom line The iMac 27 inch has been built with high performance components (even more so than the 21.5 inch) and a very good quality screen, webcam, chassis and audio. Like the 21.5 inch however, it lacks a greater selection of everyday connections, Blu-ray compati...
80%
computeractive.co.uk
Updated:
2014-08-20 05:44:07
The iMac is a beautiful piece of technology.For all the noise about the iPad, this is Apple's best-ever product. It has been making these all-in-one desktop computers since 1998 and though the current design dates from 2006 its new version has more pow...
Good Great screen; very powerful; looks fantastic and is well designed...
Bad No Bluray; the processor upgrade makes it too expensive...
Bottom line A superb large-screen computer, though the increase in power isn't quite worth the extra cost above cheaper versions...
80%
goodgearguide.com.au
Updated:
2014-08-20 05:44:07
The Apple iMac has received some power and performance upgrades since its last model in mid-2010. It’s now got a second generation Intel Core i5 quad-core processor, some beefy graphics power and customisable options for plenty of memory and hard driv...
Good Sandy Bridge means big performance increases from last year's Macs, You can now order a Magic Trackpad for free...
Bad Only incremental upgrades since the last iMac model, There's still no Thunderbolt gear...
Bottom line Apple's new iMac is more powerful than the old model. That's about it -- nothing magical or revolutionary has been added to the all-in-one Mac desktop. That's not necessarily a bad thing, since we think it's one of the best all-in-one PCs on the market to...
80%
techadvisor.co.uk
Updated:
2014-08-20 05:44:08
Running changes to the Apple iMac bring it right up to date in its components, putting it a step ahead of the mainstream Windows competition in more respects than the usual Mac touchstones of comfort, security, style and ease of use. Apple was the firs...
Bottom line No other PC we’ve reviewed has offered the screen quality, hardware/software integration and cool, quiet operation of the Apple iMac. The processor and graphics upgrade now brings the line up to and beyond state-of-the-art in Windows PC terms. If it ha...
90%
T3.com
Updated:
2014-08-20 05:44:08
This is the most powerful iMac in Apple’s mid-2011 refresh, augmented by the 3.4GHz Intel Core i7 processor that’s available as a custom option when you order from the Apple online store. Like all the new range, the switch to cutting-edge Sandy Brid...
Good Powerful Hyper Threading CPU, Great new AMD graphics, Beautiful 27-inch screen, Twin Thunderbolt ports...
Bad Expensive, Cheaper model might be enough...
80%
digitalartsonline.co.uk
Updated:
2014-08-20 05:44:08
Aside from lacking a couple of inches of aluminum at the bottom, Apple’s 27-inch Cinema Display looks nearly identical to the 27-inch iMac. It has built-in speakers, an iSight camera and a microphone too, just like the iMac. The resemblance doesn’t end t...
Good Can charge up Mac portables; builtin speakers and camera...
Bad Maconly; limited adjustability (no height adjustmen, for example); glossy screen is prone to glare...
70%
macworld.co.uk
Updated:
2014-08-21 07:15:03
The latest iMac models introduced by Apple benefit greatly from new Intel processors and greater device connectivity. Both changes offer users unprecedented speed from the iMac lineup. See: New iMac 2012 reviews 27-inch and 21.5-inch reviewsApple offers f...
Bottom line The 2011 iMacs bring the product line up to date with the latest Intel's processors and with FaceTime HD cameras, and the inclusion of Thunderbolt and SATA-3 compatible drive connections makes them ready for the next generation of storage devices. The £99...
80%
computertotaal.nl
Updated:
2014-08-20 05:44:07
In navolging van de MacBook Pro is Apple ook bij de iMac overgestapt op Intels Sandy Bridge-platform. Ook de gloednieuwe Thunderbolt-aansluiting heeft zijn weg gevonden naar de iMac. Het uiterlijk is dan weer helemaal hetzelfde als de vorige uitvoering. I...
Good Snel, Fraaie behuizing, Goed scherm...
Bad Lastig uit te breiden, Geen usb 3.0...
Bottom line De vernieuwde iMac (die ook bekend staat als iMac Mid 2011) brengt gloednieuwe technologie in een vertrouwd jasje. De keuze voor Intels Sandy Bridge-platform staat garant voor goede prestaties en dat geldt ook voor de 21,5inch-versie die we voor dit artik...
80%
hardware.info
Updated:
2014-08-20 05:44:08
We zouden soms bijna vergeten dat Apple naast iPads, iPhones, iPods ook nog 'ouderwetse' computers maakt, die in het voetspoor van de populariteit van de mobiele producten van het merk bovendien steeds vaker over de toonbank gaan. En dat terwijl het be...
Bottom line De Apple iMac 27 inch is een krachtig systeem, dat gecombineerd is met een adembenemende monitor. 2560x1440 pixels, in combinatie met een Intel Core i7 2600 processor en de hoewel mobiele, maar toch behoorlijk goed presterende AMD Radeon HD 6970M maken...
0%
Lesnumeriques.com
Updated:
2014-04-18 01:59:50
Après le test de l'iMac 21,5 pouces de la cuvée 2011, passons à la version 27 pouces. Outre l'augmentation de la taille et du poids, cette version '' se distingue de son petit-frère par des composants plus puissants, un écran mieux défini et une légèr...
Good Ecran bien calibré, Esthétique et finition soignées, Peu de fils, Performances homogènes et satisfaisantes, Silencieux...
Bad Connectique limitée et peu accessible, Absence de lecteur Blu-ray, Souris déplorable, Nécessite un adapteur pour brancher un écran autre qu'Apple...
Bottom line L'iMac 27 pouces embarque des composants performants (plus encore que ceux du 21,5 pouces), mais aussi un écran, une webcam, un châssis et une partie audio de très bonne qualité. Cependant, à l'instar du 21,5 pouces, il lui manque une connectique plus...
80%
01net.com
Updated:
2014-04-18 01:59:50
L'entrée de gamme des iMac 27 pouces est équipé comme tous ses congénères d'un Core i5 quadricoeur dernière génération, le sien étant cadencé à 2,7 GHz. Il intègre également deux ports Thunderbolt...
Bottom line Excellent tout-en-un, cet iMac est toujours aussi beau et séduisant. Il affiche une puissance vraiment colossale, qui en fait autant une machine tout public qu’un élément convaincant d’alternative au MacPro, pour qui n’a pas besoin de doper les cartes...
100%
clubic.com
Updated:
2014-05-22 08:21:28
Après les MacBook Pro, c'est au tour des iMac de passer à l'architecture Sandy Bridge et d'adopter la nouvelle connectique haut débit Thunderbolt. Toujours déclinée en 21,5 et 27 pouces, la gamme iMac bénéficie cette année d'une mise à jour plutôt sign...
0%
macgeneration.com
Updated:
2014-08-20 05:44:07
Processeurs Sandy Bridge, connectique Thunderbolt, SSD, ce sont des éléments que l'on commence à bien connaître, ensemble ou séparément, sur de nombreux Mac. Mettez le tout dans un seul et même iMac, et vous obtenez une véritable bombe.© AZ Un iMac au...
Good Qualité de fabrication, Performances exceptionnelles, Silence et souplesse de fonctionnement, Deux ports Thunderbolt : deux écrans...
Bad Écran un peu trop lumineux et un peu trop sujet aux reflets, Proximité des lecteurs SD et DVD...
90%
clubic.com
Updated:
2014-08-20 05:44:07
iMac 27 pouces Core i7 3,4 GHzMalgré une généralisation du quadri cœurs sur la nouvelle gamme Apple, l'iMac 27 pouces reste la Rolls de la série, avec des options de processeur allant jusqu'au Core i7 3,4 GHz. C'est avec ce dernier que nous avons testé...
Good Design toujours impeccable, Excellentes performances, Silencieux et bien refroidi...
Bad Cher, Evolution nulle / disque propriétaire, Pas d'option anti reflets, Ni blu-ray, ni USB 3.0...
Bottom line C'est un fait: l'iMac 27 pouces en impose! A plus de 2000 euros dès que l'on commence à ajouter une option intéressante, et notamment le Core i7 3,4 GHz dont nous avons disposé pour ce test, il commence à représenter un investissement conséquent. Conséq...
80%
macworld.fr
Updated:
2014-08-20 05:44:08
Que vaut l'option Core i7 proposée par Apple pour ses nouveaux iMac 21,5 et 27 pouces ? Les laboratoires de Macworld aux Etats-Unis ont pu mettre la main sur les deux configurations d'iMac équipés de processeurs Intel Core i7, une option facturée 200 e...
0%
macbidouille.com
Updated:
2016-02-19 06:57:20
Merci à notre ami Camille Thouvenin du site pour cet article Avant de se lancer dans une telle opération, j'attire votre attention sur le coût et la complexité d'une telle opération. Il vous faut 2 à 3 heures de libre devant vous, beaucoup de patience, d...
0%
focus.de
Updated:
2014-04-18 01:59:50
Um die neue iMac-Generation von ihren Vorgängern unterscheiden zu können, braucht man schon ein wenig Spürsinn. Ein winziger Blitz ist das Hauptmerkmal, mit dem die Identifizierung gelingt: Er versteckt sich auf der Rückseite des Geräts über einem Ansc...
Bottom line Zu schnell für MacPro Die iMacs sind längst keine Home-PCs mehr, sie dürften auch im Unternehmen für fast jeden Zweck genügen – selbst für DTP oder CAD sind sie geeignet. Wer braucht da noch einen MacPro? Andererseits war Apple noch nie als Billigheim...
0%
macwelt.de
Updated:
2014-05-14 03:54:36
Die High-End-Konfiguration, die Apple uns schickt, ist mit acht Gigabyte RAM, dem 3,4 GHz Core i7 und dem Grafikchip AMD Radeon HD 6970M ausgerüstet. Derart aufgerüstet kostet der 27-Zoll-iMac 2.300 Euro. Damit ist er über 1.000 Euro teurer als der kleins...
Bottom line Ganzes Inhaltsverzeichnis anzeigen Inhaltsverzeichnis ausblendenVorherige SeiteSeite 1 von 4Nächste Seite...
0%
tomshardware.de
Updated:
2014-07-23 13:27:42
Apple iMac 27''Die Zeiten, als Apple vor allem für schicke Computer, ob mobil oder stationär, stand, sind vorbei. Wer heute Apple hört, assoziiert mindestens so stark iPod, iPad und iPhone - wenn nicht so gar noch stärker. Man könnte fast denken, die Desk...
Bottom line Ein All-in-One-Gerät kauft man sich aus Überzeugung, wegen des Designs oder wegen des Konzepts - nicht jedoch wegen des guten Preis-Leistungs-Verhältnisses. Darum soll dieser Punkt hier auch gar nicht diskutiert werden. Dennoch sei erwähnt: In der 27“-Kat...
0%
computerbild.de
Updated:
2014-08-20 05:44:07
Apple iMac 21,5...
Bottom line Der iMac mit 21,5 und 27 Zoll ist ein leistungsfähiger Allrounder für den Schreibtisch. Er spart Platz und bietet trotzdem die nötige Leistung um alle gängigen Büroarbeiten zu erledigen. Spiele ohne große Anforderungen sind ebenfalls mit dem iMac nutzbar...
0%
macwelt.de
Updated:
2014-08-20 05:44:07
Wir testen vier aktuelle iMacs und lassen sie gegen die Geräte im Test Apple stellt uns vier der neuen iMacs zum Test zur Verfügung. - iMac 21,5 Zoll, Core i5 2,5 GHz - iMac 21,5 Zoll, Core i5 2,7 GHz - iMac 27 Zoll, Core i5 2,7 GHz - iMac 27 Zol...
0%
macwelt.de
Updated:
2014-08-20 05:44:08
Wer einen 27-Zoll-iMac haben möchte, muss mindestens 1.650 Euro investieren. Damit ist er 200 Euro teurer als die 21,5-Zoll-iMac . Die innere Ausstattung ist mit dem kleinen Bruder identisch. Man erhält neben dem riesigen Bildschirm, der 2.560 mal 1.400 P...
Bottom line Ganzes Inhaltsverzeichnis anzeigen Inhaltsverzeichnis ausblendenVorherige SeiteSeite 1 von 4Nächste Seite...
0%
Chip.de
Updated:
2014-08-20 05:44:08
Der neue iMac ist keine Revolution - aber das war auch nicht zu erwarten. Stattdessen überarbeitet Apple beim All-in-One-Flaggschiff vor allem die Technik im...
Bottom line Der neue iMac ist keine Revolution - aber das war auch nicht zu erwarten. Stattdessen überarbeitet Apple beim All-in-One-Flaggschiff vor allem die Technik im Inneren. Der Schwenk auf Sandy Bridge und die starke AMD-Grafik macht sich aus Peformance-Sicht v...
0%
giga.de
Updated:
2014-08-21 07:15:03
1. Durchlauf: Xbench Vorab: Die jeweiligen Testreihen wurden mit jeweils drei Durchgängen vollzogen, im Anschluss wurde ein Durchschnittswert ermittelt, dies war insbesondere beim ersten Tool notwendig, da es hier doch teilweise stärkere Schwankungen gab...
0%
itespresso.it
Updated:
2014-04-18 01:59:50
I nuovi iMac montano di base processori Intel Core i5 quad core Sandy Bridge su tutti i modelli, con grafica Amd Radeon HD. Poco o nulla cambia nel design, ma tra le interfacce hanno trovato posto Thunderbolt, c'è FaceTime in HD e anche sotto il cofano...
Bottom line Non servono commenti per valutare la qualità dei materiali, rispetto alle plasticacce che si trovano in giro, e bastano poche ore di lavoro per capire che l’adozione di Cpu importanti su Apple iMac determina anche un certo riscaldamento della macchina...
0%
parentesis.com
Updated:
2014-04-18 01:59:50
Esta iMac de 27 pulgadas tiene un procesador Intel Core i5 de cuatro núcleos, 4 GB de memoria RAM y 1TB de disco duro para que hagas todas tus tareas y trabajos sin preocupaciones...
Good Los puertos Thunderbolt y FireWire permiten que respaldes en menos tiempo todos tus datos en un disco duro externo...
Bad El precio puede parecer un poco elevado. Por las especificaciones, podría tener 8GB en RAM aunque 4GB son bastante buenos. La unidad de disco no lee Bluray...
Bottom line Es una buena opción para diseñadores o personas que quieren sacarle provecho a la excelente calidad de gráficos y de colores que la iMac proporciona. Además, si necesitas un tamaño de pantalla grande, es una muy buena opción...
90%
parentesis.com
Updated:
2014-04-18 01:59:50
Una computadora iMac de 27 pulgadas con 4GB de memoria RAM, 1TB de disco duro, procesador i5 a 3.1GHz, 1GB dedicado a video, Snow Leopard con la posibilidad de instalarle Lion y todo el software de Apple...
Good Procesador de cuatro núcleos para poder hacer tareas de manera rápida; también permite abrir muchas aplicaciones de manera veloz. Tiene puerto thunderbolt para hacer transferencias más rápidas. Cámara HD para hacer videollamadas con más calidad...
Bad El precio puede parecer un poco elevado. Por las especificaciones, podría tener 8GB en RAM aunque 4GB son bastante buenos...
Bottom line Te la recomendamos si eres un usuario que necesita una computadora robusta con especificaciones que te ayudarán a trabajar de manera rápida y eficaz. Además, si necesitas un tamaño de pantalla grande, esta opción es para ti...
80%
muycomputer.com
Updated:
2014-04-30 04:47:09
Unos días después de que Apple anunciase el lanzamiento de su nueva generación de iMacs (mid 2011) recibimos en nuestro laboratorio técnico un flamante iMac de 27 pulgadas, equipado con un Intel Core i5 a 2,7 GHz, 4 Gbytes de memoria RAM y 1 Tbyte de disco duro...
100%
faq-mac.com
Updated:
2014-08-20 05:44:07
El iMac, desde sus inicios, ha sido una máquina bastante cerrada al respecto de las posibles actualizaciones. Para actualizar la RAM de las primeras unidades era toda una aventura (cuando el iMac aún portaba una pantalla de tubo) y el proceso de actualiza...
0%
faq-mac.com
Updated:
2014-08-20 05:44:07
El pasado 3 de mayo Apple presentó ante todos los usuarios un nuevo modelo de iMac que puede considerarse como de transición. Sin cambios importantes en su diseño y con la adición de Thunderbolt como tecnología mas relevante (una adición empeñada por la f...
0%
ferra.ru
Updated:
2014-04-18 01:59:50
Последнее значимое обновление линейки моноблоков Apple iMac случилось в конце 2009 года. Впрочем, новые «unibody-аймаки» не очень сильно отличались от предыдущих представителей серии, доступных еще с 2007 года. Гораздо более важным изменением стал переход...
Bottom line Последнее обновление iMac 27" исключительно техническое. Внешне компьютер совсем не изменился. Это по-прежнему стильный, отлично собранный, исключительно прочный металлический моноблок. Как только Intel выпустила процессоры Sandy Bridge, сразу стало ясно...
0%
computerworld.com
Updated:
2014-04-18 01:59:50
Remember the old ad campaign for Miller Lite? "Tastes great, less filling." The latest update to Apple's iMac line, which rolled out in May, in a way reminds me of that. Apple left unchanged the minimalist aluminum-and-glass design while switching to I...
Bottom line and recommendations If I were to recommend any changes to the configuration out of the box, it wouldn't be RAM or processor upgrades -- although both are useful if you need the extra horsepower. What I would recommend is swapping out the Magic Mouse f...
0%
maclife.com
Updated:
2014-04-18 01:59:50
Brand-new iMacs always provoke the same response -- awe mixed with more than a little bit of gadget lust -- and the latest installment of Apple’s flagship desktop is no exception. On the outside, the 2011 iMacs look exactly the same as their predecess...
Good Gorgeous 16:9 screen. Two Thunderbolt ports. FaceTime HD camera. Two empty RAM slots.
Bad No Thunderbolt devices yet. Video input only works from other Thunderbolt devices. We’re still waiting for a matte screen option.
Bottom line The new Core i5 iMac represents a significant performance boost over the last generation of machines. Especially for graphics and video use, the performance gains are significant -- not to mention the killer I/O speeds of Thunderbolt. But of course...
90%
anandtech.com
Updated:
2014-04-18 01:59:50
Prelude: Two Months with a MacBook Pro A year ago I tried the notebook as a desktop experiment. The first Arrandale MacBook Pros hit the market and I thought, why not give two cores and four threads a try. I gave it a try for less than a day before h...
Bottom line The new 27-inch iMac repeats all of the things I liked about the new MacBook Pro. It's stylish and as always Apple was pretty smart about most of its component choices. Thanks to Intel's quad-core Sandy Bridge CPUs, the system is very fast. In fact, as ma...
0%
gearlive.com
Updated:
2014-04-18 01:59:50
The Apple iMac 27-inch (Thunderbolt) ($1,999 list) is the newest top-of-the-line iMac, and it adds second-generation Intel Core i processors (aka, Sandy Bridge) to Apple's class-leading all in one Mac desktops, along with Thunderbolt ports first seen...
0%
engadget.com
Updated:
2014-04-18 01:59:50
The heaviest of heavyweights in the all-in-one field has seen another update, another batch of new internals to liven up the aging (but still classy) chassis. Apple unveiled its latest iMac refresh last week, surprising nobody with a new selection of AMD...
Good Excellent designPlenty of performanceThunderbolt capability...
Bad ExpensiveSD slot still close to optical driveStill no Blu-ray option...
Bottom line So could a pro-level user, someone who spends their days in Photoshop or Premiere or even REDCINE be happy here? Yes, surprisingly, they could -- especially with the addition of an internal SSD (a $500 option for 256GB) and a high-speed external storage a...
80%
theverge.com
Updated:
2014-04-18 01:59:50
At first glance, it's almost impossible to tell the new iMacs apart from their predecessors -- Apple's been using this case since October 2009, and it hasn't made any major external changes in this iteration. However, if you look closely, you'll notice th...
Good Excellent display, Solid performance, Competitive pricing...
Bad No Blu-ray drive, Ultra-glossy display, Thunderbolt not yet useful...
0%
etechreviews.com
Updated:
2014-04-18 01:59:50
An already excellent all-in-one computer has been improved upon. Apple has some options from this computer if you want better performance. The RAM can be upgraded up to 16 GB and there is larger platter hard drive options too. You can also put in a sol...
0%
techreviewsource.com
Updated:
2014-04-18 01:59:50
4.00 The Apple iMac 27-inch (Thunderbolt) ($1,999 list) is the newest top-of-the-line iMac, and it adds second-generation Intel Core i processors (aka, Sandy Bridge) to Apple's class-leading all in one Mac , along with first seen on the new MacBo...
Good Huge 27inch display. 2,560by1,440 (larger than 1080p HD) screen resolution. Highend discrete 3D graphics. Two Thunderbolt ports. Supports two external displays. 802.11a/b/g/n 5GHz WiFi. Wireless keyboard and mouse. No cost optional Magic Trackpad. No b...
Bad Only Thunderbolt input for display (No HDMI in, no mini DisplayPort in). No Bluray. Could use a matte screen. Pricier than other highend allinone desktops.
80%
pcmag.com
Updated:
2014-04-18 01:59:50
The Apple iMac 27-inch (Thunderbolt) ($1,999 list) is the newest top-of-the-line iMac, and it adds second-generation Intel Core i processors (aka, Sandy Bridge) to Apple's class-leading all in one Mac desktops, along with Thunderbolt ports first seen o...
Good Huge 27-inch display. 2,560-by-1,440 (larger than 1080p HD) screen resolution. High-end discrete 3D graphics. Two Thunderbolt ports. Supports two external displays. 802.11a/b/g/n 5GHz Wi-Fi. Wireless keyboard and mouse. No cost optional Magic Trackpad. No bloatware. Includes iLife suite and FaceTime HD. New ambient light sensor. Color calibrated display.
Bad Only Thunderbolt input for display (No HDMI in, no mini DisplayPort in). No Blu-ray. Could use a matte screen. Pricier than other high-end all-in-one desktops.
Bottom line It's pricey, has a huge screen, and is as powerful as an Asgardian thunder god. If you need a graphics PC for your business, the new Apple iMac 27-inch (Thunderbolt) will rival the huge tower workstations currently available. For the rest of us who do...
80%
computershopper.com
Updated:
2014-04-18 01:59:50
Sometimes size really does matter. We lauded the latest version of Apple's 21.5-inch iMac for its improved performance and excellent screen. But after setting up its 27-inch sibling in our labs and spending some quality time mousing around, it...
Good Excellent performance, Beautiful design, Best-in-class LCD...
Bad No Blu-ray drive or HDMI port, Peripherals will require learning curve for Mac newbies...
Bottom line With super-charged components and a best-in-class screen, this top-of-the line iMac provides an excellent platform for digital-graphics-focused users...
90%
g4tv.com
Updated:
2014-08-20 05:44:07
Video Review: The 27-inch iMac is both sleek and stylish with its aluminum design, quad-core processors, FaceTime HD camera and more. Kevin Pereira and Candace Bailey review the features in this all-in-one desktop from Apple, like the LED-backlit displ...
100%
whatdigitalcamera.com
Updated:
2014-08-20 05:44:07
Apple's update of the iMac range brought about some interesting additions, including the Thunderbolt connection and Facetime camera. The most important facets to concentrate on, however, are the improvements to the performance of the iMac. On the model...
Good Fantastically powerful, looks great, Thunderbolt has potential...
Bad Very expensive, few Thunderbolt devices...
Bottom line Such is the performance of the iMac that even those spending the extra would be impressed. The future appearance of Thunderbolt devices means, at the current time, more potential is yet to be realized but if prior models are any evidence the likelihoo...
89%
toptenreviews.com
Updated:
2014-08-20 05:44:08
When thinking about what makes a great home computer, versatility and user friendliness have to be right at the top of the list of requirements. The Apple iMac may just well be the ultimate in both of those categories. Apple, quite rightly, is credited...
Good The Full HD LED backlit screen makes the display stunning with crisp and bright images...
Bad It can be a difficult process to upgrade this home computer.
Bottom line If you are willing to pay the price, the Apple iMac will not disappoint with all the features and options available...
88%
info.abril.com.br
Updated:
2014-05-14 03:54:36
Comparação entre iMac de 27" e iMac de 21,5"O design do novo iMac não mudou. A Apple reservou as novidades do seu computador de mesa para a configuração embutida na parte de trás do enorme LCD com LED de 27 polegadas. Ele traz um processador Core i5 da ge...
Good A maior tela dos tudoemum, resolução acima de 1080p, configuração poderosa, design invejável, duas portas ThunderBolt...
Bad Não tem drive de Bluray, teclado no padrão internacional, ergonomia do mouse poderia ser melhor, ainda não existem muitos equipamentos no mercado que utilizem Thunderbolt, exige adaptadores para utilizar HDMI...
Bottom line O iMac alia uma das melhores configurações dos tudo-em-um com um design primoroso, mas ainda custa caro;...
86%
MacPro.se
Updated:
2014-06-26 05:00:38
Denna artikel är tidigare publicerad i Macpro Magazine.Köp eller prenumerera idag du också!iMac var en gång i tiden folkets dator. En i rakt nedstigande led släkting till gamla Macintosh skulle vara billig, lätt att koppla in och enkel att använda. Dagens...
Bottom line Tillbehören med Thunderbolt-portar låter ännu vänta på sig men för den som ändå vill leka med portarna går det exempelvis att använda iMac:ens skärm som en extern skärm till en annan Mac. Big deal, kan ju tyckas, men det riktigt balla är att iMac:en fortf...
0%
on.se
Updated:
2014-08-20 05:44:07
iMac var en gång i tiden folkets dator. En i rakt nedstigande led släkting till gamla Macintosh skulle vara billig, lätt att koppla in och enkel att använda. Dagens iMac är allt det, om man nöjer sig med det normala. Den maskin vi testat idag är dock l...
0%
prylportalen.se
Updated:
2014-08-20 05:44:07
Ska vi starta utvändigt så har det inte skett särskilt mycket jämfört med den första unibody Imacen i aluminium, som vi kunde packa upp ur boxen 2009. Den 27 tum stora skärmen med inbyggd dator står sig fortfarande väl och smälter snyggt in i alla milj...
0%
macworld.idg.se
Updated:
2014-08-20 05:44:08
iMac 2011 har inga stora överraskningar. Det ser ut som förut sånär som thunderbolt-anslutning och en ny generation snabbare processorer. iMacen är sig lik på många sätt. Det är fortfarande samma enkla dator du plockar upp ur kartongen, ansluter den...
80%
dobreprogramy.pl
Updated:
2014-06-26 05:00:38
W 1998 roku firma Apple zaskoczyła świat prezentując pierwszą generację komputera iMac. Było to urządzenie typu „all-in-one”, w którym komputer został umieszczony w jednej obudowie z monitorem. Co było w nim tak rewolucyjnego? iMac przede wszystkim odbieg...
Good designerski wygląd, solidne materiały i wykonanie, wydajny procesor, pięknie świecący ekran, wysoka rozdzielczość, pojemny dysk twardy, dwa porty Thunderbolt, bezgłośna praca, konstrukcja allinone, myszka i klawiatura w zestawie, preinstalowane oprogramow...
Bad wygórowana cena, umiejscowienie portów, brak możliwości rozbudowy...
90%
komputerswiat.pl
Updated:
2014-08-20 05:44:07
Miałem przyjemność przetestować najwydajniejszego i największego iMaka na rynku. 27-cali z czterordzeniowym procesorem Intel Core i7-2600 3,4 GHz, oraz grafiką AMD Radeon HD 6970M. Powyżej tej konfiguracji, dostaniecie oczywiście jeszcze potężniejszego Al...
Good Znakomita jakość wykonania, ciekawy design, Wydajność platformy sprzętowej, Wysoka ergonomia i prostota pracy, Świetna matryca IPS, Środowisko Mac OS X, Multimedialność, Mysz i klawiatura w zestawie, Interfejs Thunderbolt...
Bad Bardzo wysoka cena, Nie dla graczy, Wszystkie porty z tyłu obudowy, Brak obsługi Bluray, Brak USB 3.0 (jest Thunderbolt), Kontrowersyjna myszka...
Bottom line Dwa tygodnie z iMakiem w formacie XXL były miłym i przyjemnym okresem, nowy iMac oczarował mnie swoimi 27-calami matrycy IPS i niesamowitą wydajnością tego, co Apple zdecydowało się umieścić w środku.Pracuje cicho, a nawet bardzo cicho w porównaniu do kla...
83%
svethardware.cz
Updated:
2014-08-20 05:44:07
Apple se svými produkty a marketingovým modelem vyvolává v počítačovém světě větší vášně než jakákoliv jiná firma. Proti sobě stojí dva tábory někdy i fanatických příznivců a odpůrců, přičemž je tu naštěstí jako vždy ještě třetí strana těch, kterým jso...
Bottom line Apple iMac k nám do redakce dorazil ve velmi slušné konfiguraci, která se mohla pochlubit 27" obrazovkou IPS s vysokým jasem a rozlišením 2560 x 1440, procesorem Core i7-2600 s frekvencí až 3,8 GHz, 4 GB paměti DDR3 (snadno rozšiřitelné pomocí dalších dvo...
0%
mobile01.com
Updated:
2016-11-26 20:31:06
我的目前使用的這台iMac是三年多前就買的20"機種 , 因為硬碟空間已滿且速度略微跟不上我目前使用軟體的速度, 另外,平常工作需要大一點的螢幕處理影像作業, 在今年就有升級的計畫, 2011-06 iMac大改款, 四核心與Thunderbolt 相當吸引人 2011-07 Lion新系統出現 (至今尚未誕生,天啊 ~~) 盤算了一下,7月是個購入iMac最佳的好時機 !! 2011年新款27吋iMac [MoMo桑圖文分享] 1.拿隻iPhone當比例尺,紙箱真的很大 2.包裝真是用心,...
Bottom line 我的目前使用的這台iMac是三年多前就買的20"機種 ,因為硬碟空間已滿且速度略微跟不上我目前使用軟體的速度,另外,平常工作需要大一點的螢幕處理影像作業,在今年就有升級的計畫,2011-06 iMac大改款,四核心與Thunderbolt相當吸引人2011-07 Lion新系統出現 (至今尚未誕生,天啊 ~~)盤算了一下,7月是個購入iMac最佳的好時機 !!2011年新款27吋iMac[MoMo桑圖文分享]1.拿隻iPhone當比例尺,紙箱真的很大2.包裝真是用心,連四隻小熊都有贈送(大誤)3.引領期盼...
0%
chinese.engadget.com
Updated:
2016-11-26 20:31:06
上週降臨的新版 iMac 一如外界預測的採用了 Intel Sandy Bridge 處理器、AMD 顯示晶片、Thunderbolt 等,不過在眾多的規格選擇當中,哪一組最適合大家呢?當然是越便宜的越好,但主站這次則是拿了 27" / 1,999 美元(對照台灣是 65,900 台幣)的版本來測試,其採用時脈 3.1GHz 四核心 Core i5 CPU(可衝到 3.4GHz 四核心 Core i7 CPU)、4GB RAM(DDR3、1333MHz)、1TB 硬碟(SATA、7,200 轉)、螢幕解析...
Bottom line 的部份,老實說小編個人比較好奇 21.5" 的使用狀況,畢竟 27" 要入手(而且還是比較高階的那一款...)對一般人來說有點難度,但如果銀彈充足,27" 的高階款絕對不會讓大家失望。 圖集: 27-inch iMac unboxing and triple-display config Tags: iMac , review...
0%
Show all
Customer service details