location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPhone 8 Plus 14 cm (5.5") Single SIM iOS 13 4G 128 GB Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPhone
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8 Plus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPhone 8 Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MX252PM/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190199293908 show
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 13:58:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPhone 8 Plus 14 cm (5.5") Single SIM iOS 13 4G 128 GB Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 14 cm (5.5") 1920 x 1080 pixels
  • - Apple A11
  • - 128 GB
  • - 4G Single SIM NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 5.0 Near Field Communication (NFC)
  • - Dual camera 12 MP 12 MP
  • - Lithium-Ion (Li-Ion) Wireless charging
  • - iOS 13
Long product name Apple iPhone 8 Plus 14 cm (5.5") Single SIM iOS 13 4G 128 GB Silver :
The long product name of Apple iPhone 8 Plus 14 cm (5.5") Single SIM iOS 13 4G 128 GB Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPhone 8 Plus, 13.97 cm (5.5") IPS, 1920 x 1080, A11 Bionic + M11, 128GB, 802.11ac, Bluetooth 5.0, 2x 12MP, 7MP, IP67, iOS 13
More>>>
Short summary description Apple iPhone 8 Plus 14 cm (5.5") Single SIM iOS 13 4G 128 GB Silver:
This short summary of the Apple iPhone 8 Plus 14 cm (5.5") Single SIM iOS 13 4G 128 GB Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPhone 8 Plus, 14 cm (5.5"), 1920 x 1080 pixels, 128 GB, 12 MP, iOS 13, Silver

Long summary description Apple iPhone 8 Plus 14 cm (5.5") Single SIM iOS 13 4G 128 GB Silver:
This is an auto-generated long summary of Apple iPhone 8 Plus 14 cm (5.5") Single SIM iOS 13 4G 128 GB Silver based on the first three specs of the first five spec groups.

Apple iPhone 8 Plus. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor family: Apple, Processor model: A11. Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Single SIM. Operating system installed: iOS 13. Product colour: Silver. Weight: 202 g

Brand Image Product code Product Stock Price from
Apple

Apple iPhone 8 Plus 14 cm (5.5") Single SIM iOS 11 4G 64 GB Gold
(show image)
MQ8N2ZD/A iPhone 8 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 8 Plus 14 cm (5.5") Single SIM iOS 11 4G 256 GB Silver
(show image)
MQ8Q2ZD/A iPhone 8 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 8 11.9 cm (4.7") Single SIM iOS 11 4G 64 GB Grey
(show image)
MQ6G2ZD/A iPhone 8 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 8 11.9 cm (4.7") Single SIM iOS 11 4G 256 GB Gold
(show image)
MQ7E2ZD/A iPhone 8 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 8 11.9 cm (4.7") Single SIM iOS 11 4G 64 GB Gold
(show image)
MQ6J2ZD/A iPhone 8 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 8 11.9 cm (4.7") Single SIM iOS 11 4G 64 GB Silver
(show image)
MQ6H2ZD/A iPhone 8 0.00
(excl. VAT)
0 (incl. VAT)