Apple logo

Apple iPad Air 5G Apple M TD-LTE & FDD-LTE 128 GB 27.9 cm (11") 8 GB Wi-Fi 6E (802.11ax) iPadOS 17 Blue

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3450
Info modified on:
21 Aug 2024, 15:14:22
Bullet Points Apple iPad Air 5G Apple M TD-LTE & FDD-LTE 128 GB 27.9 cm (11") 8 GB Wi-Fi 6E (802.11ax) iPadOS 17 Blue:
  • - The redesigned iPad Air. Two portable sizes. M2 chip
  • - Landscape front camera. Beautiful new colors
  • - Now available in an 11‑inch or all‑new 13‑inch model with stunning Liquid Retina display
  • - Apple M2 chip. Incredible performance. Blazing‑fast graphics. Powerful AI capabilities
  • - All-new Apple Pencil Pro. New features for next‑level creativity
  • - iPadOS and amazing apps let you get things done in magical, intuitive ways
Long product name Apple iPad Air 5G Apple M TD-LTE & FDD-LTE 128 GB 27.9 cm (11") 8 GB Wi-Fi 6E (802.11ax) iPadOS 17 Blue:

iPad Air, 11", LED, 2360 x 1640, Apple M2, 128GB, Wi-Fi 6E, Bluetooth 5.3, 5G, Touch ID, 12MP + 12MP, iPadOS 17

Short summary description Apple iPad Air 5G Apple M TD-LTE & FDD-LTE 128 GB 27.9 cm (11") 8 GB Wi-Fi 6E (802.11ax) iPadOS 17 Blue:

Apple iPad Air, 27.9 cm (11"), 2360 x 1640 pixels, 128 GB, 8 GB, iPadOS 17, Blue

Long summary description Apple iPad Air 5G Apple M TD-LTE & FDD-LTE 128 GB 27.9 cm (11") 8 GB Wi-Fi 6E (802.11ax) iPadOS 17 Blue:

Apple iPad Air. Display diagonal: 27.9 cm (11"), Display resolution: 2360 x 1640 pixels. Internal storage capacity: 128 GB. Processor family: Apple M, Processor model: M2. Internal memory: 8 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera, Front camera resolution (numeric): 12 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6E (802.11ax). Weight: 462 g. Operating system installed: iPadOS 17. Product colour: Blue

Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.