Apple logo

Apple iPad Pro 4G LTE 64 GB 32.8 cm (12.9") Wi-Fi 5 (802.11ac) iOS 10 Gold

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21772
Info modified on:
14 Mar 2024, 19:04:57
Long product name Apple iPad Pro 4G LTE 64 GB 32.8 cm (12.9") Wi-Fi 5 (802.11ac) iOS 10 Gold:

iPad Pro Wi‑Fi + Cellular, 12.9", 2732x2048, A10X + M10, 64GB, LTE, 802.11ac, Bluetooth, 12MP + 7MP, Smart Connector, iOS 10

Short summary description Apple iPad Pro 4G LTE 64 GB 32.8 cm (12.9") Wi-Fi 5 (802.11ac) iOS 10 Gold:

Apple iPad Pro, 32.8 cm (12.9"), 2732 x 2048 pixels, 64 GB, iOS 10, 692 g, Gold

Long summary description Apple iPad Pro 4G LTE 64 GB 32.8 cm (12.9") Wi-Fi 5 (802.11ac) iOS 10 Gold:

Apple iPad Pro. Display diagonal: 32.8 cm (12.9"), Display resolution: 2732 x 2048 pixels. Internal storage capacity: 64 GB. Processor family: Apple, Processor model: A10X. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera, Front camera resolution (numeric): 7 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Weight: 692 g. Operating system installed: iOS 10. Product colour: Gold

Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.