Apple logo

Apple iPhone X 14.7 cm (5.8") Single SIM iOS 11 4G 256 GB Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24284
Info modified on:
27 Feb 2024, 14:30:56
Long product name Apple iPhone X 14.7 cm (5.8") Single SIM iOS 11 4G 256 GB Grey:

iPhone X, 5.8" OLED, 2436x1125, A11 Bionic + M11, 256GB, 802.11ac, Bluetooth 5.0, NFC, 2x 12MP, 7MP, Face ID, IP67, iOS 11

Short summary description Apple iPhone X 14.7 cm (5.8") Single SIM iOS 11 4G 256 GB Grey:

Apple iPhone X, 14.7 cm (5.8"), 2436 x 1125 pixels, 256 GB, 12 MP, iOS 11, Grey

Long summary description Apple iPhone X 14.7 cm (5.8") Single SIM iOS 11 4G 256 GB Grey:

Apple iPhone X. Display diagonal: 14.7 cm (5.8"), Display resolution: 2436 x 1125 pixels. Processor family: Apple, Processor model: A11. Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Single SIM. Operating system installed: iOS 11. Product colour: Grey. Weight: 174 g

Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.