Apple logo

Apple Thunderbolt 3 (USB‑C) Cable (0.8 m)

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47537
Info modified on:
08 Jul 2024, 14:20:55
Bullet Points Apple Thunderbolt 3 (USB‑C) Cable (0.8 m):
  • - Transfer data at up to 40 Gb/s
  • - USB 3.1 Gen 2 data transfer up to 10 Gb/s
  • - DisplayPort video output (HBR3)
  • - Connect to Thunderbolt 3– or USB-C–enabled devices and displays
  • - Up to 100W Power Delivery
  • - Etched Thunderbolt logo helps it stand out from other cables
  • - Daisy-chain up to six Thunderbolt 3 devices
Long product name Apple Thunderbolt 3 (USB‑C) Cable (0.8 m):

Thunderbolt 3 (USB‑C), 40 Gbit/s, 0.8 m

Short summary description Apple Thunderbolt 3 (USB‑C) Cable (0.8 m):

Apple Thunderbolt 3 (USB‑C) Cable (0.8 m), 0.8 m, USB C, USB C, USB 3.2 Gen 2 (3.1 Gen 2), 40 Gbit/s, White

Long summary description Apple Thunderbolt 3 (USB‑C) Cable (0.8 m):

Apple Thunderbolt 3 (USB‑C) Cable (0.8 m). Cable length: 0.8 m. Connector 1: USB C, Connector 2: USB C, USB version: USB 3.2 Gen 2 (3.1 Gen 2), Maximum data transfer rate: 40 Gbit/s, Product colour: White

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.