Apple logo

Apple iPhone 6 11.9 cm (4.7") Single SIM iOS 8 4G 1 GB 32 GB Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19889
Info modified on:
14 Mar 2024, 19:49:48
Long product name Apple iPhone 6 11.9 cm (4.7") Single SIM iOS 8 4G 1 GB 32 GB Gold:

iPhone 6, 11.938 cm (4.7 ") , 1334 x 750, A8 + M8, 32GB, 802.11ac, Bluetooth, A-GPS, GLONASS, 8MP + 1.2MP, iOS 8

Short summary description Apple iPhone 6 11.9 cm (4.7") Single SIM iOS 8 4G 1 GB 32 GB Gold:

Apple iPhone 6, 11.9 cm (4.7"), 1 GB, 32 GB, 8 MP, iOS 8, Gold

Long summary description Apple iPhone 6 11.9 cm (4.7") Single SIM iOS 8 4G 1 GB 32 GB Gold:

Apple iPhone 6. Display diagonal: 11.9 cm (4.7"), Display resolution: 1334 x 750 pixels. Processor frequency: 1.4 GHz, Processor family: Apple, Processor model: A8. RAM capacity: 1 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 8. Product colour: Gold. Weight: 129 g

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.