Apple logo

Apple MacBook Pro Intel® Core™ i5 Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) macOS Sierra Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14338
Info modified on:
14 Mar 2024, 19:03:10
Long product name Apple MacBook Pro Intel® Core™ i5 Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) macOS Sierra Grey:

33.782 cm (13.3 ") IPS 2560x1600, 2.3GHz dual-core Intel Core i5, 128GB SSD, 8GB LPDDR3, Intel Iris Plus Graphics 640, 802.11ac, Bluetooth 4.2, 720p FaceTime HD, Force Touch, OS X Sierra

Short summary description Apple MacBook Pro Intel® Core™ i5 Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) macOS Sierra Grey:

Apple MacBook Pro , Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3"), 2560 x 1600 pixels, 8 GB, 128 GB

Long summary description Apple MacBook Pro Intel® Core™ i5 Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) macOS Sierra Grey:

Apple MacBook Pro . Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 2560 x 1600 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® Iris™ Plus Graphics 640. Operating system installed: macOS Sierra. Product colour: Grey. Weight: 1.37 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.