location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPhone 14 15.5 cm (6.1") Dual SIM iOS 16 5G 256 GB Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPhone
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPhone 14
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MPWA3PX/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194253410454 show
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 17:51:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPhone 14 15.5 cm (6.1") Dual SIM iOS 16 5G 256 GB Purple
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Our longest battery life ever
  • - Emergency SOS via satellite
  • - A huge leap in low‑light photos
  • - Big and bigger
Long product name Apple iPhone 14 15.5 cm (6.1") Dual SIM iOS 16 5G 256 GB Purple :
The long product name of Apple iPhone 14 15.5 cm (6.1") Dual SIM iOS 16 5G 256 GB Purple. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPhone 14, 6.1" OLED, 2532 x 1170, A15 Bionic, 256GB, Wi‑Fi 6 (802.11ax), Bluetooth 5.3, NFC, 12MP Ultra Wide + 12MP, 12MP TrueDepth, Face ID, IP68, iOS 16
More>>>
Short summary description Apple iPhone 14 15.5 cm (6.1") Dual SIM iOS 16 5G 256 GB Purple:
This short summary of the Apple iPhone 14 15.5 cm (6.1") Dual SIM iOS 16 5G 256 GB Purple data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPhone 14, 15.5 cm (6.1"), 2532 x 1170 pixels, 256 GB, 12 MP, iOS 16, Purple

Long summary description Apple iPhone 14 15.5 cm (6.1") Dual SIM iOS 16 5G 256 GB Purple:
This is an auto-generated long summary of Apple iPhone 14 15.5 cm (6.1") Dual SIM iOS 16 5G 256 GB Purple based on the first three specs of the first five spec groups.

Apple iPhone 14. Display diagonal: 15.5 cm (6.1"), Display resolution: 2532 x 1170 pixels. Processor family: Apple, Processor model: A15. Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: iOS 16. Product colour: Purple. Weight: 172 g

Your photo. Your font. Your widgets. Your iPhone.
Your photo. Your font. Your widgets. Your iPhone.

iOS 16 lets you customize your Lock Screen in fun new ways. Layer a photo to make it pop. Track your Activity rings. And see live updates from your favorite apps.

Peace of mind when you’re off the grid.
Peace of mind when you’re off the grid.

If you don’t have cell service or Wi‑Fi, iPhone lets you text emergency services over satellite.

How on earth do you communicate via satellite?
How on earth do you communicate via satellite?

Satellites are moving targets with low bandwidth. It can take minutes for messages to get through. Since every second counts, iPhone front-loads a few questions to assess your situation — just tap to respond. Then it shows you where to point to connect to a satellite.

Once connected, iPhone automatically sends your answers, location, Medical ID (if set up), and battery level to a dispatcher.

Let friends know how remote you go.
Let friends know how remote you go.

If you’re on an adventure without cell service, you can now use Find My to share your location via satellite so friends and family know where you are.

Crash Detection calls for help when you can’t.
Crash Detection calls for help when you can’t.

iPhone 14 can detect a severe car crash, then call 911 and notify your emergency contacts.

21% more screen.  Now that’s big.
21% more screen. Now that’s big.

iPhone 14 Plus has a supersized Super Retina XDR display.

More detailed details. More colorful colors. More epic pics.
More detailed details. More colorful colors. More epic pics.

A new Main camera and improved image processing let you capture even more sensational shots in all kinds of light — especially low light.

A new Main camera features a bigger sensor and a larger aperture that let in 49 percent more light.
Tap the shutter and the new Photonic Engine goes beyond what the camera alone can do. It merges the best pixels from multiple exposures at an earlier stage than ever before. This preserves much more image data to deliver brighter, more lifelike colors and beautifully detailed textures in even lower light.

Choose the Ultra Wide camera to capture unique perspectives and way more of a scene.

Night mode automatically kicks in for especially dark scenes so you get brighter, sharper photos.

Smart HDR 4 recognizes up to four people in your shot and automatically refines contrast, lighting, and skin tone for each one.

Portrait mode puts the focus on your subject by artfully blurring the background — and now the foreground, too.

Want to take your photos even further?
iPhone 14 Pro has a 48MP Main camera that delivers mind‑blowing detail. It also has a Telephoto camera so you can shoot beautiful close‑ups from far away.

Go steady.
Go steady.

Whether you’re filming while hiking up a rocky trail or chasing your kids through the park, try Action mode for smooth handheld videos.

Home movies that look like Hollywd movies.
Home movies that look like Hollywd movies.

Cinematic mode automatically shifts focus to the most important subject in a scene, just like filmmakers do. And now you can record in 4K at 24 fps — the same frame rate you see in the movies.

Selfies you’ll flip over.
Selfies you’ll flip over.

Snap your sharpest, most colorful close-ups and group shots, thanks to a new TrueDepth front camera with autofocus and a larger aperture.

On the count of three, say “we.” Now that the TrueDepth camera can automatically focus on multiple subjects at once, all your selfies — from stunning close‑ups to group shots — look their sharpest.

And the larger aperture lets in lots more light, capturing brighter color and finer detail in low-light scenes.

38% better light‑gathering performance for more detail and less noise in photos and videos.

A15 Bionic. Fast that lasts.
A15 Bionic. Fast that lasts.

iPhone 14 has the same superspeedy chip that’s in iPhone 13 Pro.

A15 Bionic, with a 5‑core GPU, powers all the latest features and makes graphically intense games and AR apps feel ultrafluid.

An updated internal design delivers better thermal efficiency, so you can stay in the action longer.

So long, SIM tray.
So long, SIM tray.

eSIM makes things simple. You can activate your new iPhone or add carriers digitally, so you’re calling and texting in no time.

And unlike a physical card, eSIM can’t be removed if your iPhone is lost or stolen.