Apple logo

Apple iPad 256 GB 27.7 cm (10.9") Wi-Fi 6 (802.11ax) iPadOS 16 Pink

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55407
Info modified on:
13 Mar 2024, 15:01:06
Long product name Apple iPad 256 GB 27.7 cm (10.9") Wi-Fi 6 (802.11ax) iPadOS 16 Pink:

iPad 10.9", LED, 2360 x 1640, A14 Bionic, 256GB, 802.11ax Wi-Fi 6, Bluetooth 5.2, Touch ID, 12MP + 12MP, iPadOS

Short summary description Apple iPad 256 GB 27.7 cm (10.9") Wi-Fi 6 (802.11ax) iPadOS 16 Pink:

Apple iPad , 27.7 cm (10.9"), 2360 x 1640 pixels, 256 GB, iPadOS 16, 477 g, Pink

Long summary description Apple iPad 256 GB 27.7 cm (10.9") Wi-Fi 6 (802.11ax) iPadOS 16 Pink:

Apple iPad . Display diagonal: 27.7 cm (10.9"), Display resolution: 2360 x 1640 pixels, Display technology: LED. Internal storage capacity: 256 GB. Processor family: Apple, Processor model: A14. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera, Front camera resolution (numeric): 12 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Weight: 477 g. Operating system installed: iPadOS 16. Product colour: Pink

Reasons to buy
Video
Specs
Recommended products
Distributors
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.