location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Pro M2 13.3in Silver 256GB 8GB - w/ 4 Years Warranty

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
(M2, 2022)
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook Pro M2 13.3in Silver 256GB 8GB - w/ 4 Years Warranty
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MNEP3B/A-4YR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 17:20:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MacBook Pro M2 13.3in Silver 256GB 8GB - w/ 4 Years Warranty
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Apple M M2
  • - 33.8 cm (13.3") 2560 x 1600 pixels IPS LED backlight
  • - 8 GB
  • - 256 GB SSD
  • - Apple GPU
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Lithium Polymer (LiPo) 58.2 Wh 67 W
  • - macOS Monterey
Warranty: 1 year manufacturer's warranty + 3 years additional XMA
Long product name Apple MacBook Pro M2 13.3in Silver 256GB 8GB - w/ 4 Years Warranty :
The long product name of Apple MacBook Pro M2 13.3in Silver 256GB 8GB - w/ 4 Years Warranty. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MacBook Pro, 13.3" IPS, 2560 x 1600, 500 cd/m², 8-core Apple M2 chip, 8GB/256GB SSD, 10-core GPU, Thunderbolt/USB 4 x 2, Wi-Fi 6, Bluetooth 5.0, macOS, w/ 4 Years Warranty
More>>>
Short summary description Apple MacBook Pro M2 13.3in Silver 256GB 8GB - w/ 4 Years Warranty:
This short summary of the Apple MacBook Pro M2 13.3in Silver 256GB 8GB - w/ 4 Years Warranty data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Pro M2 13.3in Silver 256GB 8GB - w/ 4 Years Warranty, Apple M, 33.8 cm (13.3"), 2560 x 1600 pixels, 8 GB, 256 GB, macOS Monterey

Long summary description Apple MacBook Pro M2 13.3in Silver 256GB 8GB - w/ 4 Years Warranty:
This is an auto-generated long summary of Apple MacBook Pro M2 13.3in Silver 256GB 8GB - w/ 4 Years Warranty based on the first three specs of the first five spec groups.

Apple MacBook Pro M2 13.3in Silver 256GB 8GB - w/ 4 Years Warranty. Product type: Laptop, Form factor: Clamshell. Processor family: Apple M, Processor model: M2. Display diagonal: 33.8 cm (13.3"), Display resolution: 2560 x 1600 pixels. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Apple GPU. Operating system installed: macOS Monterey. Product colour: Silver. Weight: 1.4 kg

Level up.
Level up.

The M2 chip begins the next generation of Apple silicon, with even more of the speed and power efficiency introduced by M1. So you can rip through workflows with a more powerful 8-core CPU. Create stunning graphics with a lightning‑fast 10‑core GPU. Work with more streams of 4K and 8K ProRes video with the high-performance media engine. And do it all at once with up to 24GB of faster unified memory.

Thermal efficiency
Thermal efficiency

Active cooling sustains blazing‑fast performance. Thanks to its advanced thermal system and the efficiency of Apple silicon, MacBook Pro can sustain pro levels of performance, so you can run CPU‑ and GPU‑intensive tasks for hours on end.

Performs well with others.
Performs well with others.

macOS and M2 work together to bring more speed and responsiveness to all your go‑to apps — including Microsoft 365 and your favorite iOS apps. Over 10,000 apps and plug‑ins are already optimized for Apple silicon. And Rosetta 2 seamlessly translates apps designed for Intel processors for use on your MacBook Pro.

A portable editing bay.
A portable editing bay.

The high-performance media engine on M2 supports ProRes encode and decode. So you can play and edit up to 11 streams of 4K ProRes video and up to 2 streams of 8K ProRes video — including 4K ProRes video shot on iPhone 13 Pro.12 And convert projects to ProRes up to 3x faster than before.13

Retina display See the better picture.
Retina display See the better picture.

With the brilliant Retina display, images take on an incredible level of detail and realism. Text is sharp and clear. Bright LED backlighting delivers deep blacks and bright whites. P3 wide color brings even more vibrant greens and reds than sRGB. And MacBook Pro features True Tone technology, so the white balance automatically adjusts to match the color temperature of the light around you — for a more natural viewing experience.

Camera and mics Be seen. Be heard.
Camera and mics Be seen. Be heard.

Thanks to M2, the FaceTime HD camera takes full advantage of our latest image signal processor — so you’ll look great in video calls. And whether you’re running a meeting, hosting a podcast, or connecting with friends and family, studio-quality mics will make sure everyone hears you loud and clear.

FaceTime HD camera
FaceTime HD camera

The M2 chip even helps you look your best. Advanced noise reduction makes dark areas sharper. And face detection uses the Neural Engine to better adjust white balance and exposure levels for even more natural‑looking skin tones.

Three-mic array
Three-mic array

Studio quality. Without the studio. An improved signal‑to‑noise ratio rivals that of professional‑grade microphones.

Magic Keyboard Just your type.
Magic Keyboard Just your type.

Magic Keyboard delivers a comfortable, quiet, and responsive typing experience. The Touch Bar puts the commands you need most right where you need them, saving time and keystrokes. And Touch ID provides fast, easy authentication for secure logins and purchases.

Touch Bar
Touch Bar

Shortcuts to success. Do all kinds of things quicker with handy shortcuts and features — like your favorite emoji, preferred languages, and easier access to Siri.

Touch ID
Touch ID

A touch on the sensor instantly unlocks your Mac, and a press locks it. Use your fingerprint to rent movies, buy apps, or access things like locked documents or system settings without having to reenter your password. And when you shop online with Apple Pay, Touch ID automatically fills in your shipping and billing information without sharing your card details.