Apple logo

Apple iPhone 7 11.9 cm (4.7") Single SIM iOS 10 4G 2 GB 256 GB 1960 mAh Gold

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29614
Info modified on:
27 Feb 2024, 13:58:50
Long product name Apple iPhone 7 11.9 cm (4.7") Single SIM iOS 10 4G 2 GB 256 GB 1960 mAh Gold:

11.938 cm (4.7 ") , 1334 x 750, Retina HD, A10 + M10, 256GB, Touch ID, 802.11ac, Bluetooth 4.2, NFC, 12MP + 7MP, iOS 10

Short summary description Apple iPhone 7 11.9 cm (4.7") Single SIM iOS 10 4G 2 GB 256 GB 1960 mAh Gold:

Apple iPhone 7, 11.9 cm (4.7"), 2 GB, 256 GB, 12 MP, iOS 10, Gold

Long summary description Apple iPhone 7 11.9 cm (4.7") Single SIM iOS 10 4G 2 GB 256 GB 1960 mAh Gold:

Apple iPhone 7. Display diagonal: 11.9 cm (4.7"), Display resolution: 1334 x 750 pixels. Processor family: Apple, Processor model: A10. RAM capacity: 2 GB, RAM type: LPDDR4, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 10. Battery capacity: 1960 mAh. Product colour: Gold. Weight: 138 g

Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.