location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPhone 7 Smart Battery Case - Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPhone 7 Smart Battery Case - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MN002ZM/A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190198007681 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2021 18:17:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPhone 7 Smart Battery Case - Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Skin case 11.9 cm (4.7") Apple
  • - Microfibre, Silicone
  • - Black
  • - Built-in battery
Long product name Apple iPhone 7 Smart Battery Case - Black :
The long product name of Apple iPhone 7 Smart Battery Case - Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPhone 7 Smart Battery Case - Black
More>>>
Short summary description Apple iPhone 7 Smart Battery Case - Black:
This short summary of the Apple iPhone 7 Smart Battery Case - Black data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPhone 7 Smart Battery Case - Black, Skin case, Apple, iPhone 7, 11.9 cm (4.7"), Black

Long summary description Apple iPhone 7 Smart Battery Case - Black:
This is an auto-generated long summary of Apple iPhone 7 Smart Battery Case - Black based on the first three specs of the first five spec groups.

Apple iPhone 7 Smart Battery Case - Black. Case type: Skin case, Brand compatibility: Apple, Compatibility: iPhone 7, Maximum screen size: 11.9 cm (4.7"), Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 13:20:36
Uk has collected 6 expert reviews for Apple iPhone 7 Smart Battery Case - Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techadvisor.co.uk
Updated:
2020-01-01 13:20:36
While Apple has improved the iPhone 7's battery life, you can expect it to fade quickly through the day if you're anything like the average iPhone power user. You need to boost that battery at least once during the day, and you're likely not to be close t...
90%
macworld.co.uk
Updated:
2020-01-01 13:20:36
While the iPhone 7 design isn't that different to the older iPhone 6 or 6s it is sufficiently changed that you'll likely need a new case for your new phone, and that includes battery cases for the iPhone 7.The iPhone 7 is the same size 138.3 x 67.1 x 7.1m...
Good Decent battery life, robust protection, easy fit, automatic power management...
Bad Odd bulge design, not cheap...
Bottom line If you don't mind the bulging humpback design (for the record it doesn't really bother me) then Apple's own Smart Battery Case for iPhone 7 offers decent extra battery life, robust knock and drop protection and intelligent power management features that w...
80%
pcmag.com
Updated:
2020-01-01 13:20:36
Apple's $99 Smart Battery Case for the iPhone 7 looks similar to the iPhone 6/6s model that came before it, but features a decent bump in battery capacity (to 2,365mAh) and altered port cutouts. It remains a unique-looking case with a pleasant, grippy fee...
Good Comfortable, grippy build, Lightning port for syncing and wired headphones, On-screen battery indicator...
Bad Not a ton of battery capacity for the price, No power button...
Bottom line Apple's Smart Battery Case for the iPhone 7 has a pleasant, grippy feel, a Lightning port, and an on-screen battery indicator, but you don't get a lot extra juice for the price...
70%
tomsguide.com
Updated:
2020-01-01 13:20:36
The iPhone 7 and iPhone 7 Plus are both strong phones, but they’re not quite complete. While you can dunk them, you shouldn’t really drop them, so you’ll need a good case. And because they don’t come with a headphone jack, these handsets are begging for w...
0%
Brand Image Product code Product Stock Price from
Apple

Apple MN012LL/A mobile phone case 11.9 cm (4.7") Skin case White
(show image)
MN012LL/A MN012LL/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 7 Smart Battery Case - White
(show image)
MN012ZM/A iPhone 7 Smart Battery Case - White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)