location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPhone SE 11.9 cm (4.7") Dual SIM iOS 15 5G 128 GB White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPhone
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
SE (3rd generation)
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPhone SE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MMXK3PM/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194253014249 show
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2024 10:43:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPhone SE 11.9 cm (4.7") Dual SIM iOS 15 5G 128 GB White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The A15 Bionic chip for up to 1.2x faster graphics than A13 Bionic
  • - A battery that delivers up to 2 more hours video playback
  • - 5G for faster streaming, multiplayer gaming, and downloads with less lag
  • - Photographic Styles to lock in the Tone and Warmth settings you love
  • - The toughest glass in a smartphone — front and back
Long product name Apple iPhone SE 11.9 cm (4.7") Dual SIM iOS 15 5G 128 GB White :
The long product name of Apple iPhone SE 11.9 cm (4.7") Dual SIM iOS 15 5G 128 GB White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPhone SE, 4.7" LCD, 1334 x 750, 326ppi, 128GB, A15 Bionic, LTE, 802.11ax, Bluetooth 5.0, NFC, 12MP + 7MP, IP67, iOS 15
More>>>
Short summary description Apple iPhone SE 11.9 cm (4.7") Dual SIM iOS 15 5G 128 GB White:
This short summary of the Apple iPhone SE 11.9 cm (4.7") Dual SIM iOS 15 5G 128 GB White data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPhone SE, 11.9 cm (4.7"), 1334 x 750 pixels, 128 GB, 12 MP, iOS 15, White

Long summary description Apple iPhone SE 11.9 cm (4.7") Dual SIM iOS 15 5G 128 GB White:
This is an auto-generated long summary of Apple iPhone SE 11.9 cm (4.7") Dual SIM iOS 15 5G 128 GB White based on the first three specs of the first five spec groups.

Apple iPhone SE. Display diagonal: 11.9 cm (4.7"), Display resolution: 1334 x 750 pixels. Processor family: Apple, Processor model: A15. Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: iOS 15. Product colour: White. Weight: 144 g

Cool with spills.
Cool with spills.

Thanks to incredible water resistance.
iPhone SE shrugs off spills from common liquids such as water, soda, coffee, tea, and juice. And it’s certainly not bothered by a little dust, either.

A camera you’ll instantly click with.
A camera you’ll instantly click with.

The A15 Bionic chip does all kinds of computations behind the scenes to make your photos look great.

Smart HDR 4
Smart HDR 4

Automatically refines the contrast, lighting, and skin tones for up to four people — so everyone looks their best.

Deep Fusion
Deep Fusion

And in mid to low light, Deep Fusion studies multiple exposures pixel by pixel to capture the subtlest details, textures, and patterns in your final shot.

Low-light scenes. Just-right videos.
Low-light scenes. Just-right videos.

Go ahead, keep the camera rolling. The enhanced video on iPhone SE picks up an incredible amount of detail — including contours, shadows, and highlights — even when the sun goes down.

Touch ID. The Home button you know and love.
Touch ID. The Home button you know and love.

Touch ID is a fast, simple, and secure way to unlock your phone and sign in to apps. You can even use it with Apple Pay to do things like shop online or grab groceries at the store — all without reaching for your card.

iOS 15. Powerful features for you and future you.
iOS 15. Powerful features for you and future you.

Share movies, music, or whatever’s on your screen right in FaceTime. Tap text in an image to quickly send email, make calls, or get directions. And with ongoing feature and security updates, iPhone keeps getting even better — so it feels new again and again.

Country Distributor
Lithuania 1 distributor(s)