Apple logo

Apple iPhone 6s Plus 128GB - Rose Gold

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45796
Info modified on:
14 Mar 2024, 18:42:41
Long product name Apple iPhone 6s Plus 128GB - Rose Gold:

13.97 cm (5.5 ") , 1920 x 1080, 3D Touch, A9 + M9, 128GB, Touch ID, 802.11ac, Bluetooth, NFC, 12MP + 5MP, iOS 9

Short summary description Apple iPhone 6s Plus 128GB - Rose Gold:

Apple iPhone 6s Plus 128GB - Rose Gold, 14 cm (5.5"), 1920 x 1080 pixels, 128 GB, 12 MP, iOS 10, Pink gold

Long summary description Apple iPhone 6s Plus 128GB - Rose Gold:

Apple iPhone 6s Plus 128GB - Rose Gold. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor family: Apple, Processor model: A9. Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 10. Product colour: Pink gold. Weight: 192 g

Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.