Apple logo

Apple iPad mini 4 7.9in Wi-Fi 128GB - Silver

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54991
Info modified on:
14 Mar 2024, 19:44:30
Long product name Apple iPad mini 4 7.9in Wi-Fi 128GB - Silver:

iPad mini 4, Wi-Fi, 7.9", 2048 x 1536, A8 + M8, 128GB, 802.11a/b/g/n/ac, Bluetooth, Touch ID, 8MP + 1.2MP, iOS 9

Short summary description Apple iPad mini 4 7.9in Wi-Fi 128GB - Silver:

Apple iPad mini 4 7.9in Wi-Fi 128GB - Silver, 20.1 cm (7.9"), 2048 x 1536 pixels, 128 GB, iOS, 298.8 g, Silver

Long summary description Apple iPad mini 4 7.9in Wi-Fi 128GB - Silver:

Apple iPad mini 4 7.9in Wi-Fi 128GB - Silver. Display diagonal: 20.1 cm (7.9"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 128 GB. Processor family: Apple, Processor model: A8. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 298.8 g. Operating system installed: iOS. Product colour: Silver

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.