Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 32 GB
- - Wi-Fi Ethernet LAN Bluetooth 4.0
- - HDMI 1.4
- - H.264, M4V, MP4, MPEG4
- - AAC, AIFF, HE-AAC, MP3, WAV
- - GIF, JPG, TIF
- - Black
Long product name Apple TV 32GB Black Wi-Fi Ethernet LAN
:
A8, 32GB, Bluetooth 4.0, HDMI, Fast Ethernet, 802.11ac, IR, USB, 425 g
The long product name of Apple TV 32GB Black Wi-Fi Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
A8, 32GB, Bluetooth 4.0, HDMI, Fast Ethernet, 802.11ac, IR, USB, 425 g
More>>>
Short summary description Apple TV 32GB Black Wi-Fi Ethernet LAN:
This short summary of the Apple TV 32GB Black Wi-Fi Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.
Apple TV 32GB, A8, 32 GB, H.264, M4V, MP4, MPEG4, AAC, AIFF, HE-AAC, MP3, WAV, GIF, JPG, TIF, Wi-Fi 5 (802.11ac)
Long summary description Apple TV 32GB Black Wi-Fi Ethernet LAN:
This is an auto-generated long summary of Apple TV 32GB Black Wi-Fi Ethernet LAN based on the first three specs of the first five spec groups.
Apple TV 32GB. Processor model: A8. Internal storage capacity: 32 GB. Video formats supported: H.264, M4V, MP4, MPEG4, Audio formats supported: AAC, AIFF, HE-AAC, MP3, WAV, Image formats supported: GIF, JPG, TIF. Wi-Fi standards: Wi-Fi 5 (802.11ac), Ethernet LAN data rates: 10,100 Mbit/s. Product colour: Black