Apple MacBook Pro Intel® Core™ i5 i5-5287U Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 256 GB Flash macOS Sierra Silver
ENERGY STAR® is the government-backed symbol for energy efficiency, providing simple, credible, and unbiased information that consumers and businesses rely on to make well-informed decisions. ENERGY STAR is the simple choice for energy efficiency, making it easy for consumers and businesses to purchase products that save them money and protect the environment.
Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.
The 5th generation Intel® Core™ processor delivers a dramatic boost in graphics and CPU performance, driving Internet of Things (IoT) innovation while maintaining compatibility with previous generations. These processors are engineered to drive high capability and value into IoT usage models by enabling high-quality user experiences with devices that are small, efficient, manageable, and secure.
The Electronic Product Environmental Assessment Tool (EPEAT) is a global ecolabel for the IT sector. The EPEAT program provides independent verification of manufacturers’ claims and the EPEAT online Registry lists sustainable products from a broader range of manufacturers than any comparable ecolabel. National governments, including the United States, and thousands of private and public institutional purchasers around the world use EPEAT as part of their sustainable procurement decisions. EPEAT helps purchasers, manufacturers, resellers, and others buy and sell environmentally preferable electronic products. EPEAT-registered products must meet environmental performance criteria that address: materials selection, supply chain greenhouse gas emissions reduction, design for circularity and product longevity, energy conservation, end-of-life management and corporate performance. Bronze-rated products meet all of the required criteria in their category. Silver-rated products meet all of the required criteria and at least 50% of the optional criteria, while Gold-rated products meet all of the required criteria and at least 75% of the optional criteria.
Bullet Points Apple MacBook Pro Intel® Core™ i5 i5-5287U Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 256 GB Flash macOS Sierra Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Laptop Clamshell Silver
- - Intel® Core™ i5 i5-5287U 2.9 GHz
- - 33.8 cm (13.3") 2560 x 1600 pixels IPS LED backlight Gloss 1.60:1
- - 8 GB LPDDR3-SDRAM 1866 MHz
- - 256 GB Flash
- - Intel® Iris™ Graphics 6100
- - Bluetooth 4.0
- - Lithium Polymer (LiPo) 74.9 Wh 10 h 60 W
- - macOS Sierra
Long product name Apple MacBook Pro Intel® Core™ i5 i5-5287U Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 256 GB Flash macOS Sierra Silver
:
The long product name of Apple MacBook Pro Intel® Core™ i5 i5-5287U Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 256 GB Flash macOS Sierra Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
13.3" IPS Retina 2560 x 1600, Intel Core i5 2.9GHz, 8GB LPDDR3, 256GB Flash, Intel Iris Graphics 6100, WLAN, Bluetooth, 720p FaceTime HD, OS X 10.12 Sierra
More>>>
Short summary description Apple MacBook Pro Intel® Core™ i5 i5-5287U Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 256 GB Flash macOS Sierra Silver:
This short summary of the Apple MacBook Pro Intel® Core™ i5 i5-5287U Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 256 GB Flash macOS Sierra Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Apple MacBook Pro , Intel® Core™ i5, 2.9 GHz, 33.8 cm (13.3"), 2560 x 1600 pixels, 8 GB, 256 GB
Long summary description Apple MacBook Pro Intel® Core™ i5 i5-5287U Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 256 GB Flash macOS Sierra Silver:
This is an auto-generated long summary of Apple MacBook Pro Intel® Core™ i5 i5-5287U Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 256 GB Flash macOS Sierra Silver based on the first three specs of the first five spec groups.
Apple MacBook Pro . Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5287U, Processor frequency: 2.9 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 2560 x 1600 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: Flash. On-board graphics card model: Intel® Iris™ Graphics 6100. Operating system installed: macOS Sierra. Product colour: Silver. Weight: 1.58 kg