location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MagSafe 2 60W power adapter/inverter Indoor White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MagSafe 2 60W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MD565Z/A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885909575763 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 16:54:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MagSafe 2 60W power adapter/inverter Indoor White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 60 W Input voltage: 100-240 V Input frequency: 50/60 Hz
  • - Purpose: Laptop
  • - White
More>>>
Short summary description Apple MagSafe 2 60W power adapter/inverter Indoor White:
This short summary of the Apple MagSafe 2 60W power adapter/inverter Indoor White data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MagSafe 2 60W, Laptop, Indoor, 100-240 V, 50/60 Hz, 60 W, MacBook Pro 13" Retina

Long summary description Apple MagSafe 2 60W power adapter/inverter Indoor White:
This is an auto-generated long summary of Apple MagSafe 2 60W power adapter/inverter Indoor White based on the first three specs of the first five spec groups.

Apple MagSafe 2 60W. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: White. Included power plug types: EU

Brand Image Product code Product Stock Price from
Apple

Apple MagSafe 2 power adapter/inverter Indoor 85 W White
(show image)
MD506AM/A MagSafe 2 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple 45W MagSafe 2 power adapter/inverter Indoor White
(show image)
MD592ZE/A 45W MagSafe 2 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple 45W MagSafe 2 power adapter/inverter Indoor White
(show image)
MD592TU/A 45W MagSafe 2 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple 45W MagSafe 2 - Bulk power adapter/inverter Indoor White
(show image)
MD592Z/A BULK 45W MagSafe 2 - Bulk 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MJ262Z/A power adapter/inverter Indoor 29 W White
(show image)
MJ262Z/A MJ262Z/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple 45W MagSafe 2 power adapter/inverter Indoor White
(show image)
MD592CI/A 45W MagSafe 2 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MagSafe 2 power adapter/inverter Indoor 85 W White
(show image)
MD506CI/A MagSafe 2 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MagSafe 2 power adapter/inverter Indoor 85 W White
(show image)
MD506Z/A MagSafe 2 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple 45W MagSafe 2 power adapter/inverter Indoor White
(show image)
MD592Z/A 45W MagSafe 2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
Österreich 2 distributor(s)
Deutschland 4 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Suomi 2 distributor(s)
United Kingdom 3 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)