location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPod nano 16GB MP4 player Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPod
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
nano
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MD481QB/A
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPod nano 16GB MP4 player Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MP4 player
  • - Accelerometer
  • - Flash memory 16 GB
  • - LCD 6.35 cm (2.5") 240 x 432 pixels Touchscreen
  • - Audio formats supported: AAC, AIFF, HE-AAC, MP3, WAV
  • - 32 Ω
  • - FM radio
  • - Bluetooth
  • - Continuous audio playback time: 30 h Lithium-Ion (Li-Ion)
Long product name Apple iPod nano 16GB MP4 player Black :
The long product name of Apple iPod nano 16GB MP4 player Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPod nano 16GB, 2.5" Multi-Touch, USB, 31g
More>>>
Short summary description Apple iPod nano 16GB MP4 player Black:
This short summary of the Apple iPod nano 16GB MP4 player Black data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPod nano 16GB, MP4 player, 16 GB, LCD, FM radio, 31 g, Black

Long summary description Apple iPod nano 16GB MP4 player Black:
This is an auto-generated long summary of Apple iPod nano 16GB MP4 player Black based on the first three specs of the first five spec groups.

Apple iPod nano 16GB. Type: MP4 player. Total storage capacity: 16 GB. Display: LCD, Touchscreen. FM radio. Continuous audio playback time: 30 h. Weight: 31 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-10-11 07:18:00
Uk has collected 94 expert reviews for Apple iPod nano 16GB MP4 player Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-10-11 07:17:46
It's not as popular as the iPhone 5, and it's not as exciting as the iPod touch, but the new Apple iPod nano deserves its time in the sun: it's the thinnest iPod ever, and has the largest display ever used in this particular pint-sized media player...
Good Thinner than the previous nano, Built in Bluetooth, pedometer, Lightning, Larger multitouch display...
Bad We'll soon find out...
Bottom line Apple's refresh of the iPod nano brings a larger, longer screen, a revamped iOS-esque interface, and some integrated features that should cement the nano's position as the media player of choice for fitness junkies, gadget lovers and budget-minded buyers...
0%
uk.hardware.info
Updated:
2013-10-11 07:17:47
The Apple iPod Nano has been a hit ever since the first version was introduced. It was cheaper and lighter than the original 'Classic' model and had flash memory right from the start when it replaced the iPod Mini. The Mini still had a miniature hard di...
Bottom line The Apple iPod Nano is a very capable portable music player, but its featureset doesn't justify the price. The Nano has been reduced to a luxury gadget that's likely only interesting to athletes and fans of Nike's jogging and health monitoring app. It a...
0%
expertreviews.co.uk
Updated:
2013-10-11 07:17:49
The Apple iPod Nano is no longer square. The latest version is a very thin, slightly stubby rectangle, which makes it better suited to video than its square predecessor. The Nano's 2.5in touchscreen is multitouch, and the iPod has obligatory Bluetooth...
Bottom line Ultra-slim, ultra-light and with a massive battery life, the Nano is a reliable if rather expensive MP3 player...
80%
digitalversus.com
Updated:
2013-10-11 07:17:50
According to Apple, the iPod Nano has been 'completely renanoed'. Let's take a closer look and see if there have really been enough changes to call it a clear break...
Good Impeccable sound quality, FM radio, Nike, Battery life...
Bad No equaliser...
Bottom line The iPod Nano is a good MP3 player with helpful and effective features. Only the price tag may deter some...
100%
whathifi.com
Updated:
2013-10-11 07:17:50
There’s a new Nano in town. is now in its 7th generation and, as with the rest of the new Apple products released in September 2012, it has undergone significant changes from its predecessor. The new iPod Nano is slimmer, lighter and taller than the...
Good Intuitive and lovely to use, sleek and attractive design, clear and colourful picture, sound quality is a step above previous generation...
Bad Small screen isn't ideal for watching videos, finger-marks on screen...
Bottom line Once again, Apple does play up to the niche market – like the iPod Touch, the Nano does have very specific functions for specific uses. While there aren't many high-end portable music players on the market, the 7th generation Nano is a clear step ahead of...
100%
computeractive.co.uk
Updated:
2013-10-11 07:17:50
The latest version of the Apple iPod Nano MP3 player is a bit bigger than last year's matchbook-sized 6th generation model, it's still very light at 31g and is small enough to slide unobtrusively into a shirt pocket. The rigid and robust aluminium body...
0%
wired.co.uk
Updated:
2013-10-11 07:17:50
Another year or two, another look for Apple's iPod nano. This 7th generation of the slivery audio player features a bigger, longer screen, new earbuds and a new type of charging port. It's on sale now for £129.DesignCute is the adjective that springs t...
Good Very thin and light, 2.5in screen, improved headphones...
Bad New charge/sync port won't fit existing iPod docks...
Bottom line The new nano has a bigger screen than its predecessor making it a much better bet for video watching. It makes sorting and playing your music easy when you're on the move, and it sounds even better thanks to the new EarPod earphones. The new power/sync...
80%
pocket-lint.com
Updated:
2013-10-11 07:17:50
In some ways, the iPod nano is Apple's most difficult child. Not because it's a bad product, on the contrary, it's a great idea, sensibly-priced and with the all the features you might reasonably want in a basic MP3 player. What's more, it sells well...
Good Good capacity, great design, sounds ace, FM radio is brilliant, Nike+ sync, lovely screen...
Bad Will scratch, fairly expensive...
Bottom line If we were really feeling picky, we could say that the nano is a bit too expensive. And, we suppose, compared to other products, it might be a bit more pricey. But you get the Nike+ facilities built-in, there's the radio and brilliant video playback an...
90%
techradar.com
Updated:
2013-10-11 07:17:50
Apple seems to completely reinvent its small, slim-line iPod nano with each iteration, and 2012 has been no exception. The 2010 model, for example, (there were no new iPods in 2011) was square and had a clip, so you could wear it like an iPod shuffle...
Good Bluetooth, Multi, touch, Nike, Fitness built, in, FM Radio built, in, Choice of colours...
Bad No camera, No 3rd party apps, No clip, Old, style earphones...
80%
trustedreviews.com
Updated:
2013-10-11 07:17:50
Out of all of Apple's mobile ranges, the iPod nano has featured the most diverse array of incarnations. It was long and thin, then it was squat and cute, it shed the pounds again, became the size of a postage stamp for a bit and now is back to being a lo...
Good Slim body, Responsive touchscreen, Easy to use interface...
Bad A bit expensive, Fairly low screen res, Limited features...
Bottom line The 2012 iPod nano 7th generation doesn't have the chops to make the same impact as a new iPod touch or iPhone 5. Its screen isn't great in some respects, it's a bit expensive and it doesn't do all that much. However, it's so much of a joy to use on a day...
80%
goodgearguide.com.au
Updated:
2013-10-11 07:17:50
The ever-evolving iPod nano is in its seventh regeneration now, with an announcement alongside the iPhone 5 and iPod touch that promised a redesign around a new 2.5-inch widescreen display, Bluetooth, a pedometer and Lightning. The iOS-lite operating...
Good Compact, smart design, Bluetooth 4.0 is useful...
Bad Missing features from previous nano, Screen isn't great for video...
Bottom line Apple's constantly-reinvented iPod nano gets a video-friendly screen and Bluetooth in its latest update. It's a user-friendly device as portable media players go, although it's missing a few features we liked on previous incarnations...
75%
theregister.co.uk
Updated:
2013-10-11 07:17:50
Having sold something like 350 million iPods in the last decade, Apple has quite sensibly stuck to pretty much the same basic designs for most of the iPod range. The glaring exception to that rule is the ever-changing, shape-shifing iPod Nano. This is...
Bottom line Like millions of other people I now use my smartphone as my primary portable media player, and this redesign isn’t going to reverse that trend. Even so, this is still a pretty smart update, and the Bluetooth capability and slimline design of the new N...
85%
gadgetshow.channel5.com
Updated:
2013-10-11 07:17:50
Say hello to the first new iPod nano in over two years. Apple’s seventh generation pocket tune chucker keeps the touchscreen of the last model - and 16GB capacity - but changes just about everything else. The screen’s wider, ushering back in the option...
Good Apple can never seem to make its mind up when it comes to the iPad nano. First it was long, then it was fat, then it was long again, then square, and now once again, it’s long. It was a smart choice though: the 5.4mm thin aluminium frame is as sturdy as it is beautiful.It’s an iPod nano, it’s an Apple device: you don’t need us to tell you by this point that it’s easy to use. Still, we’re happy to...
Bad Yes, the new iPod nano certainly is pretty. But it’s an iPod nano that plays video and connects to iTunes to sync all your media. In other words, it’s the same as it was in 2007. Minus the clickwheel. It’d be tempting to pass it off as “don’t fix what ain’t broke”, but this is Apple, and we’re not giving it a pass. Why not fix it? Wi-Fi for one, wouldn’t go amiss, for iTunes streaming or even - g...
Bottom line There’s no doubt that this iPod nano is the best one Apple’s created - and its existence next to the iPod shuffle is once again justified. But now that it resembles the iPhone more than ever, it raises the question: why doesn’t it do more? For work out...
80%
macworld.com.au
Updated:
2013-10-11 07:17:50
Along with a new iPhone and a new iPod touch, September’s Apple event brought with it a new iPod nano, the first in two years. (2011 saw a notable software update for the 2010 model, but no new hardware.) As has been the case with so many iPod nano mod...
Good Larger screen makes Multi-Touch much more usable than with previous model; physical playback and Home buttons; more-iOS-like interface; regains video playback of older models; exceptionally thin and light...
Bad Only $50 less than entry-level iPod touch; screen isn't as good as those on other Apple devices; some users will miss previous model's built-in clip, $169 (16GB)...
80%
itproportal.com
Updated:
2013-10-11 07:17:52
With its latest model, Apple has finally fixed the iPod Nano. The 5th and 6th-generation MP3 players were a radical rethink that didn't work all that well; Apple tossed the click wheel design that the first four Nano generations used, and replaced it with...
Good Very thin and light, yet sturdy, Large, nicely responsive touchscreen, Excellent battery life, Supports wireless Bluetooth streaming...
Bad Still no video recording, No inline playback controls...
Bottom line At £129, the iPod Nano is still £40 less expensive than the £169 base model iPod Touch, which is also a year old; the new iPod Touch Apple introduced with this iPod Nano now starts at £249 for 32GB. This pricing scheme makes the iPod Nano an ideal choic...
80%
macworld.co.uk
Updated:
2013-10-11 07:18:00
Apple had to update the iPod nano in our opinion because they ruined it last time around, that’s what we told the Apple representative at the press event last night as much. Along with the iPhone 5 and iPod touch Apple also let us get our hands on the...
Good Plays video in widescreen; small; colours will appeal to some...
Bad No clip for sportswear attachment; last year's iPod touch is available for £20 more...
Bottom line To be honest, we're simply glad to see the nano get back on track after the somewhat baffling experiment with the 2010 model. It's still a bit pricey, and we reckon Apple really needs a model that hits the £99.99 mark, but the larger screen and super-slim...
0%
productfeedback.com.au
Updated:
2014-03-29 03:46:56
TAGS 2012 iPod Nano Review, 6th Gen iPod Nano, 7th Gen iPod Nano Review, Apple iPod Nano Review, iPod Nano 7th Gen Review, iPod Nano Review 16gb, iPod Touch 2012 Review...
0%
techradar.com/au/
Updated:
2014-04-13 04:12:43
Apple seems to completely reinvent its small, slim-line iPod nano with each iteration, and 2012 has been no exception.The 2010 model, for example, (there were no new iPods in 2011) was square and had a clip, so you could wear it like an iPod shuffle. This...
Good Bluetooth, Multitouch, NikeFitness builtin, FM Radio builtin, Choice of colours...
Bad No camera, No 3rd party apps, No clip, Oldstyle earphones...
Bottom line An improvement on last year's iPod nano, mainly thanks to the inclusion of video playback. We found the general design and shape more pleasing too, and we can live without the clip that the last generation had – the nano is so lightweight that slipping i...
80%
macworld.com.au
Updated:
2014-09-07 01:39:21
Along with the iPhone 5 and iPod touch Apple also let us get our hands on the new iPod nano in the post-keynote media centre. It bought back memories of the same event last year where we looked at the square iPod nano and feared that it had become a mere...
Good Plays video in widescreen; small; colours will appeal to some...
Bad No clip for sportswear attachment, $169 (16GB)...
0%
digitalmediaandit.com
Updated:
2015-06-18 12:54:56
It's a mere 5mm thick which makes it very portable and easy to carry around.It's a very solid player overall, though it's not cheapA quick summary of the good and bad pointsGood:Not so hot:Other notes:Lightning connector is a change from the older iPods s...
Good Very compact, nicely made case feels quality in the hand, Headphones much improved over previous Apple buds (new “Earpods” are quite good) though not as good as some stand alone sets, Screen is a fairly respectable 2.5″ 432×240 pixel display quite sharp a...
Bad Radio function is a bit crude, lacking presets and no auto search (also requires the headphones to be plugged in) It does have a live pause function though (which is unusual and useful), Wifi would be handy (maybe the next version), Have to use iTunes t...
80%
expertreviews.co.uk
Updated:
2015-09-26 11:15:55
The current Nano, which is in its 7th generation, has been out for a few years now, but Apple hasn't revised its design since its original 2013 launch. There are numerous colour options now available including blue, silver, gold, space grey, pink and red...
Bottom line Ultra-slim, ultra-light and with a massive battery life, the Nano is a reliable if rather expensive MP3 player...
80%
technoodling.net
Updated:
2016-11-25 05:47:16
Apple took their sweet time upgrading the iPod family as the 4th Generation iPod Touch and 6th generation iPod Nano basically skipped a year of upgrades. Fortunately, along with the release of the iPhone 5, a whole new family of iPods came with it. As see...
Bottom line The iPod Nano is a technical marvel. It's a media device and sports aid combo that's crammed inside a very small, sleek and attractive package. I still can't get over how I can fit the Nano inside my wallet's card slot. The asking price of Php 8,290 may s...
0%
unbox.ph
Updated:
2016-11-25 05:47:16
One of our writers managed to nab an exclusive video by hacking the Apple network in Cupertino, US. He was able to download the promotional video for the next generation iPod Nano (7G) ! Apparently they didn't like the small form factor so they made it bi...
0%
expertreviews.co.uk
Updated:
2017-02-27 02:43:43
The death of the dedicated audio player has been greatly exaggerated. There are plenty of people who still want to play music from a source that isn't their smartphone. For one, the iPod Nano is small and light enough to slip into a pocket, even the small...
Bottom line Ultra-slim, ultra-light and with a massive battery life, the Nano is a reliable if rather expensive MP3 player...
80%
pcmag.com
Updated:
2013-10-11 07:17:46
In a world turning towards smartphones, the iPod touch abides. The touch is the definitive phone-less handheld computer: part gaming device, part media player, part Web browser, and all what you make of it with the apps you choose to download. It's also t...
Good Even lighter than the 32GB model. Tremendous number of apps. Faster processor and bigger screen than previous budget iPod touch.
Bad 16GB storage can pinch with large games or movies. No rear-facing camera. Not natively compatible with earlier models' accessories...
Bottom line The leading do-it-all media player offers a compelling combination of features and price at $229, as long as you're OK with 16GB of storage...
90%
the-gadgeteer.com
Updated:
2013-10-11 07:17:48
In late 2012, Apple introduced its new line up of iPod devices, including the new 7th generation iPod nano. Having recently moved from a 1st generation nano to a 6th generation nano, I did not think I would have the opportunity or need for the new nan...
Good Bluetooth, Video playback, Screen size...
Bad Size, Color design, No built-in clip...
0%
maclife.com
Updated:
2013-10-11 07:17:50
Apple’s iPod nano never stays the same for long, but this seventh iteration feels more like a mishmash of past features than a clear step forward. It keeps the touchscreen of the sixth-gen model, but loses the clip, so it doesn’t work with those third...
Good It’s got Bluetooth. Colors are pretty. Apps include Music, Videos, Nike+ fitness (running and walking), Podcasts, Photos, Radio, and Clock.
Bad No camera. No clip. Paltry wallpaper and clock selections.
Bottom line It’s telling that the nano’s stiffest competition is...previous iPod nanos. Bluetooth is a great addition, and this nano is a pleasure to use, but I’m left wanting just a little more. Product iPod nano Company Apple Contact www.apple.com Price Pr...
70%
engadget.com
Updated:
2013-10-11 07:17:51
If you think Apple is getting a little predictable with its yearly device refreshes, you probably haven't been charting the progress of its iPod nano. While most products in the Apple line receive an update every 12 months or so, few have experienced the...
Good Incredibly tiny and lightAluminum case feels solid, durable16:9 display and video playbackIntegrated Nike+ functionality...
Bad No cameraExpensive...
Bottom line Apple's latest iPod nano marks another re-design for the company's littlest player, but still it brings more to the table than any previous iteration...
82%
ilounge.com
Updated:
2013-10-11 07:17:52
Click Below to Read the Rest of This Review: Despite Apple’s early attempt to prevent customers from rating Apple-branded products in its online store—“all Apple products have a rating of ‘5 Apples’ because we think they’re great”—the company’s new r...
Good A return to the tall and thin form factor that was most popular in past iPod nanos, including eight different color options, the first 2.5” screen on an iPod nano, and a touchscreen interface. The first nano to include Bluetooth, with excellent wirele...
Bad Despite small resolution improvements, screen quality is mediocre by comparison with other screened iPods and iPhones, and multi-touch functionality is extremely limited. Apart from Bluetooth support, most features were executed just as well if not be...
Bottom line Despite Apple's early attempt to prevent customers from rating Apple-branded products in its online store—“all Apple products have a rating of ‘5 Apples' because we think they're great”—the company's new releases aren't always home runs: while new iPhones...
60%
pcmag.com
Updated:
2013-10-11 07:17:53
With its latest model, Apple has finally fixed the iPod nano. The 5th- and 6th-generation MP3 players were a radical rethink that didn't work all that well; Apple tossed the click wheel design that the first four nano generations used, and repla...
Good Very thin and light, yet sturdy. Larger, more responsive touch screen than before. Bundled EarPods are much improved. Finally supports wireless stereo Bluetooth streaming. Includes a pedometer and Fitness app. Stellar battery life.
Bad Still no video recording. No in-line playback controls. Not natively compatible with existing accessories, thanks to the new Lightning Connector...
Bottom line Apple puts the iPod nano back on track with its latest version, which sports a sweet new design, a larger touch screen, video playback capabilities, and more...
80%
Laptopmag.com
Updated:
2013-10-11 07:17:54
Since its 2005 debut, Apple's iPod nano has had more facelifts than Joan Rivers. It's been tall, short, rectangular and square. For its seventh generation, the nano grows in height while shrinking in width. The new nano is the thinnest device Apple ha...
Good Superslim and stury design, Built-in Nike+ App, Bluetooth 4.0 compatibility, FM tuner with live pause...
Bad Needs to sync with PC to get content, No clothing clip...
Bottom line The seventh-generation iPod nano is deliciously slim and great for exercise, but it's pricey given the limited feature set.
70%
soundandvision.com
Updated:
2013-12-30 05:43:08
The new iPod nano is larger than the 6 th gen, but much smaller, sleeker and lighter than my 5 th gen; it measures 3.01 x 1.56 x 0.21” inches and weighs a mere 1.1 ounces. Gone is the built-in camera and microphone, but so much else is improved that it's...
0%
theverge.com
Updated:
2013-12-30 05:43:09
Files. Managing files. Endless files, in formats. Remember files? With file extensions? And sizes and bad metadata and missing cover art and all those weirdo checkboxes in iTunes that make compilation albums either go together or not go together or maybe...
Good Extremely small, Fast and simple to use, Adds Bluetooth support...
Bad Requires syncing with iTunes, No support for iTunes in the Cloud or other streaming services...
77%
g4tv.com
Updated:
2014-01-15 01:47:20
Video Review: Listening to music just got a lot thinner...and more fun! Alex Albrecht checks out Apple's latest version of the iPod Nano with its new design, 2.5-inch multi-touch display and more for Gadget Pr0n...
0%
techreviewsource.com
Updated:
2014-01-29 02:52:52
With its latest model, Apple has finally fixed the iPod nano. The 5th- and 6th-generation MP3 players were a radical rethink that didn't work all that well; Apple tossed the click wheel design that the first four nano generations used, and replaced it wit...
Good Very thin and light, yet sturdy. Larger, more responsive touch screen than before. Bundled EarPods are much improved. Finally supports wireless stereo Bluetooth streaming. Includes a pedometer and Fitness app.
Bad Still no video recording. No inline playback controls. Not natively compatible with existing accessories, thanks to the new Lightning Connector...
Bottom line Apple puts the iPod nano back on track with its latest version, which sports a sweet new design, a larger touch screen, video playback capabilities, and more...
80%
gadgetreview.com
Updated:
2014-02-07 03:07:24
Last year's iPod Nano was Excellent. It was a big step forward for Apple, as they returned the device back to it's roots of music player first, everything else second. Half the weight and size was dropped along with the VGA video camera, scroll wheel and...
Good Larger icons are easier to see, Watch feature is an interesting turn for many users, Everything good about it last year is still there...
Bad No hardware upgrades from last year. No AM/HD radio, no internal antenna, no earbuds with a microphone, Watch faces are limited; no option to download/make/buy different ones, Still very easy to lose. No solution for keeping it safely in sight except by w...
Bottom line There are a lot of things I'd have liked to see improved on the Nano, but it's still by far the bes...
80%
gottabemobile.com
Updated:
2014-03-26 02:33:46
The new iPod nano brings a bigger screen, bluetooth support and a fresh design, but stops short of adding WiFi and a full version of iOS 6 that supports apps and streaming music.As an MP3 player the iPod nano is one of the best, but for users that already...
Bottom line The iPod nano is a great MP3 player for fitness, but for anyone that uses their smartphone to workout it feels like a device in search of a place between the iPod shuffle and the iPod touch.The iPod nano is a good device, but an iPod touch or iPhone offer...
0%
i4u.com
Updated:
2014-03-29 03:46:56
Japanese blog Macotakara not only published a iPod touch 5th Generation review , but also already was able to tes the new iPod nano that is supposed to ship later this month. The new iPod nano is a drastically different product than its predecessor. The n...
0%
soundandvision.com
Updated:
2014-06-14 05:06:09
In truth I have spent the last couple of weeks watching Jaws on two amazing new devices, the Apple iPod touch (fifth generation) and iPod nano (seventh generation). We'll start with the larger, fancier model, the touch, this newest iteration of the belove...
89%
technobuffalo.com
Updated:
2014-08-30 06:35:05
The iPod nano, now in its seventh generation, has seen more evolutions than any gadget in recent memory. For the most part, Apple has favored the tall, slender look, but there have been some deviations along the way; almost experiments to see how receptiv...
0%
arstechnica.com
Updated:
2014-10-23 13:25:41
In 2011, Apple largely left 2010's iPod nano alone, though it did slightly tweak the software to embrace a popular use of the tiny touchscreen device as a watch replacement. A small cottage industry spring up to design and sell all manner of iPod nano "wa...
Good Solid design, Long-lasting battery, Larger screen is usable for video and better for photos...
Bad Too big to use as a watch replacement, Isn't actually a tiny iPod touch...
0%
ilounge.com
Updated:
2018-05-27 08:35:24
Despite Apple's early attempt to prevent customers from rating Apple-branded products in its online store—“all Apple products have a rating of ‘5 Apples' because we think they're great”—the company's new releases aren't always home runs: while new iPhones...
Good A return to the tall and thin form factor that was most popular in past iPod nanos, including eight different color options, the first 2.5” screen on an iPod nano, and a touchscreen interface. The first nano to include Bluetooth, with excellent wireless r...
Bad Despite small resolution improvements, screen quality is mediocre by comparison with other screened iPods and iPhones, and multitouch functionality is extremely limited. Apart from Bluetooth support, most features were executed just as well if not better...
70%
Country Distributor
United Kingdom 1 distributor(s)