Apple logo

Apple iPhone 5 10.2 cm (4") Single SIM iOS 6 4G 16 GB Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68939
Info modified on:
07 Mar 2024, 15:34:52
Long product name Apple iPhone 5 10.2 cm (4") Single SIM iOS 6 4G 16 GB Black:

16GB, GSM/3G/LTE, 4" Retina Multi-Touch 1136 x 640, Bluetooth 4.0, Wi-Fi, A-GPS & GLONASS, 8MP/1.2MP Camera, IOS 6.0, Black

Short summary description Apple iPhone 5 10.2 cm (4") Single SIM iOS 6 4G 16 GB Black:

Apple iPhone 5, 10.2 cm (4"), 1136 x 640 pixels, 16 GB, 8 MP, iOS 6, Black

Long summary description Apple iPhone 5 10.2 cm (4") Single SIM iOS 6 4G 16 GB Black:

Apple iPhone 5. Display diagonal: 10.2 cm (4"), Display resolution: 1136 x 640 pixels. Processor family: Apple, Processor model: A6. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 6. Product colour: Black. Weight: 112 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.