|
The problem of choice when buying an iPad is compounded not just by the size of the storage, but the issue of whether or not to shell out an additional hundred quid for the 3G version. It's not as simple as the choice between an iPod Touch and an iPhon...
The iPad 3G has a reasonable touchscreen keyboard – certainly one that’s much easier to use than that on the iPhone, for all but the shortest messages – and the ability to remain in e-mail and Twitter contact, wherever you are, is, for some, a major c...
|
|
|
The iPad is probably the most overhyped portable computing device since the iPhone. Although it's tempting to dismiss Apple's 9.7in touchscreen tablet computer as nothing more than a large iPod Touch, it's much more than that thanks to its larger, high...
The iPad can be both delightful and frustrating to use at the same time. Think carefully before buying, especially if you already own other portable computing devices...
|
|
|
ShareThe iPad 3G is finally on sale in the UK, but if you weren’t one of the hordes who queued to nab one on launch day last week, you may still be torn. Do you plump for the Wi-Fi only Apple slate and pocket the extra cash, or upgrade so you can t...
the iPod touch, but there’s no denying it can feel crippled when you’re outside of a WiFi hotspot, and the same is true of the WiFi iPad.But with a micro SIM slotted inside the iPad 3G, you’re no longer dependent on the flaky hotspot of whatever coffee shop you’re in to peruse your emails. Instead, you can open whatever app you want at anytime, without any limitations. Set up couldn’t be easier...
OS limitations still a grind...
If you're buying an iPad, you won't regret the option for 3G...
|
|
T3.com Updated: 2011-07-30 08:21:21
|
Since the Apple iPad hit the UK on Friday, worldwide sales stand at . But with WiFi and 3G versions available, what should you go for? Let’s start by saying the iPad is unlike any tablet you’ve used before. The extra real estate the 9.7in screen p...
3G makes the iPad truly portable, Wide range of rolling contracts available, Fast downloads...
Screen is hard to see if you're thinking of browsing outside, 64GB version is very expensive...
It's nowhere near as flexible as the iPhone, but on-the-move capability makes the 3G iPad worth serious consideration if you've got the cash.
|
|
techradar.com Updated: 2011-07-30 08:21:22
|
After many delays, the Apple iPad is now available in the UK in both 3G and W-Fi-only flavours. The model we're testing today is actually called the iPad Wi-Fi + 3G in full parlance, but iPad 3G will do for us. If you're hoping to get your hands on one...
Great user interface, Fantastic app experience, Great screen, HD video looks brilliant...
Not convinced about the keyboard, It's pricey!, Tariffs not cheap either...
After many delays, the Apple iPad is now available in the UK in both 3G and W-Fi-only flavours. The model we're testing today is actually called the iPad Wi-Fi + 3G in full parlance, but iPad 3G will do for us. If you're hoping to get your hands on one...
|
|
|
Wi-Fi may be plentiful these days, but it's far from ubiquitous. A device like the iPad is just begging for always-on Internet access, whether it be for checking mail, surfing the Web, or even keeping up with your latest game of Words with Friends HD...
16GB: 3G connection means Internet anywhere; No contract for 3G lets you pay à la carte; AT&T hotspot access is free with 3G service//32GB: 3G connection means Internet anywhere; No contract for 3G lets you pay à la carte; AT&T hotspot access is free with 3G service//64GB: 3G connection means Internet anywhere; No contract for 3G lets you pay à la carte; AT&T hotspot access is free with 3G servi...
16GB: 3G network sometimes spotty; Higher price tag; 3G burns battery faster//32GB: 3G network sometimes spotty; Higher price tag; 3G burns battery faster//64GB: 3G network sometimes spotty; Higher price tag; 3G burns battery faster...
The 3G iPad is every bit as good a device as the Wi-Fi-only model, and it's only more capable than its fellow model. There are no significant tradeoffs with the 3G version, as long as you're willing to pay more in exchange for more capability. My colleagu...
|
|
techeye.net Updated: 2011-09-14 01:39:35
|
Product Apple iPad 64gb RRP £694.00 Specs www.expansys.com About a year on from the iPad's original release and TechEye is late off the mark. We've finally, finally, finally had a chance to play at length on Apple's shiny luxury gizmo. Everything you...
8/10. It's a very expensive but essentially fun toy. Not quite mobile, not quite PC, but engaging anyway. External linkswww.expansys.com , www.expansys.com , www.expansys.com , www.expansys.com Share thisMore We take a dekko at an HP Mini 210 SymbolNa...
|
|
|
Nearly a year ago I wrote up a quick post about my Apple iPad pre-launch thoughts/questions as they were at that time about this new tablet device, would it be a netbook and Kindle replacement and whether I should buy one – given the questions posed ab...
Overall, is an Apple iPad or any tablet device worth buying? – Well if you can justify the expense to yourself – which given I don’t have a netbook means that like Apple suggested when they announced it, I do see the iPad as a netbook replacement.Do I...
|
|
|
The iPad has certainly taken the world by storm since it was released in the US back in April, and a further nine countries including the UK in May. It’s got a good number of mentions here at Zath since we were first introduced to the iPad at Apple’s a...
All things considered, iOS 4.2 is a well needed, and well executed update to the iPad. Things can only get stronger as iOS 5 is introduced alongside the iPhone 5 next year, and one thing is certain: no tablet on the market, not even the best Android ta...
|
|
EISA.eu Updated: 2011-09-14 01:39:35
|
This revolutionary new product marks the beginning of a new era for publishing. Magazines and books can be published and read in digital form on an impressive 9.7” (24.63 cm) LCD LED-backlit, capacitive touch screen just 13.4mm deep. Not a computer, mo...
|
|
webuser.co.uk Updated: 2011-09-14 01:39:38
|
Pros and ConsProduct Pros: + Great software + Pleasurable browsing+ Good size and shape for holding and carrying Product Cons: - Screen ratio not ideal for movies- Why does it have to be so expensive? When Apple's chief executive Steve Jobs appeared on...
|
|
wired.co.uk Updated: 2011-09-14 01:39:38
|
While it might seem that Wired's review of the iPad is a tad overdue, our tardiness is not without reason. Apple makes perfect honeymoon devices; glossy, glamorous, luxury items that purr with interactivity and effortless sophistication as soon as they...
|
|
3g.co.uk Updated: 2011-09-14 01:39:38
|
on the Apple iPad It’s a bit of a paradox, the iPad. On the one hand, it’s neither a phone nor a camera; on the other, video and internet become massively enjoyable on that large screen. It’s not a complete replacement for a notebook, but we recko...
For Apple iPad, Email and web were made for the iPad, games look great and play smoothly, the operating system is solid, speedy and ohsoeasy to use.
for Apple iPad...
It has its limitations but as long as you know this before you buy, the iPad is sexy, slick, fast and a real object of desire...
|
|
itreviews.com Updated: 2011-09-14 01:39:38
|
Want a giant iPhone that can't make calls? Happy to buy the first version of something before the manufacturer gets it quite right? You're going to love the iPad. Looking for a funky alternative to a low-cost laptop for a bit of e-mail, web surfing an...
|
|
digitalversus.com Updated: 2011-09-14 01:39:42
|
Which Version? As with the iPhone, Apple's iPad will be available in several different versions, with varying capacities (16/32/64 GB), but also with different connectivity options. In total, six models of iPad have been launched, three Wi-Fi versions...
Pluses, Design / Quality of the screen, Easytouse interface / Fast, responsive navigation, Application store, Web browsing, Battery life...
Minuses, All the optional kits and adapters that aren't included but often necessary, Screen glare and fingerprints, Weight, Video: no DivX compatibility file conversion required, Internet: no Flash compatibility...
|
|
|
While ‘fanboys' and ‘haters' continue to bicker about the merits and flaws of 's iPad, one important question remains: what is it actually for?After all, here's a device that's essentially an that's too big to be considered a portable media player, ye...
Beautifully made, big screen, sound is good through speakers and excellent via headphones...
Speakers are too quiet, attracts fingerprints, still no Flash support...
|
|
|
T he Apple iPad… There it is, after months of rumors and speculations with Steve Jobs’ keynote speech, last January, as the highlight, Apple’s newest product is on our desk, to play the leading role in this Apple iPad review. With unknown strategic pre...
After having worked, or rather, having played with the iPad for a short time, the question remains about what kind of effect the iPad will have in the long run. After discussions with some of the first iPad users, among others, it seems that the iPad...
|
|
|
The iPad has had a strange effect on my life. The first month as a tablet owner is a lot like being a new parent. There are soaring highs, as well as long periods of frustration and crashing lows. Apple’s new baby was a joy to welcome into my life...
Just as enchanting as the day it first arrived...
Those initial niggles don't wear off...
What the iPad does, it does well, but there's an overwhelming sense that Apple's tablet has yet to reach its true potential...
|
|
zdnet.co.uk Updated: 2011-09-14 01:39:43
|
The Apple iPad is an unprecedented device. It doesn't shoot rainbows or make puppies, but this roughly 8-by-10in. tablet computer melds your notebook, smartphone, gaming console and iPod into a single, unfortunately-named thing. Of course, we come to y...
A netbook, ebook reader, gaming device, photo frame and iPod rolled into an elegant supergadget, Bluetooth, 802.11n WiFi, movie rentals, 10 hours of battery life, optional mobile broadband and the most celebrated App Store on the planet...
The iPad's large size is as much a hindrance as it is an advantage...
Apple's iPad, now available for preorder in the UK, is the first tablet computer worth owning, but it won't (yet) replace your notebook.…...
|
|
|
Curse those Icelanders and their volcanoes. I wasn’t surprised when Apple delayed the iPad's UK launch, as friends in the US had told me that the initial shipments in their local Apple Stores had sold out very quickly. iPad: touchy-feely like only Appl...
Like any 1.0 product, the iPad has its rough edges, the worst being the erratic Wi-Fi reception. However, the basic design is spot on. It’s small enough to be portable and comfortable to use, yet large enough to work really well for tasks such as web...
|
|
|
Update: Check out our iPad Air and iPad mini 2 Retina Readers' Choice: Product of the Year TrustedReviews iPad Podcast ----It makes a refreshing change to review a product that can't be pigeon-holed. Apple's iPad, which has reached levels of mainstream pu...
There are two conclusions to be made about the Apple iPad. As a product you could buy, it's a tempting but ultimately unconvincing device. Anyone with a particular penchant for Apple, or enough money to burn and a love of shiny tech, are likely to buy int...
|
|
|
Apple aims to kick-start the perennially faltering tablet PC market with the iPad and, while it has a number of faults, it undeniably provides a new take on what was once deemed an all-but-dead market.IPads will be available for pre-order from Monday 1...
Fast processor; excellent screen...
No external storage or peripheral connectivity; applications can be loaded only through the App Store; cut down operating system...
The iPad offers a new way of viewing data for businesses. The style isn't just skin deep, and a number of applications do their bit to sell the usability of the device. The problem lies in the restrictive nature of the design and application ecosystem...
|
|
|
‘Apple’ — It is a name synonymous with a strong emotional response. Never has a company evoked such a dramatic reaction from the enthusiast userbase – you either love ‘em or hate ‘em, there is little room for middle ground.I have been an Apple fan s...
Recommended? yes please, ill have one...
|
|
v3.co.uk Updated: 2011-09-14 01:39:44
|
The iPad is a new tablet-style computer from Apple – it is operated using its touch-sensitive screen.Unlike some similar computers there's no physical keyboard on the iPad. If you've seen or used an iPhone you'll immediately notice the similarity betwe...
Excellent screen; really easy to use; fantastic battery life; very fast...
No physical keyboard; can start to feel heavy after a while...
The iPad is an excellent computer but it’s not for everyone Good points Excellent screen; really easy to use; fantastic battery life; very fast Bad points No physical keyboard; can start to feel heavy after a while...
|
|
computeractive.co.uk Updated: 2011-09-14 01:39:44
|
The iPad is a new tablet-style computer from Apple – it is operated using its touch-sensitive screen.Unlike some similar computers there's no physical keyboard on the iPad. If you've seen or used an iPhone you'll immediately notice the similarity betwe...
Excellent screen; really easy to use; fantastic battery life; very fast...
No physical keyboard; can start to feel heavy after a while...
The iPad is an excellent computer but it’s not for everyone...
|
|
technologytell.com Updated: 2011-09-14 01:39:45
|
Does it live up to the hype? Yes, yes it does.Following months of rumors about what it did or did not have, what it was called, and what functions it would actually perform, the iPad was unveiled January 27 by Apple, and has withstood early jokes abou...
|
|
gadgetshow.channel5.com Updated: 2011-09-14 01:39:45
|
The iPad is being hailed as the future of computing by the Apple army. Anyone used to using an iPod Touch or iPhone 3G, will be instantly at home – the touchscreen experience is utterly familiar, although the user experience is something completely new...
There's no denying that the iPad really looks the business – it uses its expansive screen to let information be displayed in all its glory. It’s an althogether more relaxing, more comfortable experience than the iPod Touch or iPhone. Reading e-Books through Apple’s iBooks app is snappy and enjoyable. The backlit LCD screen, while less natural-feeling than a paper tome, is still natural enough to...
There are flaws underneath the iPad’s slinky shell. For a start, Apple’s e-mail system lacks true file support, which makes using the iPad as a serious laptop replacement a no-no for the time being. When it comes to browsing the web, the iPad is also left out by its lack of Flash support. Skipping through pages might look great at first, but closer inspection reveals a few disappointments such as...
OK, so under that gorgeous skin and updated interface, the iPad really is a gigantic iPod Touch, or an iPhone without the calling abilities and it has the same flaws a sboth these devices. But we love our iPod apps, and the iPad gives them space to gro...
|
|
fonehome.co.uk Updated: 2011-09-14 01:39:45
|
It’s just a few weeks to go until the official UK iPad pre-order kicks off, but should you buy one? Find out in our full Apple iPad review...
Thirdparty iPad apps are already great, luxurious screen...
Lack of Flash support is disappointing...
|
|
digitalone.com.sg Updated: 2011-09-14 01:39:45
|
Out of the box, the sleek tablet has a glossy black bezel, which prevents accidental touching of the screen when I am holding it. Like the iPhone, a Home screen button at the bottom returns me to the main menu from any application. Volume control is on...
Bright screen displays great graphics; fast and responsive. Ereader experience close to that of reading a physical book...
Screen is a fingerprint magnet, touch typing is uncomfortable. Too reflective in sunlight.
A terrific entertainment device but does not replace the laptop...
|
|
|
There's no denying that the iPad is the most exciting launch of this year. But with an accompanying hefty price tag for an object less feature-packed than a netbook, is it worth a look?When the Apple iPad was announced last month, the industry went mad –...
The iPad is a great tool if you only need the capabilities of an iPhone with a large screen. Sure, email and the browser excel here, but to make it perfect for everything else, it needs much better security and you’ll have to purchase the extra dock an...
|
|
gadgetrepublic.com Updated: 2011-09-14 01:39:45
|
I've read scores of reviews, critiques, rants, love poems and salacious gossip about the Apple iPad, but believe me, all of these preconceived notions dissolve once you get the device in your hands. You forget the hype and just experience what it does...
The iPad is not restricted to the busy tech enthusiast, the web-hungry teen or young adult, or the Apple fanboys and fangirls. Now that the netbook market is well and truly developed, we can see the appetite for lightweight web-friendly devices and you...
|
|
siliconrepublic.com Updated: 2011-09-14 01:39:45
|
First impressionsAlthough I only got the chance to play with the 16GB WiFi-only iPad (without dock) for an hour or so it was long enough to realise that as every week passes I may not only want it more but I may also have more use for. It's like Apple...
|
|
|
There are two ways I could write this Apple iPad review: the pessimistic way or the optimistic way. For a device that has polarised the gadget community as to whether it is the "second coming" or merely "sucks", the thing that both approaches have in...
Watch movies, play games, read books, great screen...
Will cost you to fill it with useful stuff, can't multitask yet, limited to what Apple offers you...
A fantastic device that is an emotional luxury. But be warned it will need feeding with content to keep you entertained and justify its existence...
|
|
|
After months of build-up, we finally have an Apple iPad in our hands. But is this really going to create a new category of portable between a smartphone and a laptop, or is it a beautiful piece of hardware that will soon be doubling up as a fancy tea t...
It's no laptop replacement, but there is an argument for it as a secondary device. If you can live with the flaws, you'll find a beautiful gadget that manages to be that rare thing: a piece of technology that's fun...
|
|
|
It was hyped and ripped before it even had a name, and after it was announced, it was both praised and panned. Apple’s iPad has been the subject of debates about the future of technology and media, and massive speculation about whether people will real...
Futuristic, cutting-edge, and innovative; vibrant app community give it a good future; genuinely a joy to use...
Not going to stop you working on a laptop, for now...
The iPad is a wholly new product, though it will be familiar to anyone who has used an iPhone or iPod touch over the past couple of years. It is simultaneously a futuristic gadget the likes of which we've never seen before and a version-one device that wi...
|
|
|
Even in the wake of such engineering feats as the unibody MacBook, it's hard not to be impressed by the iPad's solid feel when you lay hands on it. The aluminium case is curved on the back for comfort, while the 9.7in touchscreen display commands your...
|
|
whatlaptop.techradar.com Updated: 2011-09-14 01:39:54
|
Following the announcement on Wednesday of Apple's long rumoured and awaited iPad tablet, our colleagues at TechRadar had the opportunity to have a hands-on look at the stylish new device in San Francisco and first impressions are positive.Its design...
|
|
|
We had the opportunity to spend some hands-on time with the long-awaited Apple iPad tablet after the much-hyped press event. Here is our first review of the Apple iPad. Unfortunately, we were underwhelmed: we can see a lot of really useful applicati...
Right now, we're not sold on either the Apple iPad hardware or the software. But excellent, optimised content might change our opinion. Bookmark this URL and check back for updates as we get more face time with the Apple iPad. Melissa J Perenson...
|
|
|
Unlike the iPhone, which Apple kept under such tight guard at its introduction that only a few special types got to touch it for a few minutes, there were iPads aplenty available immediately following the product’s introduction Wednesday. As a result...
We'll tell you when it's launched...
We'll tell you when it's launched...
|
|
channelpro.co.uk Updated: 2011-10-28 00:39:19
|
It's no laptop replacement, but there is an argument for it as a secondary device. If you can live with the flaws, you'll find a beautiful gadget that manages to be that rare thing: a piece of technology that's fun. After months of build-up, we finally...
The iPad is the first in a series of products that could transform the industry; we know HP is releasing its slate later this year, Dell is producing a 5in slate based on Google Android, and rumours abound that both Nokia and Samsung are producing iPad...
|
|
pcworld.co.nz Updated: 2011-11-06 12:21:04
|
PC World’s Coding Tips contributor James Sugrue shares his experience of living with an imported iPad. Hopefully, by the time you read this the iPad will be available in New Zealand. I’ve been lucky enough to have one since they were released in the U...
|
|
|
The iPhone is definitely one of the most revolutionary and technological savvy devices created. You just have to walk down the street and you’ll notice quite a few people using them these days. This also includes the iPod Touch which features most of t...
|
|
|
After months of build-up, we finally have an Apple iPad in our hands. But is this really going to create a new category of portable between a smartphone and a laptop, or is it a beautiful piece of hardware that will soon be doubling up as a fancy tea t...
After all the hype, we can finally decide for ourselves. Read our full review and find out what we like and don't like about Apple's iPad...
|
|
|
Of course, it was hyped and ripped before it even had a name, and after it was announced, it was both praised and panned. Apple’s iPad has been the subject of debates about the future of technology and media, and massive speculation about whether peopl...
The iPad is a wholly new product, though it will be familiar to anyone who has used an iPhone or iPod touch over the past couple of years. It is simultaneously a futuristic gadget the likes of which we’ve never seen before and a version-one device that...
|
|
|
Apple's iPad is finally here. Neither a smartphone nor a laptop, the iPad is Apple's attempt to create a new category of device that sits in between the two. It's expensive, there are plenty of hardware flaws and missing features, and there is a lack of content, but the iPad remains a very entertaining device and it is a nice glimpse into the future of media consumption.Aesthetically, the Apple iPad really is an oversized iPod Touch. It features the same, single-button front fascia, and a si...
Design, outstanding screen, App Store, excellent battery life, impressive performance, works with existing iPhone apps, great digital photo frame...
Holding and typing is awkward, display smudges easily, screen almost impossible to see in direct sunlight, no USB port, no SD card reader, no camera, Web browser doesn't support Flash, currently limited content...
The iPad isn't magical, as much as Apple wants you to believe this is the case. It is, however, a very entertaining device that's currently being held back by a lack of content and a number of missing features. The iPad will only get better and will ultim...
|
|
Zdnet.com.au Updated: 2011-11-06 12:21:09
|
The physical differences between the Apple iPad 3G and Wi-Fi aren't many, but they are there. CNET's Donald Bell guides us through what 3G buyers can expect. (Credit: Donald Bell/CNET) One of the tell-tale signs that you're holding a 3G version of the...
|
|
|
The Apple iPad launched to great success in the United States, with confirmed sales of over 300,000 units on its first shipping day. All around the world people are waiting for this mobile device, one that “[iPad] is our most advanced technology in a m...
|
|
|
Video review: Reviewers at both papers said the tablet computer, which goes on sale in the US on Saturday and in Australia late this month, works nicely for web surfing or using media such as video and books, but it may appeal less to people who need laptops for...
|
|
|
Video review: Steve Jobs intrigued me in his slow, showman-like presentation Wednesday when he said the $US499-and-up iPad is "so much more intimate than a laptop and so much more capable than a smart phone." The comparison to an iPhone makes sense, given the mini...
|
|
|
Steve Jobs intrigued me in his slow, when he said the $US499-and-up iPad is "so much more intimate than a laptop and so much more capable than a smartphone." The comparison to an iPhone makes sense, given the minimalist silver-and-black style of the...
|
|
|
Unlike the iPhone, which Apple kept under such tight guard at its introduction that only a few special types got to touch it for a few minutes, there were iPads aplenty available immediately following the . As a result, members of the media—including t...
|
|
|
After just an hour with an iPad, I came away with a preliminary verdict: Despite some flaws, this is one slick device. Steve Jobs intrigued me in his slow, showman-like presentation Wednesday when he said the US$499 (NZ$700)-and-up iPad is "so much mor...
|
|
practicalphotography.com Updated: 2013-05-24 03:18:33
|
Apple has done it again – launched another product before you’ve even had a chance to save up for the last one. This time it’s the new iPad. As with the previous version, the sleek design and lack of buttons is what makes this a great-looking piece of...
|
|
|
While various versions of the Apple iPad have been around for a while their PR in the UK is less than happy to let journalists review their kit, so it falls upon others to loan out their kit, in this case it was T-Mobile who loaned the unit...
|
|
|
It's been a while since we published an overview of the current tablet market. With the holidays around the corner, we collected all of the tablets we've tested and that are still available, and created an overview of what's what. If you want to buy a t...
|
|
|
Apple’s iPad may be a stellar device, but the company’s compatibility philosophy is letting it down.The hype surrounding Apple’s iPad tablet PC recently reached a fever pitch after the company reported record sales numbers for the device. Unfortunately...
Although the iPad is a truly stellar piece of technology, compatibility issues caused us headaches and prevented us from really buying into Apple’s device. Despite this, the overall design and the media offering was a huge draw, and left us feeling a...
|
|
|
Please install the flash playerI’ve had an iPad in my hands for a week or two now, and I’ve been contemplating the various ways that it might be better, or worse, than a desktop machine or a laptop, as a business tool.In this context, by ‘business tool...
|
|
|
If the Apple iPad is an iPod touch on steroids, then the Apple iPad 3G is very nearly a pumped-up iPhone. It’s got the iPhone’s wickedly fast, smart GPS, a built-in 3G data connection that hands over smoothly with Wi-Fi and day-long battery life. You c...
Seamless, affordable 3G. Excellent GPS. Lighter than a laptop. Easy to use.
Slippery and fragile for portable use. Very glossy screen. Lacks ports and expandability.
Status symbol tech that’s bigger, smarter and faster than the iPhone – but certainly not more practical...
|
|
stuff.tv Updated: 2014-03-20 04:11:24
|
The iPad upgrades the casual and puzzle games that looked great on the iPhone and introduces a slew of hi-def, high-speed and 3D titles, while the sensitive accelerometer also allows Wii-style shenanigans. Not such a resounding roar when it comes to t...
Screen produces luscious colours all day long, Prettier and more portable than rivals, Ace App Store and free Apple apps, Ushers in dawn of 64-bit software...
Lack of ports, adapters are pricey, iOS walled garden may frustrate you, Not a complete laptop replacement, More capacious versions are expensive...
Dizzying, dazzling and debonair, Apple’s must-have iPad is simply the best gadget you don’t really need...
|
|
|
Not too terribly long ago the internet was awash with rumors of an Apple tablet. Everyone was talking about it; what was it going to look like? What would it be like to use? We all had our theories. For the record; when we thought about it we alway...
Now, I am sure that many of you will read this and feel that it is a slam on the iPad. After all, I have covered many of the shortcomings of the product. But still, the iPad is not all bad. There are many items that are very good and many more that...
|
|
|
When the Apple iPad was first announced, we wondered whether or not it would miss the mark in a feature entitled, Is the Apple iPad an iFail?. We also remarked that it was little more than an oversized iPod touch.Our initial feelings were essentially...
|
|
|
The most important part of any tablet, whatever the quad-core brigade may say, is the screen. Unlike any internal component, the screen is what you'll still be noticing a week after your purchase, the part upon which all of your attention is focused. Upgr...
Faster graphics and a better camera at last, but the groundbreaking high-DPI screen is reason enough to splash out - it's a genuine leap forward. Read the review of the new Apple iPad here.PerformanceFeatures & DesignValue for moneyOverallSpecsfrom $539 A...
|
|
whattabletpc.com Updated: 2014-05-14 04:50:31
|
The iPad 1st Gen doesn't have the extensive specification of other tablets but the responsive screen, extensive range of high quality apps and intuitive, user centric software design make it stand out a long, long way. The fantastic battery life and excel...
|
|
|
Though rumours once had the iPad looking like half of a MacBook, it just looks like a really big iPod touch , wrapped around a 1-GHz Apple A4 chip. Multitouch and drop-down menus are major components of the iPad. Everything -- from creating proposals to c...
|
|
|
Google has released a new Android-based tablet called the Google Nexus 7 which is making a few waves at the moment. Our friends on PC Advisor picked up an early unit, and we thought it best to take a look. The iPad has seen off a fair amount of competi...
|
|
tekgadg.com Updated: 2015-03-26 11:46:33
|
The Wi-Fi only iPad mini has been out for 2 weeks and the 4G version comes out today. Should you buy the iPad mini? That wasn't a question, stop thinking. Let me tell you the reasons why should/shouldn't buy the iPad mini. Read on.VIDEO REVIEWSPECSREASONS...
|
|
|
From the makers of the iPad 2 drop test , we have a new drop test video pitting the Apple tablet against the Motorola Xoom and the evergreen Samsung Galaxy Tab 7.Both the Xoom and Galaxy Tab have screens strengthened with Gorilla Glass while the iPad is a...
|
|
|
When we were done with the iPad, we can’t answer what exactly is the iPad. But it will suit a multitude of needs, be it music, work or videogames. To justify buying one? Just take your pick. The one thing we can answer, it will be one of the most...
When we were done with the iPad, we can’t answer what exactly is the iPad. But it will suit a multitude of needs, be it music, work or videogames. To justify buying one? Just take your pick. The one thing we can answer, it will be one of the most cove...
|
|
cgena.com Updated: 2016-11-24 07:50:31
|
There are plenty of things you can call the Apple iPad. It’s a tablet, a computer, an e-book reader, a media player, a portable document reader and editor, a tea tray, a chopping board, a hand mirror, basically anything the user may see it. While most...
Portable, multifunctional...
Bada OS is on its early stage, only has a few offerings...
It’s easy to love the product for what it is, but that doesn’t mean it’s difficult to disagree to the fact that it’s still somewhere near a portable multimedia device than a laptop. The iPad is not an all-in-one device but it is definitely all-around...
|
|
|
Updated as of 17th May 2010 - Video Walkthrough Included **A tablet PC by Apple was rumored long before the iPad was even announced, and on January 27th 2010, the inevitable arrived and Apple expectedly announced and showed the world their long rumored...
Is the iPad for You?Perhaps the question in the title can be best answered if we could figure out what the iPad exactly is. It's similar to the iPhone in so many ways, yet it doesn't make calls or receives SMSes, hence it can't be a smartphone. But neithe...
|
|
|
In our comprehensive review of the Apple iPad we originally liked the tablet's touchscreen interface, the excellent IPS display and the long battery life. After spending almost six months with the iPad, and having carried out the update to iOS 4 and revie...
The iPad continued to wow us throughout the long-term test. No hidden flaws became apparent in the hardware, and we still like it just as described in our original review. The new iOS 4 represents a significant improvement, thanks especially to the introd...
|
|
|
If you want 3G connectivity on your iPad, you should probably get a tablet with the necessary hardware built-in. But if you live in an area where Verizon offers good coverage and AT&T coverage is spotty, this is a viable option. And because the MiFi works without being right next to the iPad (it can be in a pocket, bag, briefcase, etc.) you can use...
If you want 3G connectivity on your iPad, you should probably get a tablet with the necessary hardware built-in. But if you live in an area where Verizon offers good coverage and AT&T coverage is spotty, this is a viable option. And because the MiFi...
|
|
igadgetlife.com Updated: 2011-07-30 08:21:21
|
When Steve Jobs announced the iPad he described it as a “magical” device. The iPad has been on the market for almost 2 months and is an innovative product and pretty terrific but is the not the enchanted piece of technology that Cupertino would like yo...
|
|
|
Klaus Hinum, 09/12/2010 Is the iPad the heralded revolution? Can it replace a notebook or a netbook? We have dealt extensively with Apple's tablet over several weeks in our long-term test. Apple sells the iPad in two different alternatives, one with...
Precise touchscreen use, Outstanding IPS screen, Silent, Good battery life, Appstore and iPhone compatibility...
Arrow keys are missing (virtual and hardware), Only Apple Apps permitted (no alternative browser), Few expansion options, iOS4 not yet available...
The iPad is fun. It can't and doesn't want to replace a notebook or netbook. And as soon as the small computer is seen as a pure entertainment device, the advantages are obvious. The interactive consumption of multimedia content is the main application fi...
|
|
Thetechlounge.com Updated: 2011-07-30 08:21:21
|
Gonna License Me Some ContentSure, you can also browse webtarnets and watch your Netflix and read e-books, those are not iTunes applications, but think about it, if you couldn't access that stuff, no one would ever really consider purchasing an iPad, a...
|
|
|
Surely by now there's can't be anybody on earth left that hasn't heard of the iPad? We're going to assume that you know pretty much all about it by now, so this test won't really about the iPad itself, but the iPad on a 3G network in the UK.First of a...
We favour the iPad 3G over the regular iPad WiFi, and find the persistent data connection a must-have for true portability, because so much of the device's usage is dependent on the Internet. The iPad itself is a truly great product, and although we'r...
|
|
|
Please install the flash playerI’ve had an iPad in my hands for a week or two now, and I’ve been contemplating the various ways that it might be better, or worse, than a desktop machine or a laptop, as a business tool.In this context, by ‘business tool...
|
|
|
Today the first iPad 3Gs will go on sale starting at 5PM at Apple Retail Stores and Best Buy. Those who preordered at the time of announcement should be receiving their shipments via Fedex before then. The device itself hasn't changed except for a blac...
|
|
|
With the advent of the iPod some years ago, Apple revolutionized the way we listen and interact with our music. They've changed the way we use cellular telephones and have even ushered in a new age of Internet movie downloads. Not one to be caught stan...
The iPad, like most modern Apple products, is a revolutionary device capable of changing the way we interact with music, movies and the Internet forever - except it's just going to take some time and a few updates to get there. Do I like the iPad? Yes...
|
|
|
So to summarise: I think the iPad will be a big hit, it already is in the USA. I suspect that the UK and other countries will see the initial iPad stocks sell out rapidly. But this will all be to gadget geeks like me. For it to be a success on the scal...
|
|
|
Your decision to buy an iPad "WiFi + 3G" depends a lot on your situation. If you are happy with the AT&T 3G service in your town or at the places where you travel, then it's nice to have as an alternative to WiFi. But don't expect the upload speeds (or download speeds) to match a good...
|
|
maclife.com Updated: 2011-07-30 08:21:22
|
Free your iPad from Wi-Fi--but unfortunately, not from AT&T When I reviewed the Wi-Fi iPad for our June cover story (4.5 out of 5 stars), it was a little tricky coming up with bona fide complaints about it--call me fangirl all you want, but I was smitt...
Great battery life. Everything the Wi-Fi iPad does well, this iPad does just as well.
No way to sign up for or manage the 3G data plan except on the iPad itself. We had significant activation problems requiring multiple phone calls to fix. Why is this device tied to AT&T again?...
Caveat emptor. If your activation goes smoothly (and it should), we’re sure you’ll love your iPad. If you get stuck on error Q5033, either return the iPad immediately or get ready for some quality time with AT&T’s service techs. But really, if you don...
|
|
|
Wi-Fi may be plentiful these days, but it's far from ubiquitous. A device like the iPad is just begging for always-on Internet access, whether it be for checking mail, surfing the Web, or even keeping up with your latest game of Words with Friends HD...
|
|
|
Using Apple’s sleek and powerful tablet without an Internet connection on the go makes it almost feel like a doorstop. Sure, you can watch downloaded iTunes movies and TV shows, read iBooks, and play games. But you can’t surf the web or check e-mail. A...
Sleek design, Intuitive and fun multitouch interface, Good download speeds, Affordable data plan, Long battery life...
Slow upload speeds, Some video apps degrade quality over 3G, Costs $130 more than Wi-Fi only model, VoIP apps don’t work over 3G...
Integrated mobile broadband makes Apple’s excellent tablet much more useful on the go, but the additional expense doesn’t make sense for everyone.
|
|
|
Wi-Fi may be plentiful these days, but it's far from ubiquitous. A device like the iPad is just begging for always-on Internet access, whether it be for checking mail, surfing the Web, or even keeping up with your latest game of Words with Friends HD...
The 3G iPad is every bit as good a device as the Wi-Fi-only model, and it's only more capable than its fellow model. There are no significant tradeoffs with the 3G version, as long as you're willing to pay more in exchange for more capability. My coll...
|
|
|
The Apple iPad is a revolutionary, addictive Tablet PC with Wi-Fi. Add in 3G, and it becomes even more useful, just perhaps not $130 more useful, which is the premium you'll pay for always-on connectivity. And with 3G you have to tack on another $15...
Sleek design. Gorgeous, sharp, accurate touch screen. Improved iPod, Safari browser, photo, and e-mail apps. A plethora of downloadable apps. Flexible and affordable 3G service plans.
Costs $130 more than the Wi-Fi-only version. Some applications don't work over 3G. AT&T is the only U.S. carrier with 3G support.
The iPad is revolutionary, but it's not a true handheld device. That means you should think twice about whether you really need AT&T 3G before plunking down the extra cash for this version of the nation's best tablet...
|
|
|
If the Apple iPad is an iPod touch on steroids, then the Apple iPad 3G is very nearly a pumped-up iPhone. It’s got the iPhone’s wickedly fast, smart GPS, a built-in 3G data connection that hands over smoothly with Wi-Fi and day-long battery life. You c...
Seamless, affordable 3G. Excellent GPS. Lighter than a laptop. Easy to use.
Slippery and fragile for portable use. Very glossy screen. Lacks ports and expandability.
Status symbol tech that’s bigger, smarter and faster than the iPhone – but certainly not more practical...
|
|
|
Like the iPhone before it, the iPad has the potential to change your life. No exaggeration: Once you live with one for a few weeks, you'll find it insinuating itself into your daily routine so much that you can't imagine living without it. (If you're a...
writer Steven Levy's first look at the iPad for more on the iPad's hardware and basic apps.), The 3G iPad is really part of a brandnew gadget category: devices that can bring you any kind of content, anywhere, at any time. Are you a student searching for...
Limited to AT&T's spotty 3G network in the U.S. Typing is a chore on the onscreen keyboard. Restrictive App Store policies may limit your access to porn and political cartoons (though there's always Safari)...
|
|
|
With over 1m iPads sold, it’s looking like Apple’s tablet gamble has paid off. Ironically the milestone was reached on the same day that the iPad WiFi + 3G debuted, the 3G-enabled version of the touchscreen slate that promises to set you loose from WiF...
|
|
|
Wi-Fi may be plentiful these days, but it’s far from ubiquitous. A device like the iPad is just begging for always-on Internet access, whether it be for checking mail, surfing the Web, or even keeping up with your latest game of Words with Friends HD...
The 3G iPad is every bit as good a device as the Wi-Fi-only model, and it’s only more capable than its fellow model. There are no significant tradeoffs with the 3G version, as long as you’re willing to pay more in exchange for more capability. My coll...
|
|
|
Click Below to Read the Rest of This Review: Page 1 - Introducing the iPad with Wi-Fi + 3GPage 2 - iPad with Wi-Fi + 3G Design, Packaging and Pack-In DifferencesPage 3 - iPad with Wi-Fi + 3G Pricing: Hardware and Cellular Data PlansPage 4 - iPad with...
An impressively built tablet computer, featuring a clean industrial design borrowed from Apple’s MacBook Pro computers, internal components derived largely from its iPod touch and iPhone pocket devices, and stable, multi-touch software. Runs over 150...
Cannot serve as a standalone computer; in addition to iTunes dependence, horsepower is presently shortchanged by limited, iPhone-class multitasking that forces all third-party applications to occupy and waste entire screen; lack of camera similarly li...
A Note From the Editors of iLounge: Though all products and services reviewed by iLounge are "final," many companies now make changes to their offerings after publication of our reviews, which may or may not be reflected above. This iLounge article pro...
|
|
|
One man's iPad perspective: Barry Gerber gets his hands on the Apple iPad 3G and, for the most part, couldn't be happier. Here's why. The iPad’s large virtual keyboard makes typing a breeze. Touch typing on the iPad is technically impossible, because y...
|
|
|
So, a lot of peeps have been asking me abut the iPad 2, many of them owners of the Original Apple iPad.Just incase you’re wondering what’s the new iPad 2 all about, here’s a quick rundown.All together, the main new features are:The Front facing VGA ca...
|
|
|
Apple's iPad singlehandedly created a new form of computing in 2010 and, in the process, launched the year of the tablet. Not coincidentally, 2011 is the year that everyone else is trying to catch up -- while Apple is moving its iPad to the next leve...
|
|
|
Updated on: Saturday, February 12, 2011 01:28 IST Email Print Comments RSS The Magical device that the world has been enjoying from the past year has at last reached Indian shores. Among all the hoopla and criticism of Apple using India as...
Touchscreen, Multi-touch, multi-tasking, multimedia, battery life, price...
Fingerprint magnet, charging time, limited apps...
Tablets << Home Just IN! Videocon d2h offers its viewers option to choose selective channelsTHX Certified Logitech Speaker System Z623 Ready to Rock the HouseZebronics launches 4.3-inch Touchscreen Media PlayerVIA & Simmtronics Launch Comprehensive Ra...
|
|
|
Expert Review Nine months; that's a long time in the world of technology, where there are new innovations almost every day. But that's how long it took for Apple to launch the iPad in India, three months away from the launch of the second generation...
Great display, good browser, smooth, easy to use interface, plenty of great applications and games, terrific battery life...
Too heavy for single-handed use, no FaceTime, single loudspeaker, apps are much more expensive compared to iPhone's...
Even though the iPad may be on its way out in a few months in some countries it still has a lot of life left in it. In fact, it was never in a better condition. The firmware has matured considerably and you now have features like multitasking and AirPl...
|
|
|
The iPad 3G hit stores and customer mailboxes on Friday afternoon, but how does this slightly modified model compare against the original? Is the ability to use 3G worth the extra $130 per model? After spending the weekend using the iPad 3G and compari...
Moving on from the basics like look and feel and the overview of data plans, let's look at some of the best aspects of the 3G-specific model, In addition to having a 3G modem, the iPad 3G also has built-in GPS. This means that for mapping applications and...
The downside about the US iPad 3G is that the 3G service comes from AT&T, of course. I had hoped that the speed of the 3G connection in the iPad 3G would somehow be better — even if just slightly — than that of the iPhone 3GS. It's not, This isn't to say...
|
|
|
The bottom line for me is that the Kindle is a one-trick pony that does that trick very well, better than the iPad. I recently relocated my home and had to box up 10 heavy boxes of books. The idea of putting 90% of them into one 1.5-pound device is extremely appealing. And it's a cheaper choice than the iPad, which I have no...
|
|
itp.net
Updated: 2011-09-14 01:39:35
|
Going on the mass of press coverage leading up to the launch of Apple's iPad in the United States and Europe, you'd be forgiven for thinking that the plans for Apple's - at the time latest - device had come into the hands of Steve Jobs through some kin...
Is it worth it? Put it this way. If you never bought one, you wouldn’t miss it. But buy it and you’ll soon wonder how you lived without it...
|
|
|
If you are reading this iPad review, you are probably still wondering if you should spend $499 or more on an iPad, and you are looking for answers. In this post, I will try to tell you what the iPad does (or does not), and how good (I think) it really...
|
|
|
iPad reviews: PadPal Convertible and the PadRide In-Car Carry Case(2010-09-29) iPad News: Does Apple Envision a Smaller iPad?(2010-09-21) Medical Regulations Coming for SmartPhone Apps(2010-09-08) HTC HD2 for T-Mobile(2010-05-18) Opening Highlights of...
|
|
|
There are plenty of things you can call the Apple iPad. It’s a tablet, a computer, an e-book reader, a media player, a portable document reader and editor, a tea tray, a chopping board, a hand mirror, basically anything the user may see it. While most...
Portable, multifunctional...
Bada OS is on its early stage, only has a few offerings...
It’s easy to love the product for what it is, but that doesn’t mean it’s difficult to disagree to the fact that it’s still somewhere near a portable multimedia device than a laptop. The iPad is not an all-in-one device but it is definitely all-around...
|
|
|
I've reviewed my share of sweet portable devices, but I have never encountered anything like the iPad...
Big, gorgeous screen, Works with current iPhone/iPod touch apps, Up to a 64GB of memory (and 8+ hours of battery life) in a slim package, Movies, music, internet and more, big enough to share and intuitive to operate...
How are we supposed to hold it for long periods of time?, Onboard sound is severely limited, No flash support, Charging is not as simple as it could be...
Of course the iPad is not solely an entertainment device. It offers serious functionality such as such as simple-to-use email and a fine e-reader for, y'know, "books." At the same time, it lacks the goods under the hood to make it a viable alternativ...
|
|
pcworld.com_techhive.com Updated: 2011-09-14 01:39:38
|
But whether or not the iPad becomes a smash hit right away, or if it takes time for this sort of device to be embraced by the public as a whole, that doesn’t change how strong a product it is. I can’t predict whether Apple will sell a million iPads this year, or 10 million. Either way, this is an impressive debut for...
|
|
|
The Apple iPad, that is all we have been hearing about for the last couple of months, but does it live up to all the hype? The Geeky Gadgets team have been testing out the iPad since we got our hands on a couple when they went on sale in the UK on the...
The iPad is a great device, it does exactly what it says on the tin, it isn’t designed to replace your computer, instead it is designed to make certain tasks very easy.Personally I found the iPad great for surfing the web and email, these are daily ta...
|
|
mobilechoiceuk.com Updated: 2011-09-14 01:39:39
|
Buy it knowing its weaknesses, accept its limitations and love it for what it is. It is an awesome tool, but it's not for everyone. Related links News Tablets to kill off PC says Steve Jobs Dell Streak to cost as much as iPad User opinions(0) Add opini...
The most natural email and web viewer on the planet; optimized apps games look and play beautifully; iPad OS 3.2 is quick, stable and easy to use...
No Flash, so video in webpages is out of the question; no video chat; expensive Look and Feel...
Buy it knowing its weaknesses, accept its limitations and love it for what it is. It is an awesome tool, but it's not for everyone...
|
|
maximumpc.com Updated: 2011-09-14 01:39:39
|
Touch navigation works—it just plain works. Netbooks beware! Even if you reject the iPad on an intestinal level—you know, because you don’t want to be associated with mock turtlenecks and man bags—then you should still view Apple’s device as a referend...
Speedy touchbased GUI; superefficient SoC; killer display and virtual keyboard; tons of killer apps.
Can’t multitask; nonstandard OS; no Flash support; no camera; limited as a gaming platform.
|
|
|
At the Ipad's heart is an A4 chip which actually is fast. In general use switching between applications is speedy and at no point did we notice any perceptible lag. The whole experience was best described as snappy. Of course, there's no multi-taskin...
Speedy A4 processor, eye popping screen...
Cost, 3G option is even dearer...
|
|
|
Fresh out the frying pan and into the fire, I just finished my Nexus One review late last night only to have my iPad preorder show up early this afternoon. I had been preparing for it's arrival not by downloading apps but by figuring out what comparati...
|
|
|
Confidence is built upon credibility, something Apple really earned thanks to the first iPod. Apple gained the mainstream credibility to introduce a product, say it's going to be the best thing ever, and have customers give it the benefit of the doubt...
Apple drew a line in the sand with the iPad. It set expectations for performance, price point, usability, ergonomics, display and quality of apps. It's rare that Apple does this. Normally Apple capitalizes on the mistakes of those who came before it by us...
|
|
|
Apple's iPad Is Impressive, but It Still Needs Work ( Page 1 of 2 )Apple's iPad is a groundbreaking device that needs a promised OS update to reach its full potential, eWEEK Labs determined after examining the device's manageability and usability in th...
|
|
Computerpoweruser.com Updated: 2011-09-14 01:39:42
|
Today's iPad is like Hannah Montana: polished, happy, and fun, but also grasping for maturity and hopelessly overhyped. Forget the commercials and just imagine a real iP...
|
|
|
Updated as of 17th May 2010 - Video Walkthrough Included **A tablet PC by Apple was rumored long before the iPad was even announced, and on January 27th 2010, the inevitable arrived and Apple expectedly announced and showed the world their long rumo...
Gorgeous screen, Form factor is just right, Blazing fast and ultra responsive...
Restricted in some ways by the iPhone OS, Screen is highly reflective...
Perhaps the question in the title can be best answered if we could figure out what the iPad exactly is. It's similar to the iPhone in so many ways, yet it doesn't make calls or receives SMSes, hence it can't be a smartphone. But neither is the iPad a f...
|
|
|
Apple has sold over one million iPads since it was released about a month ago.Even so, you may be wondering why I'm reviewing this popular multi-touch device on HDTV Solutions.Granted, the iPad's 9.7" screen is dwarfed by the 40"+ TVs that I usually wr...
The picture quality of the Apple iPad's LED edge-lit LCD screen is excellent making this Wi-Fi device a great portable video player that can spin movies downloaded from iTunes as well as stream videos from YouTube and Netflix.I only wish the screen was...
|
|
|
When Steve Jobs introduced the iPad at a frenzied event in California this past January, he said something interesting. It was a statement that got many in the tech industry thinking. Now that we have played with the company's first tablet for a coupl...
We've broken down the finer points of Steve Jobs' argument that the iPad is designed to be a specialized third device, that lands somewhere in between a smartphone and notebook, and now it's a bit easier to determine the validity of Jobs' statement. Th...
|
|
|
Apple’s new iPad has caused some big ripples in the world of technology. The iPad seems to be a new category of high tech devices. It isn’t a phone. It isn’t a laptop. It isn’t a netbook. Now that we’ve ascertained what the iPad isn’t, in this review w...
The iPad is a beautiful and very capable device. Although it is not a full-blown laptop, it is an excellent web browser and email device. In fact, this is the perfect Internet appliance that many were striving to find about 10 years ago. You may rememb...
|
|
|
Apple’s mysterious new “magical” device has created a big stir across the world. What are we supposed to do with this thing? Is it going to rep...
|
|
overclockershq.com Updated: 2011-09-14 01:39:45
|
Next >Technocel Vibes Earbuds Review At OverclockersHQ.com we like to do a range of tech related products, yes even Apple related I know the term Overclocker and Apple don't usually fit in the same sentence unless it is something to the effect of "...
Fast, Great Touch Screen, Great Aesthetics, Fun, Beautiful Display...
No Flash (Screw "Battery Life" I Want Friggin Flash), Zero Expansion...
Although I had my reservations in the past with the iPhone I genuinely prefer it over Android OS based phones I have used and the overall experience is awesome. How does the experience port to the iPad? Not bad; Apples multi-touch technology is by far...
|
|
Pencomputing.com Updated: 2011-09-14 01:39:45
|
Sunday morning I awoke to a choice: either wait a week for Apple to send me an iPad, or drive 602 miles round-trip to buy one today and get to work writing this review tonight. Actually there was no choice at all — I gulped a second cup of coffee and h...
|
|
gamertell.com Updated: 2011-09-14 01:39:45
|
There’s no doubt that the iPhone became a surprise cannonball in the gaming industry. What started as a mobile device meant to be reliant on web applications, became a mobile powerhouse that forced Sony and Nintendo to acknowledge it - even if thos...
Large vibrant screen, long battery life, best performance of the Apple handheld lineup.
Expensive, some may find the device hefty after some time, iPhone games are forced to be stretched to fill the screen, developers charging more for iPad vs. iPhone versions of games, cannot be played in the sun, very fingerprint “friendly.” (Apple’s decision to restrict apps built outside of Apple’s native coding language leaves some questions about developer commitment.)Overall: For the price, y...
|
|
|
I got my hands on the brand new Apple iPad on the launch date and after about a week in use, there’s a lot I have to say. The simple idea of a lightweight slate has always captivated the minds of consumers and Apple finally made it happen. The iPad is...
As a computer geek, it’s truly hard to justify the price of an iPad. As the majority of Americans are still struggling through difficult economic times, it isn’t the wisest solution to grab an iPad. While the amazing simplistic design and long battery...
|
|
|
The iPad upgrades the casual and puzzle games that looked great on the iPhone and introduces a slew of hi-def, high-speed and 3D titles, while the sensitive accelerometer also allows Wii-style shenanigans. Not such a resounding roar when it comes to t...
Superb 9.7in multi-touch screen. Fast renders with gigahertz chip. Dazzling iPad apps. Decent built-in speakers...
Audio hiccups with iPod app. No USB or memory ports. Screen’s a fingerprint magnet. Apps change location when screen re-orientates...
Dizzying, dazzling and debonair, Apple’s must-have iPad is simply the best gadget you don’t really need...
|
|
|
With the revealing of iPhone OS 4, I think the iPad could do just that before year’s end. I say this with a caveat: I’m not a road warrior. I do most of my computing on an iMac and will be using my iPad as a Mac companion/Mac compleme...
|
|
|
Not too terribly long ago the internet was awash with rumors of an Apple tablet. Everyone was talking about it; what was it going to look like? What would it be like to use? We all had our theories. For the record; when we thought about it we alway...
Now, I am sure that many of you will read this and feel that it is a slam on the iPad. After all, I have covered many of the shortcomings of the product. But still, the iPad is not all bad. There are many items that are very good and many more that...
|
|
|
When the Apple iPad was first announced, we wondered whether or not it would miss the mark in a feature entitled, Is the Apple iPad an iFail?. We also remarked that it was little more than an oversized iPod touch.Our initial feelings were essentially...
|
|
|
You may still prefer the iPad model with built-in 3G (with Assisted GPS). For one thing, you may not have 4G service in your area. Or you many not want to carry around the Overdrive (though it's small, light, and battery powered). Be aware that...
|
|
|
How and where you'll use the iPad are of the essence.Advertisement***Breakfast in New York. Sitting in a booth at Cafe Habana, people are staring as I type emails on the iPad. For now, it grabs too much attention, for better or worse, with its big swoopy...
|
|
connectreviews.com Updated: 2011-09-14 01:39:47
|
Many folks are just calling the iPad a giant iPod touch, but those people are most likely saying that without using one. Apple isn't kidding when they say it's a magical device, and I'm not being paid to say that. I pre-ordered an iPad like everyone e...
Bright 10inch multitouch screen, Long battery life, Fast performance with Apple A4 processor, Larger screen makes way for better applications, iBooks application supports open ePub format and texttospeech.
Somewhat heavy for an ereader, No earbuds included, No multitasking, but that may change in OS 4.0, No file system for managing files.
|
|
|
In these times we have little opportunity for mystical religious experience. By “religious” I mean the feeling that something exciting is about to happen – whether after death or immediately, through the intercession of a divine being, a miracle in li...
To return to my original point – the idea that the iPad is a “magical” thing in a decidedly unmagical world – I can honestly say that Apple got things right here in a way no one else has. The iPad excited us all so much that it's kind of a let-down to hol...
|
|
evergeek.com Updated: 2011-09-14 01:39:47
|
The 32GB Wi-Fi enabled iPad comes in a small box that can easily be confused with a coffee table book. Inside the box is the iPad, of course, plus a few loose pages for instructions, a power brick and a USB cord. And that's it. Slim, slick, Spartan, st...
|
|
|
Let us start by saying this: Apple has not created anything new with the iPad, just like they didn’t create anything new with the iPod or . If you look at it, Apple rarely creates something new, they simply take an old idea, let it establish a niche i...
Large screen, Great content delivery system, Fun ebook interface, Great media player...
The size is not only large but awkward, Expensive cost of ownership, No multitasking or Flash support, Lack of HD resolution means videos aren’t as good as they could be, No memory expansion without clumsy adapter...
Of course all this browsing and video watching is going to eat considerable battery, but Apple claims 10 hours of surfing over Wi-Fi. We haven’t gotten really close to that even, but it lasted us throughout the day with considerable use and the backli...
|
|
beatweek.com Updated: 2011-09-14 01:39:48
|
Now that I’ve had a whole weekend to test...
|
|
|
The iPad isn't a big iPod touch—an iPod touch is a miniature iPad that restricts the full multitouch experience in exchange for offering greater portability. With the iPad, in contrast, you get multitouch the way it was meant to be done. That's one o...
The iPad is many different things to many different people, and writing a conclusion that sums it up for everyone is impossible (in fact, it's pretty difficult to write one just summing up the Ars staff's feelings alone, and we're a pretty tight-knit...
|
|
|
When Apple finally revealed the iPad to the world back at their January 27th event, it was a long time coming for many an Apple fan. After almost three years with the iPhone around, everyone figured it was time for Apple to unleash a full-sized, prop...
Okay, so we know that was probably a lot to take in, but hey, we figure that our thoroughness might help sway your decision one way or the other. The question about whether you should buy an iPad or not rests solely in asking yourself how you feel about w...
|
|
i4u.com Updated: 2011-09-14 01:39:49
|
Today I am checking out the 16GB Apple iPad. The iPad launched Saturday and was dropped off on my doorstep by early afternoon Saturday. Yesterday I posted up some unboxing pictures of the device and a few early impression of the iPad. Today I am going...
The Apple iPad is a fantastic device that will easily replace the netbook for many users. This is the device for surfing the internet on the couch or anywhere else that can also play games and work as an eBook reader...
|
|
tomsguide.com Updated: 2011-09-14 01:39:49
|
We spent two more days testing the iPad than most other reviewers. That makes us able to answer the question: iPad, netbook, or wait for something else?...
|
|
|
This entry is part 9 of 9 in the series Apple iPadRemember when you were a little kid and there was a special toy that you really wanted for Christmas. You would constantly look at pictures and read about the toy causing your anticipation grow and grow...
Gorgeous display, Long battery life, Fast performance, Great full screen apps...
Lack of Flash web page support, No 3rd party multitasking...
|
|
|
Share This weekend many witnessed the release of Apple’s iPad; an event that could be equated to the premiere of a summer blockbuster movie. James Cameron’s Avatar and Apple’s iPad have more in common than most can imagine. There were lines of people...
Brilliant display, Long battery life, Great media player, Well built, looks great, Can be used as picture frame when docked, Built in Wireless N Capability, Huge selection of Apps (counting iPhone/iPod Touch ones)...
NonRemovable battery, Mono Speaker, Fingerprint magnet, No built in mic or camera, Closed ecosystem...
When I first heard of its announcement one of my chief complaints about the iPad was Apple’s decision to use the iPhone OS. Instead of crippling the capability of the tablet; why not use a modified version of Snow Leopard? This thought was based on wh...
|
|
|
Video Review: Some say it's revolutionary, others say it's pure magic. Could it be both? Chris Hardwick and Kevin Pereira give their official take on the Apple iPad, with its 9.7" multi touch display, iBooks, iWork productivity software, and more, all...
|
|
|
So you've probably heard about the iPad. Apple is once again making headlines with the release of a consumer-focused computing device, and the level of hysteria surrounding the iPad is fascinating from an anthropological point of view. But is the iPad...
|
|
|
Click Below to Read the Rest of This Review: Page 1 - Welcome to iPadPage 2 - Introducing the iPad: The Body, Screen, and Pack-InsPage 3 - What's Inside: Chips, Battery, and CapabilitiesPage 4 - iPhone OS 3.2: Just Like An iPod touch, With Small Chan...
An impressively built tablet computer, featuring a clean industrial design borrowed from Apple’s MacBook Pro computers, internal components derived largely from its iPod touch and iPhone pocket devices, and stable, multi-touch software. Runs over 150...
Cannot serve as a standalone computer; in addition to iTunes dependence, horsepower is presently shortchanged by limited, iPhone-class multitasking that forces all third-party applications to occupy and waste entire screen; lack of camera similarly li...
Page 10 - Interface Videos and Archived iPad First Look (January 27, 2010)A Note From the Editors of iLounge: Though all products and services reviewed by iLounge are "final," many companies now make changes to their offerings after publication of our...
|
|
about.com Updated: 2011-09-14 01:39:50
|
When I did my First Look article about Apple's new iPad after its official announcement, I qualified the numerous gripes I had about the device with the iPad's promising potential to shape up into a very solid multimedia device. Having spent an extende...
|
|
Digitaltrends.com Updated: 2011-09-14 01:39:50
|
By now, you’ve likely read a bunch of iPad reviews. There’s no point in reading another review outlining every dimension, spec and feature. That’d be pretending that the iPad is like any other product you’ve seen before, and therefore can be reviewed u...
No manual necessary, Access to nearly all iPhone apps, 10-hour-plus battery life, Bright 9.7-inch IPS LCD screen, Three external buttons, Multi-directional accelerometer...
Highly reflective screen, Slippery, No multi-tasking (yet), “Only” a few thousand iPad-specific apps (so far)...
Apple’s iPad reimagines the personal computer as an intuitive, slick and portable device that sprouts new features and uses with every additional app...
|
|
|
Apple’s gene pool has just gotten larger with the addition of the iPad, a tablet that can surf the web, play videos, music and games, and view email, ebooks and more. It’s like a giant iPod touch but it’s also much more than the iPod touch thanks to t...
Ultra modern design, very easy to set up and use, gorgeous and responsive touch screen, fast...
No Flash support, no iSight camera built-in...
Apple is good at carving out a market and creating (or re-inventing) a new device space. The iPad can be a perfect couch companion for web surfing, video watching, gaming and light reading. It doesn’t replace your notebook for serious work, your mobil...
|
|
|
After generating much hoopla, the highly anticipated iPad has finally arrived on the market. It is not the first tablet, but none of the previous designs from various manufacturers have successfully evolved past niche devices with modest sales number...
|
|
gamepro.com Updated: 2011-09-14 01:39:51
|
Apple's iPad isn't a direct competitor to the Nintendo DS or the PSP, nor is it a replacement for your laptop. What it is though, is a compelling argument for a slick, portable, media consumption device that will be a disruptive force across all of ent...
Gorgeous 9.7" touchscreen, elegant design, gorgeous user interface, and runs games faster than any other iDevice.
It's expensive, and regardless of your feeling about Adobe's Flash, the fact that the iPad can't run it is inconvenient.
|
|
Laptopmag.com Updated: 2011-09-14 01:39:51
|
When was the last time you called a computer fun? That’s exactly what the iPad is, which is a testament to Apple’s uncanny ability to integrate content with hardware so well you nearly forget there’s a device in your hands. Whether you’re surfing the W...
Intuitive multitouch interface, Gorgeous, lightweight design, Fast performance, Vast selection of touch-friendly apps, Compelling eBook store, Long battery life...
No multitasking or Flash support, Lacks a camera, Typing quickly without errors is a challenge, Screen difficult to read in sunlight, Apps more expensive than iPhone...
Apple's first tablet is a breakthrough for mobile computing, delivering the web, entertainment, and a new breed of apps in a way that feels almost effortless.
|
|
electronista.com Updated: 2011-09-14 01:39:51
|
After generating much hoopla, the highly anticipated iPad has finally arrived on the market. It is not the first tablet, but none of the previous designs from various manufacturers have successfully evolved past niche devices with modest sales numbers...
Quality construction, Attractive housing, Vibrant, bright display, 802.11n WiFi, 3Genabled (certain models), 10 hours of battery life, Fast processor, App Store compatibility, Usable virtual keyboard...
Lacks support for Flash content, No multitasking with current firmware, Screen difficult to view in direct sunlight, No camera, Heavy to hold for extended periods, Lacks HDMI output, native HD resolution...
|
|
dvice.com Updated: 2011-09-14 01:39:51
|
Is the world going to change just because Apple decided to enlarge its iPod Touch? In a word, yes. The iPad is here, and because of its appealing design and tremendous selection of software, it's a sure-fire hit. Apple's long-anticipated tablet PC take...
|
|
|
The Apple iPad is here, and if ever there was a contentious gadget, this is it. We met with Apple this past week to pick up one of a few iPads let out into the wild early, and have been playing with it ever since. Already the subject of countless discu...
|
|
|
It was hyped and ripped before it even had a name, and after it was announced, it was both praised and panned. Apple’s iPad has been the subject of debates about the future of technology and media...
|
|
|
Early this morning, I got up and went to pickup my 16gb iPad WiFi. Before I got carried away playing with it and discovering the fun little touches that go along with it being an Apple product, I wanted share with you some pictures and my first impr...
|
|
|
Finally, the Apple iPad review. The name iPad is a killing word -- more than a product -- it's a statement, an idea, and potentially a prime mover in the world of consumer electronics. Before iPad it was called the Apple Tablet, the Slate, Canvas, and a h...
At this point we've run the full spectrum on iPad opinion. It should be clear that there are aspects of this device which we love, and others which we clearly do not. In summarizing our feelings about the iPad, we're forced to take two paths -- one which...
|
|
theonbutton.com Updated: 2011-09-14 01:39:52
|
After so much anticipation, the Apple iPad is finally here. There’s been hype to the heavens on this one, so it’s time to reveal whether the iPad actually delivers now that it’s landed.Apple iPad: First impressionsWhen switched off the iPad looks awes...
|
|
|
After it was announced back in January, the unfortunately named Apple iPad seemed like it could be the company’s first major clunker in a long time: An expensive niche product that would inhabit a nebulous region between laptops and smartphones, but wo...
|
|
|
After it was announced back in January, the unfortunately named Apple iPad ($699 direct, 64GB Wi-Fi) seemed like it could be the company's first major clunker in a long time: An expensive niche product that would inhabit a nebulous region between la...
Sleek design. Gorgeous, sharp, accurate touch screen. Improved iPod, Safari browser, photo and e-mail apps. iBooks look fantastic and titles are easy to purchase and download. A plethora of downloadable apps.
Lacks Flash support. No camera or video recorder. No multitasking capability. Cover Flow is missing from the iPod app. Doesn't ship with a case. Earbuds aren't included.
A difficult-to-pinpoint target customer and a few pesky omissions are overshadowed by the excellent overall experience you get with Apple's iPad. And it sets the bar high for competing products in this nascent Internet tablet category...
|
|
onlinenotebook.com Updated: 2011-09-14 01:39:53
|
Apple iPad is a web tablet and it is powered with Apple A4 1GHz processor. The operating system is iPhone OS. The iPad comes in three different storage capacities – 16GB, 32 GB and 64GB. 3G supportable versions with same capacities will also be releas...
Reasonably priced, data contract is not compulsory, compatible with iWork apps, has 802.11n WiFi built in...
No flash support, no HDMI out...
Apple iPad is the new and latest technology product by the company. It has several features, but bears a big size. If you are fond of new gadgets, especially from Apple and do not mind to carry 9.5-inch tall device, then Apple iPad will worth your pre...
|
|
|
by Ronald Tiefenthäler 01/28/2010 Apple's tablet PC has been causing wild speculations for months and has filled the newspapers page-wise. Apple's boss, Steve Jobs, can therefore chalk up an immediate success: Apple could take delight in a vast and...
On the pro side, Apple's iPad can definitely score with a starting price of about 500 dollars. Industry observers presumed a price of almost 1000 US dollars for the basic model even during the event, before the official price was announced. Looking closer...
|
|
|
Unfortunately, we were underwhelmed: we can see a lot of really useful applications for the Apple iPad, but the reality is that it looks and behaves like an Apple iPhone 3GS (or iPod touch) on steroids. And that's not exactly a good thing.While the Ap...
Right now, we're not sold on either the Apple iPad hardware or the software. But excellent, optimised content might change our opinion. Bookmark this URL and check back for updates as we get more face time with the Apple iPad...
|
|
|
The iPad is the newest device in Apple's family of touch-based computers. Positioned between a traditional laptop computer and pocket computers like the iPod Touch, nobody seems quite sure how to categorize the iPad. Is it a competitor for low-cost...
|
|
crn.com Updated: 2011-09-14 01:39:54
|
Well, it's here. The big question, though, is whether April 3, 2010 will be a headline or a footnote in the technology industry's history book. After giving a look over for several hours, the bet here is on headline. A big, 64-point headline. Apple's i...
|
|
Livedigitally.com Updated: 2011-09-14 01:39:54
|
I purchased an iPad on day one (roughly minute 3), without much assurance as to how or why I’d use it, or even if it would be a “keeper” in my digital lifestyle. Here’s a recap of my feelings over the past two weeks: Day one.Let’s be honest, the first...
|
|
|
Are you going to be among the early adopters?Update: We should take a hard stance on Apple's new device, the iPad. We like the iPad (or at least the idea of it). Whether you're a student, a professional, a blogger or whatever, the iPad fits any guy's n...
|
|
|
I was traveling when the came out April 3rd and didn't get a chance to actually get my hands on one until Saturday, April 10th. The local Apple Store in Fashion Valley was packed when I visited. I had to wait awhile to get my turn at the table wher...
|
|
|
Welcome to the new new iPad, same as the old new iPad. Well, mostly, anyway. It was less than eight months ago that Apple grafted a Retina display onto its world-conquering tablet, giving every other slate on the market resolution envy, while enchanting g...
The new iPad is the best 10-inch tablet on the market.Twice as fast, better battery life, same cost. What more do we need to say? The new iPad is a hit on all fronts -- but it of course won't be received that way by all. Those who just made the investment...
|
|
|
Earlier this week, Daniel Kumin looked at some apps aimed at tweaking the output of iTunes and Music (its iOS equivalent) to compensate for the vagaries of the less-than-perfect desktop- and mobile-listening environments.But what if you're striving for au...
|
|
|
By now, we all realize the advantage of having our smartphones on us at all times, especially when the opportunity comes around to snap up a shot of some kind. Obviously, thanks to the portability of our modern smartphones, we’re able to quickly captu...
|
|
|
Sitting atop of the throne for the better portion of the last year, the ’s grasp is somewhat unrelenting seeing that it has proven itself as a threatening competitor in the general computing space. So far, we’ve seen some passable offerings coming from...
|
|
|
It is the end of 2010, and Samsung has just outed its first tablet computer, the Galaxy Tab. Its purpose, apart from making lots of money for the company, is to compete with Apple's groundbreaking iPad - a product that managed to single-handedly initia...
|
|
|
Looking to pull the same trick as Amazon's Kindle Fire in the US, the Nexus 7 retails for close to half the price of the Ipad, yet despite this disparity the small tablet performs better than you might think against Apple's premier device...
|
|
|
As much as I love the iPad, iPhone, and iOS, I have to admit that I have become intrigued by some of the new and exciting features offered by some of the competing Android phones and tablets. I do appreciate how easy iOS is to learn, use, and set up. I st...
|
|
|
The iPad 2 is significanltly faster running CPU and GPU intens...
|
|
tuaw.com Updated: 2014-05-08 04:41:41
|
The Google Chromebook , the Samsung-built subnotebook designed for the Chrome browser-only OS, appeared on the market about a month ago. As soon as the MacBook Air-lookalike device showed up online, the TUAW newsroom erupted in discussions about whether o...
When I first got the idea of doing an "Apples and Oranges" comparison of Apple devices against the Chromebook, I have to admit that I thought there was no way that I'd be impressed with the Google device. It took only a fraction of the two week review...
|
|
|
The original iPad was a physically beautiful, highly usable gadget refined to a state of excellence. The iPad weighed just 1.5 pounds—1.6 in the 3G model—and felt great held either with one hand or two.The 9.7-inch screen was a joy for practically everyth...
|
|