Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Apple iMac 27" 3.06GHz E7600 27" 2560 x 1440pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27" iMac
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB952B/A1
Category
Desktop PC with monitor.
All-in-One PCs/workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7978
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 15 Dec 2017 02:49:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Apple iMac 27" 3.06GHz E7600 27" 2560 x 1440pixels :
The short editorial description of Apple iMac 27" 3.06GHz E7600 27" 2560 x 1440pixels

Intel Core 2 Duo E7600 (3.06GHz, 3MB, 1066MHz), 4GB (2 x 2GB) DDR3 SDRAM, 1TB SATA 7200 rpm, SuperDrive DVD±RW DL, ATI Radeon HD 4670 256MB, AirPort Extreme 802.11n Wi-Fi, Bluetooth 2.1 + EDR, iSight camera, 68.58 cm (27 ") LED-backlit TFT (2560 x 1440), Mac OS X v10.6 Snow Leopard, Wireless Keyboard & Magic Mouse + Office 2008 for Mac Business Edition
More>>>
Short summary description Apple iMac 27" 3.06GHz E7600 27" 2560 x 1440pixels:
This short summary of the Apple iMac 27" 3.06GHz E7600 27" 2560 x 1440pixels data-sheet is auto-generated and uses the product title and the first six key specs.
Apple iMac 27" iMac, 68.6 cm (27"), Wide Quad HD, Intel Core 2 Duo, 4 GB, 1000 GB, Mac OS X 10.6 Snow Leopard
Long summary description Apple iMac 27" 3.06GHz E7600 27" 2560 x 1440pixels :

Apple iMac 27" iMac. Display diagonal: 68.6 cm (27"), HD type: Wide Quad HD, Display resolution: 2560 x 1440 pixels. Processor family: Intel Core 2 Duo, Processor frequency: 3.06 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1000 GB. Discrete graphics adapter model: AMD Radeon HD 4670. Built-in camera. Operating system installed: Mac OS X 10.6 Snow Leopard

This is an auto-generated long summary of Apple iMac 27" 3.06GHz E7600 27" 2560 x 1440pixels based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-06-12
Testseek has collected 48 expert reviews for Apple iMac 27" iMac and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
85%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-06-12
The 27in screen has a huge 2,560x1,440 pixels. This is roughly equivalent to four 13.3in MacBook displays stuck together. The screen has a glass finish that reflects light from overhead sources, causing distracting glare. It's very bright, though - alm...
Bottom line Apple's latest iMac is desirable, but it's neither an entertainment all-rounder nor a true powerhouse...
100%
electricpig.co.uk
Updated:
2014-06-12
All-in-one PCs have become this season’s go to gadget for PC purveyors. But while Windows 7’s release has heralded a frenzy of deft desktops, Apple has returned with new take on the iMac. The new top end model, clicking in at 27-inches, is a monste...
Good Amazing hidef visuals, build quality, ease of use...
Bad Price...
Bottom line Yes it's expensive, but this isn't just the best iMac out there, it's the best all-in-one computer...
100%
stuff.tv
Updated:
2014-06-12
Since the launch of the ridiculously elegant aluminium iMac two years ago, many have tried to replicate its covetable looks, great performance and value for money. The Sony VAIO LV comes close, the Lenovo IdeaCenter A600 a little bit nearer still. But...
Good Astounding looks. Excellent screen. Silent operation...
Bad Over-designed peripherals...
Bottom line A better screen than most standalone monitors with a top notch Mac thrown in for free, though the new mouse is far from magical...
100%
Zdnet.com.au
Updated:
2014-06-12
If we could, we'd take points away from this iMac simply because by giving it a 27-inch display Apple threatens our livelihood. You don't need our input to simply walk past the 27-inch iMac on a store shelf and recognise that it's the largest all-in-on...
Good Largest display among allinones, Fast dualcore CPU makes up for lack of quadcore (mostly), Finally has an SD card slot, Wireless mouse and keyboard, Mini DisplayPort input ripe with possibility...
Bad Most Windows allinones in the price range have Bluray, Touchsensitive mouse gestures not as responsive as we'd like, Apple's expensive customer service policy...
Bottom line Apple's new 27-inch iMac will charm plenty of you with its screen size alone. Fortunately that won't lead you astray. Behind its expansive display, Apple has packed one of the fastest all-in-ones available, and added a few useful extras to sweeten...
84%
itpro.co.uk
Updated:
2014-06-12
Stunning one-piece design and a magnificent 27in screen, but the usual Apple foibles are there to drag it down...
83%
digitalversus.com
Updated:
2014-06-12
The Screen Apple's computers come with (very) glossy displays. There's not much you can do about that, unless you want to pay an extra £41 to upgrade to a matte screen on a 15" or 17" MacBook Pro.The 2560 x 1440 pixel resolution was envisaged to tak...
Good Good screen with reasonable colours, Quiet, Stylish, Optical audio input and ouput, Finally includes an SD card reader...
Bad Contrast slightly below average, Very glossy scrfeen, Mini DisplayPort only video input, No Bluray player, Performances average all...
80%
v3.co.uk
Updated:
2014-06-12
Like previous versions of the Apple iMac, this latest design is an ‘all-in-one’ computer, meaning the entire system, apart from the keyboard and mouse, is enclosed inside the screen unit. This top-of-the-range iMac has had some subtle changes made to i...
Good Superb screen; very quiet operation; impressive software included...
Bad Expensive...
Bottom line A powerful computer with a spectacular screen Good points Superb screen; very quiet operation; impressive software included Bad points Expensive...
80%
computeractive.co.uk
Updated:
2014-06-12
Like previous versions of the Apple iMac, this latest design is an ‘all-in-one’ computer, meaning the entire system, apart from the keyboard and mouse, is enclosed inside the screen unit. This top-of-the-range iMac has had some subtle changes made to i...
Good Superb screen; very quiet operation; impressive software included...
Bad Expensive...
Bottom line A powerful computer with a spectacular screen...
80%
techradar.com
Updated:
2014-06-12
The new Apple iMac range boasts four standard configurations. We tested the second-most expensive model, which has a massive 27-inch screen, an Intel 3.06GHz Core 2 Duo processor, a 1TB hard drive and an ATI Radeon HD 4670 graphics processor with 256MB...
Good Impressively large screen, Expanded RAM capacity, Can be wall-mounted, Can be used as external display...
Bad No Blu-ray option, No matte screen option...
80%
macworld.co.uk
Updated:
2014-06-12
Featuring bigger and better screens and shiny new mice, the physical changes to the aluminium iMac in this update are the most dramatic since it was introduced over two years ago, but the speed improvements are marginal at best. The new iMacs are curre...
Good Impressive image quality from display and any angle; mini DisplayPort has video-in support; improved speaker system; new SD card slot.
Bad No significant performance increase over previous top-of-the-line model; Glare and reflections from screen may frustrate some users; FireWire 400 peripherals require an adapter; Apple Remote not included.
80%
v3.co.uk
Updated:
2014-06-12
Apple's latest update to its all-in-one iMacs refines rather than reinvents the classic desktop design, but the changes are still considerable. The 27in iMac sits at the top of the range and, while its new 16:9 widescreen display might make it a bit to...
Good Brilliant LED-backlit screens; across-the-board specification increases; quad-core model promises blistering performance...
Bad Magic Mouse is awkward to hold...
Bottom line Though still pricey compared to equivalent Windows PC set-ups, the new iMac line-up is more capable than ever, although the imminent quad-core model promises to be the real eye-opener...
80%
T3.com
Updated:
2014-06-12
Apple's latest iMac upgrade isn't a radical overhaul, but it's more than an upgrade The iMac range now boasts four standard configurations, with custom options available if you order through Apple’s online store. The two smaller machines boast 21.5-in...
Good Gloriously large, Crystal-clear, instant-on screen, Very fast processor, Can be wall-mounted, Video in - use as external display...
Bad Backlighting not entirely consistent, Can't adjust vertical height, No matt screen option, Optical drive seems slower than previous models...
Bottom line A very solid new release for Apple's iconic all-in-one, but a few issues need to be addressed with the next revision...
80%
pcauthority.com.au
Updated:
2014-06-12
We've seen some spectacular all-in-one PCs, but this outdoes them all. Somehow, Apple has stretched the silver machined curves of the iMac to a massive 27in size, without losing its allure. It shouldn't work, but it does.The giant enclosure is gorgeous...
Bottom line Stunning one-piece design and a magnificent 27in screen, but the usual Apple foibles are there to drag it down...
67%
pcpro.co.uk
Updated:
2014-06-12
We've seen some spectacular all-in-one PCs this year, but this outdoes them all. Somehow, Apple has stretched the silver machined curves of the iMac to a massive 27in size, without it losing any of its allure. It really shouldn't work, but it absolutel...
Bottom line Stunning one-piece design and a magnificent 27in screen, but the usual Apple foibles are there to drag it down...
67%
stuff.co.nz
Updated:
2014-06-12
It's heavy, though; bump the desk and the entire thing wobbles on its stand. Even the motion of typing is enough to get it oscillating. An optional wall-mounting kit may alleviate this problem...
0%
pcadvisor.co.uk
Updated:
2014-06-12
The new iMacs introduce the most drastic changes to Apple's all-in-one aluminum design since the metal iMac was introduced a little over two years ago. The new design lends itself more towards use as central part of a home entertainment centre.
0%
Show all