location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Mac mini Intel® Core™2 Duo 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mac mini
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mac mini
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB464Y/A
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Apple’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:19:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple Mac mini Intel® Core™2 Duo 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Core™2 Duo 2 GHz
  • - 2 GB DDR3-SDRAM 1066 MHz 2 x 1 GB
  • - 320 GB
  • - NVIDIA GeForce 9400M
  • - Bluetooth 2.1+EDR
  • - Mac OS X 10.5 Leopard
Long product name Apple Mac mini Intel® Core™2 Duo 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard PC :
The long product name of Apple Mac mini Intel® Core™2 Duo 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo (2.0GHz, 3MB, 1066MHz), 2GB DDR3 SDRAM, 320GB SATA 5400 rpm, SuperDrive DVD±RW DL, NVIDIA GeForce 9400M, Gigabit Ethernet, AirPort Extreme Wi-Fi (802.11n), Bluetooth 2.1 + EDR, Mac OS X v10.5 Leopard
More>>>
Short summary description Apple Mac mini Intel® Core™2 Duo 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard PC:
This short summary of the Apple Mac mini Intel® Core™2 Duo 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard PC data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Mac mini , 2 GHz, Intel® Core™2 Duo, 2 GB, DDR3-SDRAM, 320 GB, Mac OS X 10.5 Leopard

Long summary description Apple Mac mini Intel® Core™2 Duo 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard PC:
This is an auto-generated long summary of Apple Mac mini Intel® Core™2 Duo 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard PC based on the first three specs of the first five spec groups.

Apple Mac mini . Processor frequency: 2 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA GeForce 9400M. Operating system installed: Mac OS X 10.5 Leopard. Product type: PC. Weight: 1.31 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 05:00:14
Uk has collected 11 expert reviews for Apple Mac mini Intel® Core™2 Duo 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard PC and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
techworld.com
Updated:
2011-07-30 05:00:12
Apple's entry level Mac was in the doldrums for almost two years... and now sees two updates just six months apart.The first update in March this year saw more socketry for the venerable compact PC, in the shape of an extra USB port, FireWire 800 and...
Bottom line The Apple Mac mini (Late 2009) is now more compelling than ever as a compact computer that's built to very high standards, and including a feature set unmatched by any other PC on any platform. Whether used as a space saving desktop PC for the office...
0%
tomsguide.com
Updated:
2011-07-30 05:00:12
As an office doc machine, the Mac mini does very well. It takes up very little space on your desk and consumes very little energy. For home use, don’t expect too much when it...
100%
techtree.com
Updated:
2011-07-30 05:00:13
The cheapest Mac in Apples line up has arrived at our labs. The Mac Mini received a hardware update this March, wherein the graphics and the processing power along with the memory was upgraded to make it up-to-date with todays demands. We run it thro...
Good Aesthetically appealing, space saving design, sufficiently powerful hardware for general home and multimedia usage, 802.11n Wi-Fi, Mac OS X Leopard with iLife 09...
Bad No front USB ports, no media card reader, wireless remote no longer part of standard bundle, unsuitable for gaming, bit expensive...
Bottom line The cheapest Mac in Apples line up has arrived at our labs. The Mac Mini received a hardware update this March, wherein the graphics and the processing power along with the memory was upgraded to make it up-to-date with todays demands. We run it thro...
70%
techworld.com
Updated:
2011-07-30 05:00:13
To lower the entry price for Mac ownership, Apple introduced the Mac mini in 2005, with a price starting at £339. It was a basic desktop PC, measuring just 6.5in square and 2in high, running a modest 1.25GHz G4 processor. All you needed to make a work...
Bottom line While the price of entry to Mac computing may have risen from £391 to £499 with the release of the 2009 Mac mini, the manifold revisions of the new model fully justify the updated starting price. In simple speed terms, there’s faster wireless (11g to...
0%