Apple logo

Apple MacBook (white) Intel® Core™2 Duo 33.8 cm (13.3") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Mac OS X 10.5 Leopard

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19074
Info modified on:
07 Mar 2024, 15:34:52
Long product name Apple MacBook (white) Intel® Core™2 Duo 33.8 cm (13.3") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Mac OS X 10.5 Leopard:

MacBook, 2.1-GHz Intel Core 2 Duo, 13.3" TFT (1280 x 800), 1GB (2x 512 MB) 667-MHz DDR2 SDRAM (PC2-5300), 120GB SATA (5400 rpm), SuperDrive, Intel GMA X3100, Gigabit Ethernet, IEEE 802.11n, Bluetooth 2.0 + EDR, Mac OS X 10.5 Leopard, white

Short summary description Apple MacBook (white) Intel® Core™2 Duo 33.8 cm (13.3") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Mac OS X 10.5 Leopard:

Apple MacBook (white), Intel® Core™2 Duo, 2.1 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description Apple MacBook (white) Intel® Core™2 Duo 33.8 cm (13.3") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Mac OS X 10.5 Leopard:

Apple MacBook (white). Processor family: Intel® Core™2 Duo, Processor frequency: 2.1 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Mac OS X 10.5 Leopard. Weight: 2.27 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.