Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Graphic editor
- - Software type: Upgrade
- - Language version: English
Long product name Apple Aperture 2 Upgrade Graphic editor
:
Aperture 2 Upgrade
The long product name of Apple Aperture 2 Upgrade Graphic editor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Aperture 2 Upgrade
More>>>
Short summary description Apple Aperture 2 Upgrade Graphic editor:
This short summary of the Apple Aperture 2 Upgrade Graphic editor data-sheet is auto-generated and uses the product title and the first six key specs.
Apple Aperture 2 Upgrade, Graphic editor, English, Upgrade, 2048 MB, Intel Core Duo, 2GHz, PowerPC G5, ATI Radeon X800 XT Mac Edition, 9800 XT, 9800 Pro, X1900 XT, X1600, HD 2600 XT, NVIDIA GeForce...
Long summary description Apple Aperture 2 Upgrade Graphic editor:
This is an auto-generated long summary of Apple Aperture 2 Upgrade Graphic editor based on the first three specs of the first five spec groups.
Apple Aperture 2 Upgrade. Type: Graphic editor, Language version: English, Software type: Upgrade. Minimum RAM: 2048 MB, Minimum processor: Intel Core Duo, 2GHz, PowerPC G5, Minimum system requirements: ATI Radeon X800 XT Mac Edition, 9800 XT, 9800 Pro, X1900 XT, X1600, HD 2600 XT, NVIDIA GeForce.... Media types supported: DVD