icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Apple logo

Apple MacBook 13.3" Intel® Core™2 Duo 33.8 cm (13.3") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Mac OS X 10.5 Leopard

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10246
Info modified on:
07 Mar 2024, 15:34:52
Long product name Apple MacBook 13.3" Intel® Core™2 Duo 33.8 cm (13.3") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Mac OS X 10.5 Leopard:

MacBook 13.3"/ 2,2 GHz Intel Core 2 Duo / 1GB/ 160GB Serial ATA

Short summary description Apple MacBook 13.3" Intel® Core™2 Duo 33.8 cm (13.3") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Mac OS X 10.5 Leopard:

Apple MacBook 13.3", Intel® Core™2 Duo, 2.2 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 1 GB, 160 GB

Long summary description Apple MacBook 13.3" Intel® Core™2 Duo 33.8 cm (13.3") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Mac OS X 10.5 Leopard:

Apple MacBook 13.3". Processor family: Intel® Core™2 Duo, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Mac OS X 10.5 Leopard. Weight: 2.27 kg

Specs
Recommended products
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.