location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac , 17" TFT LCD, Intel Core 2 Duo 1.83Ghz, 512MB, 160GB 43.2 cm (17") 1440 x 900 pixels DDR2-SDRAM Intel® GMA 950 Mac OS X 10.4 Tiger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMac, 17" TFT LCD, Intel Core 2 Duo 1.83Ghz, 512MB, 160GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MA710SM/A
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 16:13:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Apple iMac , 17" TFT LCD, Intel Core 2 Duo 1.83Ghz, 512MB, 160GB 43.2 cm (17") 1440 x 900 pixels DDR2-SDRAM Intel® GMA 950 Mac OS X 10.4 Tiger :
The long product name of Apple iMac , 17" TFT LCD, Intel Core 2 Duo 1.83Ghz, 512MB, 160GB 43.2 cm (17") 1440 x 900 pixels DDR2-SDRAM Intel® GMA 950 Mac OS X 10.4 Tiger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iMac, 17-inch TFT LCD, Intel Core 2 Duo 1.83Ghz, 512MB DDR2 SDRAM, 160GB SATA 7200rpm, 24x Combo
More>>>
Short summary description Apple iMac , 17" TFT LCD, Intel Core 2 Duo 1.83Ghz, 512MB, 160GB 43.2 cm (17") 1440 x 900 pixels DDR2-SDRAM Intel® GMA 950 Mac OS X 10.4 Tiger:
This short summary of the Apple iMac , 17" TFT LCD, Intel Core 2 Duo 1.83Ghz, 512MB, 160GB 43.2 cm (17") 1440 x 900 pixels DDR2-SDRAM Intel® GMA 950 Mac OS X 10.4 Tiger data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac , 17" TFT LCD, Intel Core 2 Duo 1.83Ghz, 512MB, 160GB, 43.2 cm (17"), 1.83 GHz, DDR2-SDRAM, 160 GB, Mac OS X 10.4 Tiger

Long summary description Apple iMac , 17" TFT LCD, Intel Core 2 Duo 1.83Ghz, 512MB, 160GB 43.2 cm (17") 1440 x 900 pixels DDR2-SDRAM Intel® GMA 950 Mac OS X 10.4 Tiger:
This is an auto-generated long summary of Apple iMac , 17" TFT LCD, Intel Core 2 Duo 1.83Ghz, 512MB, 160GB 43.2 cm (17") 1440 x 900 pixels DDR2-SDRAM Intel® GMA 950 Mac OS X 10.4 Tiger based on the first three specs of the first five spec groups.

Apple iMac , 17" TFT LCD, Intel Core 2 Duo 1.83Ghz, 512MB, 160GB. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Processor frequency: 1.83 GHz. Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 950. Optical drive type: DVD-ROM. Operating system installed: Mac OS X 10.4 Tiger