Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Apple iMac , 17" TFT LCD, Intel Core 2 Duo 1.83Ghz, 512MB, 160GB 43.2 cm (17") 1440 x 900 pixels DDR2-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMac, 17" TFT LCD, Intel Core 2 Duo 1.83Ghz, 512MB, 160GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MA710D/A
Category
Desktop PC with monitor.
All-in-One PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11809
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 04 Apr 2019 07:28:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Apple iMac , 17" TFT LCD, Intel Core 2 Duo 1.83Ghz, 512MB, 160GB 43.2 cm (17") 1440 x 900 pixels DDR2-SDRAM :
The short editorial description of Apple iMac , 17" TFT LCD, Intel Core 2 Duo 1.83Ghz, 512MB, 160GB 43.2 cm (17") 1440 x 900 pixels DDR2-SDRAM

iMac, 17-inch TFT LCD, Intel Core 2 Duo 1.83Ghz, 512MB DDR2 SDRAM, 160GB SATA 7200rpm, 24x Combo
More>>>
Short summary description Apple iMac , 17" TFT LCD, Intel Core 2 Duo 1.83Ghz, 512MB, 160GB 43.2 cm (17") 1440 x 900 pixels DDR2-SDRAM:
This short summary of the Apple iMac , 17" TFT LCD, Intel Core 2 Duo 1.83Ghz, 512MB, 160GB 43.2 cm (17") 1440 x 900 pixels DDR2-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac iMac, 17" TFT LCD, Intel Core 2 Duo 1.83Ghz, 512MB, 160GB, 43.2 cm (17"), 1.83 GHz, DDR2-SDRAM, 160 GB, Mac OS X 10.4 Tiger

Long summary description Apple iMac , 17" TFT LCD, Intel Core 2 Duo 1.83Ghz, 512MB, 160GB 43.2 cm (17") 1440 x 900 pixels DDR2-SDRAM:
This is an auto-generated long summary of Apple iMac , 17" TFT LCD, Intel Core 2 Duo 1.83Ghz, 512MB, 160GB 43.2 cm (17") 1440 x 900 pixels DDR2-SDRAM based on the first three specs of the first five spec groups.

Apple iMac iMac, 17" TFT LCD, Intel Core 2 Duo 1.83Ghz, 512MB, 160GB. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Processor frequency: 1.83 GHz. Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics adapter model: Intel® GMA 950. Optical drive type: DVD-ROM. Operating system installed: Mac OS X 10.4 Tiger

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details