location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Mac mini 1.66GHz Intel® Core™ Duo 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mac mini
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.66GHz Mac mini
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MA206D/A
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Apple’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jan 2024 12:30:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple Mac mini 1.66GHz Intel® Core™ Duo 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Core™ Duo 1.66 GHz
  • - 0.5 GB DDR2-SDRAM
  • - 80 GB
  • - Intel® GMA 950
Warranty: Mac mini comes with 90 days of free telephone support and a one-year limited warranty.
Long product name Apple Mac mini 1.66GHz Intel® Core™ Duo 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 PC :
The long product name of Apple Mac mini 1.66GHz Intel® Core™ Duo 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mac Mini Intel Core Duo 1.66GHz 512MB 80GB
More>>>
Short summary description Apple Mac mini 1.66GHz Intel® Core™ Duo 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 PC:
This short summary of the Apple Mac mini 1.66GHz Intel® Core™ Duo 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 PC data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Mac mini 1.66GHz, 1.66 GHz, Intel® Core™ Duo, 0.5 GB, DDR2-SDRAM, 80 GB

Long summary description Apple Mac mini 1.66GHz Intel® Core™ Duo 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 PC:
This is an auto-generated long summary of Apple Mac mini 1.66GHz Intel® Core™ Duo 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 PC based on the first three specs of the first five spec groups.

Apple Mac mini 1.66GHz. Processor frequency: 1.66 GHz, Processor family: Intel® Core™ Duo. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 950. Product type: PC. Weight: 1.31 kg