location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPod NL 20GB White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPod
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPod NL 20GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MA079NF/A
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 15:55:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPod NL 20GB White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hard disk drive 20 GB
  • - LCD 5.08 cm (2")
  • - Audio formats supported: AAC, AIFF, MP3, WAV
  • - 0.15 W 32 Ω Equalizer
  • - Line-out
  • - Continuous audio playback time: 15 h Built-in Lithium-Ion (Li-Ion)
Warranty: Your iPod comes with single incident telephone support for the first 90 days and a one-year limited warranty. Purchase the AppleCare Protection Plan for iPod to extend your service and support to two full years. Only the AppleCare Protection Plan provides you with direct telephone support from Apple technical experts and the assurance that repairs will be handled by Apple-certified technicians using genuine Apple parts. For more information, visit Apple support or call 0870 876 0753 (UK) or 1850 946 191 (Ireland).
Long product name Apple iPod NL 20GB White :
The long product name of Apple iPod NL 20GB White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPod 20GB
More>>>
Short summary description Apple iPod NL 20GB White:
This short summary of the Apple iPod NL 20GB White data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPod NL 20GB, 20 GB, LCD, 167 g, White

Long summary description Apple iPod NL 20GB White:
This is an auto-generated long summary of Apple iPod NL 20GB White based on the first three specs of the first five spec groups.

Apple iPod NL 20GB. Total storage capacity: 20 GB. Display: LCD. Continuous audio playback time: 15 h. Weight: 167 g. Product colour: White

Brand Image Product code Product Stock Price from
Apple

Apple iPod mini 4Gb Silver British
(show image)
M9800B/A iPod mini 4Gb Silver British 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod mini 4Gb Green UK
(show image)
M9806B/A iPod mini 4Gb Green UK 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod mini 4Gb Blue UK
(show image)
M9802B/A iPod mini 4Gb Blue UK 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod mini 4GB Silver
(show image)
M9800FD/A iPod mini 4GB Silver 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod mini 4GB Green
(show image)
M9806FD/A iPod mini 4GB Green 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod mini 6GB Silver
(show image)
M9801FD/A iPod mini 6GB Silver 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod mini 4GB Pink
(show image)
M9804FD/A iPod mini 4GB Pink 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod mini 4GB Blue
(show image)
M9802FD/A iPod mini 4GB Blue 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod mini 6GB Pink
(show image)
M9805TN/A iPod mini 6GB Pink 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPod mini 6GB Green
(show image)
M9807TN/A iPod mini 6GB Green 0.00
(excl. VAT)
0 (incl. VAT)