Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Apple Xserve RAID M9721, 1000GB disk array Rack (3U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xserve
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xserve RAID M9721, 1000GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M9721D/A
Category
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5071
This statistic is based on the 86411 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84437 free Open Icecat users.
Info modified on: 04 Apr 2019 07:20:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: one-year
Long product name Apple Xserve RAID M9721, 1000GB disk array Rack (3U) :
The short editorial description of Apple Xserve RAID M9721, 1000GB disk array Rack (3U)

XServe RAID 1TB 4x250G, 2x2GB
More>>>
Short summary description Apple Xserve RAID M9721, 1000GB disk array Rack (3U):
This short summary of the Apple Xserve RAID M9721, 1000GB disk array Rack (3U) data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Xserve Xserve RAID M9721, 1000GB, 10500 GB, 250 GB, 8 MB, 0,1,0+1,3,5,10,30,50, 7200 RPM, 1000 GB

Long summary description Apple Xserve RAID M9721, 1000GB disk array Rack (3U):
This is an auto-generated long summary of Apple Xserve RAID M9721, 1000GB disk array Rack (3U) based on the first three specs of the first five spec groups.

Apple Xserve RAID M9721, 1000GB, Xserve. Maximum supported storage capacity: 10500 GB, Storage drive capacity: 250 GB, Drive device, buffer size: 8 MB. Chassis type: Rack (3U), Certification: FCC Class A. Power supply unit (PSU) capacity: 450 W, Power consumption (typical): 400 W. Bundled software: BakBone NetVault, Xsan. Dimensions (WxDxH): 432 x 467 x 133 mm, Power supply type: UPS 2200VA, 120V, Networking features: Fast Ethernet

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details