Apple logo

Apple Mac mini 1.42GHz PowerPC G4 0.5 GB DDR-SDRAM 80 GB AMD Radeon 9200 PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25791
Info modified on:
04 Apr 2019, 05:14:16
Long product name Apple Mac mini 1.42GHz PowerPC G4 0.5 GB DDR-SDRAM 80 GB AMD Radeon 9200 PC:

1.42GHz Mac mini

Short summary description Apple Mac mini 1.42GHz PowerPC G4 0.5 GB DDR-SDRAM 80 GB AMD Radeon 9200 PC:

Apple Mac mini 1.42GHz, 1.42 GHz, PowerPC G4, 0.5 GB, DDR-SDRAM, 80 GB, DVD-ROM

Long summary description Apple Mac mini 1.42GHz PowerPC G4 0.5 GB DDR-SDRAM 80 GB AMD Radeon 9200 PC:

Apple Mac mini 1.42GHz. Processor frequency: 1.42 GHz, Processor family: PowerPC G4. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Radeon 9200. Product type: PC. Weight: 1.32 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.