Apple logo

Apple Mac mini G4 1250 512MB 40GB Combo PowerPC G4 0.5 GB DDR-SDRAM AMD Radeon 9200 Mac OS X 10.4 Tiger PC

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41000
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Apple Mac mini G4 1250 512MB 40GB Combo PowerPC G4 0.5 GB DDR-SDRAM AMD Radeon 9200 Mac OS X 10.4 Tiger PC:

Apple Mac mini G4 1250 512MB 40GB Combo, 1.25 GHz, PowerPC G4, 0.5 GB, 40 GB, DVD-ROM, Mac OS X 10.4 Tiger

Long summary description Apple Mac mini G4 1250 512MB 40GB Combo PowerPC G4 0.5 GB DDR-SDRAM AMD Radeon 9200 Mac OS X 10.4 Tiger PC:

Apple Mac mini G4 1250 512MB 40GB Combo. Processor frequency: 1.25 GHz, Processor family: PowerPC G4. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Radeon 9200. Operating system installed: Mac OS X 10.4 Tiger. Product type: PC. Weight: 1.32 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.