This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Apple Rechargeable Battery for PowerBook G4 12"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rechargeable Battery for PowerBook G4 12"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M9572G/A
Category
Spare parts for notebook computers e.g. hard disks.
Notebook Spare Parts
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2019 16:19:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Apple Rechargeable Battery for PowerBook G4 12" :
The short editorial description of Apple Rechargeable Battery for PowerBook G4 12"

Rechargeable Battery for PowerBook G4 12"
More>>>
Short summary description Apple Rechargeable Battery for PowerBook G4 12":
This short summary of the Apple Rechargeable Battery for PowerBook G4 12" data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Rechargeable Battery for PowerBook G4 12", Battery

Long summary description Apple Rechargeable Battery for PowerBook G4 12":
This is an auto-generated long summary of Apple Rechargeable Battery for PowerBook G4 12" based on the first three specs of the first five spec groups.

Apple Rechargeable Battery for PowerBook G4 12". Type: Battery

Brand Image Product code Product Stock Price from
CoreParts

CoreParts Battery 11.1V 4000mAh
(show image)
MBI1492 Battery 11.1V 4000mAh 0.00
(excl. VAT)
0 (incl. VAT)