location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac G5 1600 256MB 80GB DVD CDRW 17" 43.2 cm (17") 1440 x 900 pixels NVIDIA® GeForce® FX 5200 Ultra

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMac G5 1600 256MB 80GB DVD CDRW 17"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M9248B/A
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 16:46:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iMac G5 1600 256MB 80GB DVD CDRW 17" 43.2 cm (17") 1440 x 900 pixels NVIDIA® GeForce® FX 5200 Ultra
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.6 GHz
  • - 43.2 cm (17") 1440 x 900
  • - 80 GB
  • - NVIDIA® GeForce® FX 5200 Ultra
Long product name Apple iMac G5 1600 256MB 80GB DVD CDRW 17" 43.2 cm (17") 1440 x 900 pixels NVIDIA® GeForce® FX 5200 Ultra :
The long product name of Apple iMac G5 1600 256MB 80GB DVD CDRW 17" 43.2 cm (17") 1440 x 900 pixels NVIDIA® GeForce® FX 5200 Ultra. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iMac G5 1.6GHz 17" LCD 256MB 80GB Combo NVIDIA GeForce FX 5200 Ultra UK Qwerty
More>>>
Short summary description Apple iMac G5 1600 256MB 80GB DVD CDRW 17" 43.2 cm (17") 1440 x 900 pixels NVIDIA® GeForce® FX 5200 Ultra:
This short summary of the Apple iMac G5 1600 256MB 80GB DVD CDRW 17" 43.2 cm (17") 1440 x 900 pixels NVIDIA® GeForce® FX 5200 Ultra data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac G5 1600 256MB 80GB DVD CDRW 17", 43.2 cm (17"), 1.6 GHz, 80 GB

Long summary description Apple iMac G5 1600 256MB 80GB DVD CDRW 17" 43.2 cm (17") 1440 x 900 pixels NVIDIA® GeForce® FX 5200 Ultra:
This is an auto-generated long summary of Apple iMac G5 1600 256MB 80GB DVD CDRW 17" 43.2 cm (17") 1440 x 900 pixels NVIDIA® GeForce® FX 5200 Ultra based on the first three specs of the first five spec groups.

Apple iMac G5 1600 256MB 80GB DVD CDRW 17". Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Processor frequency: 1.6 GHz. Total storage capacity: 80 GB. Discrete graphics card model: NVIDIA® GeForce® FX 5200 Ultra