Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22175654 data-sheets &
36866 brands
– register (free)
Laptops
Apple PBook G4 1250 512MB 80GB SD NL 15" 38.6 cm (15.2") 0.5 GB
Apple PBook G4 1250 512MB 80GB SD NL 15" 38.6 cm (15.2") 0.5 GB
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Apple
Product name:
PBook G4 1250 512MB 80GB SD NL 15"
Product code:
M8981N/A
Category:
Laptops
Icecat Product ID:
65331
Data-sheet quality:
created/standardized by Icecat
Product views:
9187
Info modified on:
07 Mar 2024, 15:34:52
Report mistake
Specs
Recommended products
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE