Apple logo

Apple iPhone X 14.7 cm (5.8") Single SIM iOS 11 4G 64 GB Grey Refurbished

Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11920
Info modified on:
27 Feb 2024, 14:30:26
Long product name Apple iPhone X 14.7 cm (5.8") Single SIM iOS 11 4G 64 GB Grey Refurbished:

iPhone X, 5.8" OLED, 2436x1125, A11 Bionic + M11, 64GB, 802.11ac, Bluetooth 5.0, NFC, 2x 12MP, 7MP, Face ID, IP67, iOS 11, Grade: A/A+

Short summary description Apple iPhone X 14.7 cm (5.8") Single SIM iOS 11 4G 64 GB Grey Refurbished:

Apple iPhone X, 14.7 cm (5.8"), 2436 x 1125 pixels, 64 GB, 12 MP, iOS 11, Grey

Long summary description Apple iPhone X 14.7 cm (5.8") Single SIM iOS 11 4G 64 GB Grey Refurbished:

Apple iPhone X. Display diagonal: 14.7 cm (5.8"), Display resolution: 2436 x 1125 pixels. Processor family: Apple, Processor model: A11. Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Single SIM. Operating system installed: iOS 11. Product colour: Grey. Weight: 174 g

Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.