location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac 27'' Intel® Core™ i5 i5-680 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 5670 Mac OS X 10.6 Snow Leopard Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27''
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTO-MC510D/A-12
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2022 11:39:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iMac 27'' Intel® Core™ i5 i5-680 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 5670 Mac OS X 10.6 Snow Leopard Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Silver
  • - Intel® Core™ i5 i5-680 3.6 GHz
  • - 68.6 cm (27") Quad HD 2560 x 1440
  • - 4 GB DDR3-SDRAM 1333 MHz 2 x 2 GB
  • - 1 TB HDD DVD Super Multi DL Card reader integrated
  • - AMD Radeon HD 5670 Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.1+EDR
  • - Mac OS X 10.6 Snow Leopard
Warranty:
Long product name Apple iMac 27'' Intel® Core™ i5 i5-680 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 5670 Mac OS X 10.6 Snow Leopard Silver :
The long product name of Apple iMac 27'' Intel® Core™ i5 i5-680 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 5670 Mac OS X 10.6 Snow Leopard Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iMac 27'', All-In-One, Intel Core i5-680 (4M Cache, 3.60 GHz), 4GB 1333MHz DDR3, 1TB HDD 7200rpm, Radeon HD 5670, DVD-SM DL, 27'' TFT, 2560x1440, HD Webcam, Gigabit Ethernet, 802.11a/b/g/n, Bluetooth 2.1+EDR, Thunderbolt, FireWire 800, USB, SDXC, 310W, 13.8kg, Mac OS X 10.6 Snow Leopard, Silver
More>>>
Short summary description Apple iMac 27'' Intel® Core™ i5 i5-680 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 5670 Mac OS X 10.6 Snow Leopard Silver:
This short summary of the Apple iMac 27'' Intel® Core™ i5 i5-680 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 5670 Mac OS X 10.6 Snow Leopard Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac 27'', 68.6 cm (27"), Quad HD, Intel® Core™ i5, 4 GB, 1 TB, Mac OS X 10.6 Snow Leopard

Long summary description Apple iMac 27'' Intel® Core™ i5 i5-680 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 5670 Mac OS X 10.6 Snow Leopard Silver:
This is an auto-generated long summary of Apple iMac 27'' Intel® Core™ i5 i5-680 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 5670 Mac OS X 10.6 Snow Leopard Silver based on the first three specs of the first five spec groups.

Apple iMac 27''. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Processor family: Intel® Core™ i5, Processor frequency: 3.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 5670. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Mac OS X 10.6 Snow Leopard. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2013-08-30 06:50:07
Uk has collected 56 expert reviews for Apple iMac 27'' Intel® Core™ i5 i5-680 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 5670 Mac OS X 10.6 Snow Leopard Silver and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2013-08-30 06:49:56
A monster in every sense. A capacious 27-inch screen, paired with slick, slimline design and features to satisfy even the most fastidious tech fancier, the iMac is Apple’s crowning glory and the computer for those who want great looks matched with bree...
Good The 27-inch iMac is all about the screen. Its 2560x1440 pixel panel makes watching HD content an absolute joy and looks every bit as sharp as most TVs. If you’re into video editing and tinkering with your photos, the screen real estate is invaluable, even if you do need to sit some way back to appreciate it and stop your eyes going squiffy. Connectivity is peachy, with four USB ports and HDMI as...
Bad Again, it’s down to price. £1,429 is a huge amount in anyone’s book. The Intel processor could be a better i7 for that amount and perhaps even the hard drive could push itself beyond 1TB. It’s also massive, so if space is limited, maybe take a look at the 21.5-inch version.
Bottom line It’s hard to argue against the iMac when it comes to desktop PCs. Nothing quite measures up to its great looks and the peerless OS X Snow Leopard, which makes everything so easy to handle. You’ll need to be prepared for your bank balance to take a batt...
100%
expertreviews.co.uk
Updated:
2013-08-30 06:49:56
Apple is famed for its stylish and well-built computers, and the company's latest 27in iMac is no exception. It hasn't changed much in appearance from the last model, but this isn't a bad thing. The 27in screen immediately catches your eye due to its s...
Good Stunning 5K display, Performance...
Bad Price...
Bottom line The latest 27in iMac is a stylish, compact and quiet computer with a superb quality screen. Considering its price, we wish it had faster performance in both applications and games though...
100%
digitalversus.com
Updated:
2013-08-30 06:49:58
Still just as big, still just as glossy, the iMac 27-inch panel is also still just as good. Unfortunately no matte panel is available for the iMac, in contrast to the MacBook Pro range (for which it is billed at £41)In 16:9 format, the 27-inch screen o...
Good Nice screen, well calibrated, Nice look and finish, Satisfying across the board performance, Quiet, Compact, absence of cords...
Bad Limited and inaccessible connectivity, No BluRay player, Glossy screen subject to reflections...
Bottom line Without revolutionising the all-in-one concept, this iMac 27-inch is convincing all the same and has all the elements needed to make it a recipe for success. It does however lack some seasoning. We would have liked to see richer and more accessible con...
80%
techradar.com
Updated:
2013-08-30 06:50:01
£1400 might seem a horrendous amount to pay for an all-in-one computer, but this new mid-2010 iMac – the cheaper of the two 27-inch models – gives you a lot of computer for your cash. Although it has the same form factor as the 27-inch iMacs from the p...
Good The new Core i3 processor, Excellent graphics upgrade, Gorgeous screen, SD card reader upgraded to SDXC, SSD as sole or second drive option...
Bad No Blu-ray drive option, No anti-glare screen option, Hard drive not user-serviceable, Third-generation USB and FireWire not used, Core i3 has no Turbo Boost...
Bottom line £1400 might seem a horrendous amount to pay for an all-in-one computer, but this new mid-2010 iMac – the cheaper of the two 27-inch models – gives you a lot of computer for your cash. Although it has the same form factor as the 27-inch iMacs from the p...
80%
alphr.com
Updated:
2013-08-30 06:50:07
The 27in iMac was gorgeous when it first launched and it's still gorgeous now. Sure, Apple has revamped the line with new processors and the latest graphics cards, but it's hard to look past the pure aesthetics of the thing when it's sat on your desk...
Bottom line Powerful, beautifully designed and with a magnificent screen, so we can forgive the few niggles...
83%
T3.com
Updated:
2013-08-30 06:50:07
Apple’s computer range refreshes don’t have to be radical to be significant. Take this mid-2010 iMac update. They boast the same brushed aluminium construction, same edge-to-edge glass screen, same built-in iSight webcam, same 27-inch and 21.5-inch...
Good New Core-i series processors, Graphical capabilities have taken a step up, Quality components are used throughout, Top-quality webcam, Fantastic screen, Quality keyboard and mouse...
Bad No antiglare screen, No Blu-ray drive, The Core i3 processor has no Turbo Boost, We'd like a second hard drive port...
Bottom line The mid-2010 refresh sees the iMac retain its position as the best currently-available all-in-one computer. It's expensive, but you're getting a lot of Mac for your mone...
80%
digitalartsonline.co.uk
Updated:
2014-01-03 18:08:50
Many creatives have snubbed it in the past, favouring instead the two-chip power, larger RAM capacity and multiple drives of the Mac Pro workstation. But with the latest Xeon chips having pushed the Mac Pro’s price into the stratosphere, the iMac is now w...
Good Powerful; very affordable; highresolution screen...
Bad Glossy screen; limited upgrading...
80%
v3.co.uk
Updated:
2014-01-03 18:08:50
When Apple last updated its iMac range, it replaced the old plastic-backed 20in and 24in models with all-aluminium 21.5in and 27in designs that packed in all manner of new features.That was less than a year ago, though, so this late 2010 update simply...
Good Blistering SSD performance; SSD can now be fitted alongside hard drive; bright, vibrant IPS screen...
Bad 256GB SSD too small for single-drive use and a very expensive option...
Bottom line The SSD-equipped price is not to be sniffed at, but the performance of the 27in iMac in this quad-core configuration is extremely impressive. It's also a more compact, yet just-as-capable, option as the entry-level Mac Pro, and cheaper too if you fact...
80%
goodgearguide.com.au
Updated:
2014-01-03 18:08:50
Apple has updated its range of iMac desktop computers, with faster processors and better graphics the order of the day. The new iMac looks virtually identical to its predecessors, but the internal upgrades will keep most users happy — though HDMI conn...
Good LED-backlit display, excellent design and construction, good performance, new processors and graphics cards...
Bad No HDMI or Blu-ray, no number pad on included keyboard, glossy display can be distracting...
Bottom line Apple's latest iMac retains an identical design to earlier iMacs but features upgraded internal components. If you've recently purchased an iMac there isn't enough to justify an upgrade, but if you're looking to purchase your first Mac or want to upgrade...
80%
macworld.co.uk
Updated:
2014-01-03 18:08:50
Ladies and gentlemen, the fastest Mac we’ve ever seen is currently sitting in the Macworld Lab. It’s the 27-inch 2.93GHz quad core Core i7 iMac, equipped with a solid-state drive (SSD). This built-to-order (BTO) model posted the highest Speedmark 6 sco...
Bottom line Though the SSD-equipped 2.93GHz quad core Core i7 iMac is impressive, we suspect that it won’t hold the title of World’s Fastest Mac for very long. Two new Mac Pros (the £1,999 quad core 2.8GHz Xeon model and the £2,799 eight core 2.4GHz Xeon model) just arrived in the lab...
80%
macworld.com.au
Updated:
2014-01-03 18:08:50
Ladies and gentlemen, meet the fastest Mac we’ve ever seen: the 27in 2.93GHz quad core Core i7 iMac, equipped with a solid-state drive (SSD). This built-to-order (BTO) model posted the highest score of any Mac we’ve tested – for now.The 27in 2.93GHz q...
0%
Zdnet.com.au
Updated:
2014-01-03 18:08:50
While the iMac got a big upgrade last year to Core i, and the 24-inch expanded to 27, this year's upgrade is a lot more modest. Processors have been given a boost in speed in Core i3, i5 and i7 flavours, and there's now a Radeon HD 5000 series ins...
Bottom line While others have tried and failed, the iMac is still king of the hill when it comes to all-in-ones. All that's left to ask for is faster external storage and better SSDs, but for now it still comes highly recommended.
90%
macworld.com.au
Updated:
2014-01-03 18:08:50
When Apple announced new iMacs last month, it included a major step forward amid the subtle-but-welcome refinements in most of the models: the first ever iMac to offer a quad-core processor. The new high-end 27-inch iMacs are the first to use Intel’s C...
90%
stuff.tv
Updated:
2014-03-20 02:52:35
Which brings us onto the value-for-money part: Sony's Vaio L may come with a quad-core CPU for less, but the size and quality of the iMac's IPS display is worth a good percentage of the asking price. Dell's equivalent monitor, for example, currently s...
Good Gorgeous design. Excellent trackpad. Awesome screen...
Bad Dual-core CPU. Mid-range graphics. Rear headphone socket...
Bottom line A beautiful body and a stunning screen, the 27in iMac remains the best all-in-one around...
100%
macworld.com.au
Updated:
2014-05-22 06:38:19
There’s little doubt that 2010 is the year of the iPad and iPhone for Apple, with the company largely focusing on the new kids on the block. But the Mac isn’t entirely out of the picture. While the Mac business is a more mature product line than Apple’...
80%
pcworld.in
Updated:
2013-08-30 06:49:56
revamped its earlier this year, releasing two 21.5-inch and two 27-inch Apple iMac models with improved hardware -- the newer iMac models hit Indian shores late last month. The newer 27-inch Apple iMac boasts of speed improvements over the , and the...
Good Great highresolution, IPS panel screen, Spacesaving, all aluminum design, Premium look and feel, Speed improvement over older 27inch iMac, Wireless keyboard and mouse...
Bad Aluminum body heats up, Graphics could've been better...
Bottom line The Apple iMac 27-inch all-in-one desktop combines a slim, space saving computer and a home entertainment device very well. It has a magnificent IPS panel screen, but has a disappointing graphics card, and still continues to sell at a very premium pri...
79%
stuff.tv
Updated:
2013-08-30 06:49:58
Which brings us onto the value-for-money part: Sony's Vaio L may come with a quad-core CPU for less, but the size and quality of the iMac's IPS display is worth a good percentage of the asking price. Dell's equivalent monitor, for example, currently s...
Good Gorgeous design. Excellent trackpad. Awesome screen...
Bad Dual-core CPU. Mid-range graphics. Rear headphone socket...
Bottom line A beautiful body and a stunning screen, the 27in iMac remains the best all-in-one around...
100%
whatdigitalcamera.com
Updated:
2013-08-30 06:50:01
Apple's latest iMac is a huge, yet beautiful, behemoth of a machine - the 27in version offers an LED-backlit screen with a massive 2560x1440 resolution. That's considerably larger than Full HD and ideal for videographers and photographers alike to have...
Good Huge screen resolution, processing power...
Bad Potential expense, glossy screen reflections...
94%
about.com
Updated:
2013-08-30 06:50:07
Macs are typically considered one-piece Macs, with few, if any, upgrades available. You may be surprised to discover that you do have some upgrade options, from simple upgrades that may boost your iMac's performance, to somewhat advanced DIY...
Good IPS panels provide wide color gamut and color accuracy, QuadCore processor options available, Bidirectional Mini DisplayPort offers video in capabilities, SSD options let you have two drives installed, 4 SODIMM slots for a total of 16 GB of RAM...
Bad Still no Bluray options, Hard drive and SSD are not user serviceable parts, No matte finish display options...
90%
macworld.com
Updated:
2014-01-03 18:08:50
On Tuesday, Apple released an updated line of iMacs, featuring quad-core Sandy Bridge Intel processors and Thunderbolt ports. Macworld Lab has all four standard configuration models, and the results for the $1999 27-inch iMac are in. The results do no...
Good Zippy performance from Sandy Bridge quad-core processors, Facetime HD camera, Two Thunderbolt ports, Fastest graphics performance in iMac line, Has the most configuration options...
Bad Not much faster overall than the less expensive members of the iMac family, No anti-glare screen option...
0%
consumersearch.com
Updated:
2014-01-03 18:08:50
The new quad-core version of the Apple iMac is the fastest all-in-one desktop you can buy. It even beats some tower-based desktops in performance tests, and reviewers say it is the best choice if you want an all-in-one computer for serious work or seri...
Good Gorgeous highresolution display, Faster than any other allinone, Good performance for gaming...
Bad Expensive, No Bluray drive, No HDMI port...
0%
Theinquirer.net
Updated:
2014-01-03 18:08:50
The most noticeable change is the switch to Intel's Core processor line-up across the board, with the Imacs now powered by the Core i3, i5 or i7 CPUs. All models also get discrete ATI graphics cards for improved 3D performance, while memory gets a bo...
Good Blistering SSD performance, SSD can now be fitted alongside hard drive, bright and vibrant IPS screen...
Bad Magic Trackpad costs extra...
70%
computerworld.com
Updated:
2014-01-03 18:08:50
For the past month, the latest 27-in. iMac from Apple has been the center of my digital universe. Apple updated its iMac all-in-one desktop computers in late July, revamping the internal architecture with updated Intel processors while retaining the li...
Bottom line If time is money, this is a serious computer to consider -- not because of its raw processing power alone, but because of the fact that its raw processing power helps you get some of your life back. That's a concept many people seem to forget. All tho...
0%
computershopper.com
Updated:
2014-01-03 18:08:50
We've seen enough all-in-one (AIO) PCs come through our labs in recent months to tidy up the desktops of half of North America. And when it comes right down to it, most of them are trying, by adding all sorts of design elements and super...
Good Stark, beautiful design, Innovative peripherals, Impressive performance, Amazing LCD with best-in-class resolution...
Bad Lacks Blu-ray drive, HDMI port, Mouse features take getting used to, A few add-ons aren't included that should be...
Bottom line Stellar design and performance keep the 27-inch iMac at the front of the all-in-one PC pack...
89%
Digitaltrends.com
Updated:
2014-01-03 18:08:50
Few brands can hope to even come close to the iconic iMac in brand recognition. The ubiquitous glass-and-aluminum slab has become a fixture in dorm rooms, offices and living rooms, and with its 2010 refresh, Apple manages to keep the same familiar face...
Good Drool-worthy 27-inch LED-backlit IPS LCD display, Top-notch industrial design and build quality, Ultra-fast bootup with SSD option, Killer gaming performance with Radeon HD 5750, Surprisingly ample sound, Cool and quiet, even during gaming...
Bad Abysmal keyboard and mouse, No analog 5.1-channel outputs, Blu-ray option, Pricy relative to similarly equipped PCs...
Bottom line Apple sticks with tried-and-true design but cranks speed to maximum with the latest generation of iMacs...
85%
slashgear.com
Updated:
2014-01-03 18:08:50
Apple’s recent refresh of the all-in-one iMac range may not have concurred with all of the preceding rumors, but the main expectation was certainly met: faster processors than ever before. Fresh to the SlashGear test bench is the 27-inch iMac, with the...
0%
pcmag.com
Updated:
2014-01-03 18:08:50
If you like the minimal lines of an all-in-one desktop, but need true quad-core power for multimedia and 3D tasks, then the Apple iMac 27-inch (Core i5) ($1,999 list) should be at the top of your list. It gives you speedy performance scores, better 3D...
Good True quad-core power. Wireless keyboard/mouse. Mini DisplayPort in/out. Screen has 2,560 by 1,440 resolution. Large display. Green certifications. 802.11a/n 5GHz support.
Bad Still no Blu-ray drive. No eSATA. Card reader is SD/SDHC/SDXC only. Requires third-party adapter for HDMI or DVI.
Bottom line The Apple iMac 27-inch (Core i5) gives you speedy quad-core power, better 3D graphics, and the same large screen as the previous 27-inch (Core i7) for a couple hundred bucks less. Buy it now...
90%
toptenreviews.com
Updated:
2014-01-03 18:08:50
In the world of media center computers the size and, more importantly quality, of the screen display is arguably the single most important feature. In that regard, the Apple iMac 27-inch has no rivals. We’ll provide a lot of details, below, but rest as...
Good The Apple iMac 27inch computer has 1TB of hard drive storage...
Bad Compared to other media center computers, the iMac 27inch has low memory with only 256MB.
Bottom line The Apple iMac 27-inch is leaps and bounds ahead of any Windows computer...
100%