Apple logo

Apple iMac 24" Intel® Core™2 Duo 61 cm (24") 1920 x 1080 pixels 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 130 Mac OS X 10.5 Leopard Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23612
Info modified on:
07 Oct 2024, 16:37:25
Long product name Apple iMac 24" Intel® Core™2 Duo 61 cm (24") 1920 x 1080 pixels 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 130 Mac OS X 10.5 Leopard Silver:

Intel Core 2 Duo 2.93 GHz (6MB L2-Cache, 1066MHz), 24'' Aktivmatrix-LCD 1920 x 1200 Pixel, 4GB (2x 2048MB) SO-DDR2-1066 (2 Slots, max. 8GB) RAM, 640 GB Seria HDD

Short summary description Apple iMac 24" Intel® Core™2 Duo 61 cm (24") 1920 x 1080 pixels 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 130 Mac OS X 10.5 Leopard Silver:

Apple iMac 24", 61 cm (24"), Full HD, Intel® Core™2 Duo, 4 GB, 640 GB, Mac OS X 10.5 Leopard

Long summary description Apple iMac 24" Intel® Core™2 Duo 61 cm (24") 1920 x 1080 pixels 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 130 Mac OS X 10.5 Leopard Silver:

Apple iMac 24". Display diagonal: 61 cm (24"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™2 Duo, Processor frequency: 2.93 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: NVIDIA® GeForce® GT 130. Built-in camera. Operating system installed: Mac OS X 10.5 Leopard. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.