location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac 24" Intel® Core™2 Duo 61 cm (24") 4 GB DDR3-SDRAM 640 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMac 24"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTO-MB418D/A-03
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19913
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iMac 24" Intel® Core™2 Duo 61 cm (24") 4 GB DDR3-SDRAM 640 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Intel® Core™2 Duo 2.66 GHz
  • - 61 cm (24")
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 640 GB
  • - NVIDIA GeForce 9400M
  • - 1000 Mbit/s Bluetooth 2.1+EDR
  • - Mac OS X 10.5 Leopard
Long product name Apple iMac 24" Intel® Core™2 Duo 61 cm (24") 4 GB DDR3-SDRAM 640 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard Silver :
The long product name of Apple iMac 24" Intel® Core™2 Duo 61 cm (24") 4 GB DDR3-SDRAM 640 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo 2.66 GHz (6MB L2-Cache, 1066MHz), 24'' Aktivmatrix-LCD 1920 x 1200 Pixel, 4GB (2x 2048MB) SO-DDR2-1066 (2 Slots, max. 8GB) RAM, 640 GB Seria HDD
More>>>
Short summary description Apple iMac 24" Intel® Core™2 Duo 61 cm (24") 4 GB DDR3-SDRAM 640 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard Silver:
This short summary of the Apple iMac 24" Intel® Core™2 Duo 61 cm (24") 4 GB DDR3-SDRAM 640 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac 24", 61 cm (24"), Intel® Core™2 Duo, 4 GB, 640 GB, Mac OS X 10.5 Leopard, Silver

Long summary description Apple iMac 24" Intel® Core™2 Duo 61 cm (24") 4 GB DDR3-SDRAM 640 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard Silver:
This is an auto-generated long summary of Apple iMac 24" Intel® Core™2 Duo 61 cm (24") 4 GB DDR3-SDRAM 640 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard Silver based on the first three specs of the first five spec groups.

Apple iMac 24". Display diagonal: 61 cm (24"). Processor family: Intel® Core™2 Duo, Processor frequency: 2.66 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: NVIDIA GeForce 9400M. Operating system installed: Mac OS X 10.5 Leopard. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2014-06-12 02:19:00
Uk has collected 48 expert reviews for Apple iMac 24" Intel® Core™2 Duo 61 cm (24") 4 GB DDR3-SDRAM 640 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
businesscomputingworld.co.uk
Updated:
2014-06-12 02:19:00
Apple has updated its iMac and Mac mini desktop lines, including faster processors and twice the memory. Cosmetically, very little has changed with the new iMac (except for a row of ports on the back), but the line now comes with faster Intel Core 2...
0%
alphr.com
Updated:
2014-06-12 02:19:00
Apple is all about the experience, and the iMac's sumptuous 24in screen is a real dazzler. Its contrast, vibrancy and brightness is unmatched this month, with only the Sony coming close. The sound from its integrated speakers is clear and punchy too, e...
Bottom line A gorgeous screen, and plenty of power, but the rest is as basic as a nettop...
67%
techadvisor.co.uk
Updated:
2014-06-12 02:19:00
Product Code: mb420b/a When Apple updated its consumer Mac line in March, notably by revving up the evergreen Apple Mac mini, it also took the upgrade spanner to the iMac range. Top of that range of consumer all-in-ones stands the flagship model Appl...
Bottom line If you have the budget there is now a version of Apple’s all-in-one that can take on the games-tuned PCs we see in our monthly Top 5 charts. Pay the premium for this Apple iMac 3.06GHz if you need quiet operation, unparalleled build quality and eleg...
80%
computeractive.co.uk
Updated:
2014-06-12 02:19:00
The new iMac does not, as many had hoped, use Intel’s new Core i7 processor. The entire range, which consists of four models priced from £949 to £1,799, is still based on the older Core 2 Duo.Apple normally uses the very latest processors, as with the...
Good Updated processor and graphics cards provide strong performance; wide range of hardware features...
Bad Expensive; silly keyboard design...
Bottom line A stylish and powerful all-in-one system ­ but without Core i7, Apple’s flagship desktop computers are lagging behind PCs...
80%
techradar.com
Updated:
2014-06-12 02:19:00
The iMac is back with a useful, if incremental, update. This latest release comes in four configurations. The entry-level unit boasts a 2.66GHz Intel Core 2 Duo processor, a 20-inch screen, 2GB of RAM, a 320GB hard drive and an Nvidia GeForce 9400M gra...
Good Looks beautiful, Outperforms all previous iMacs, Blisteringly fast, Excellent screen...
Bad No vertical adjust for screen, Keyboard has no number pad...
80%
digitalversus.com
Updated:
2014-06-12 02:19:00
As with previous models, all of the components in the new iMac are housed in a single unit, the screen. Apples famous eye for design means that everything fits together perfectly, without the need for anything else besides a simple keyboard and mouse...
Good Good colour fidelity from the scren, Quiet, Overall good performance, Optical audio in and out, Good looks...
Bad No Bluray support, No HDMI or memory card reader, Glossy screen, Default keyboard and mouse, Nvidia 9400M struggles with gaming...
80%
stuff.tv
Updated:
2014-06-12 02:19:00
Apple still eschews some of the things its Windows-based rivals take for granted, like players and built-in TV cards, but the new generation of iMacs consolidates the line-ups reputation as the best around.Impressive specThe improvements over last y...
Good Fastest CPUs in an all-in-one. Stunning design. Great value...
Bad No Blu-ray or quad-core options...
Bottom line Still the pick of the all-in-ones – an awesome machine at a brilliant price...
100%
trustedreviews.com
Updated:
2014-06-12 02:19:00
It's well over a year since we looked at the Apple iMac last. Back then it was the first outing of the current aluminium design and it received a glowing endorsement, bagging itself an Editor's Choice Award. It's a testament to the quality of that machine...
Bottom line Unlike the Mac mini, whose virtues are more contentious depending on your view, the iMac - particularly in its 24in guise - is an easier sell. It helps that most alternative 24in all-in-one's are more expensive, largely due to a greater emphasis on multim...
90%
Zdnet.com.au
Updated:
2014-06-12 02:19:00
You may find Apples new AU$2,499 iMac attractive, if only because its one of the most affordable 24-inch all-in-one PCs on the market. Otherwise, Apples latest update to the iMac line mostly serves to keep it competitive with its Windows-based compe...
Good One of, if not the, most affordable 24inch allinone PCs, Twice as much harddrive space as older models, Fast Nvidia graphics chip makes the iMac a capable gaming system, Bestinclass multitasking performance, iLife digital media suite comes standard...
Bad Fewer interesting hardware features compared with recent Windowsbased allinones...
Bottom line Apple made a number of changes to the 24-inch iMac, but making it available at this price is the most impressive. The rest of the updates are welcome, and Apples multitasking capability remains unmatched. Provided you like your all-in-ones best as st...
78%
T3.com
Updated:
2014-06-12 02:19:00
T3 tests the new iMac, announced just two weeks previously Just over ten years ago, the iMac revived the fortunes of an ailing Apple. Boasting a G3 PowerPC processor, a CRT monitor and a form factor which combined the computer and the screen into the...
Good Looks beautiful as usual, Outperforms all previous iMacs, Blisteringly fast, Excellent screen...
Bad Cant raise or lower screen, Standard keyboard has no numeric pad...
Bottom line Another winner in the iMac line. Not a massive revision, but a strong incremental upgrade...
80%
macworld.co.uk
Updated:
2014-06-12 02:19:00
Apple seems to be happy with releasing iMac updates once per calendar year. The new iMacs replace models that were released 10 months ago, which is an eternity in technology. And before that, there was an 8-month gap between iMac updates. Fortunately...
Good Compact, all-in-one design; big, beautiful screen; good video frame-rate performance.
Bad Glossy screen may frustrate some users; FireWire 400 peripherals require an adapter. Min specs: 2.93GHz Intel Core 2 Duo, 4GB memory, 640GB hard drive, 8x double-layer SuperDrive, NVIDIA GeForce GT 120 with 256MB memory.
80%
macworld.co.uk
Updated:
2014-06-12 02:19:00
Apple seems to be happy with releasing iMac updates once per calendar year. The new iMacs replace models that were released 10 months ago, which is an eternity in technology. And before that, there was an 8-month gap between iMac updates. Fortunately...
Good Compact, all-in-one design; big, beautiful screen; good video frame-rate performance.
Bad Glossy screen may frustrate some users; FireWire 400 peripherals require an adapter. Min specs: 3.06GHz Intel Core 2 Duo, 4GB memory, 1TB hard drive, 8x double-layer SuperDrive, NVIDIA GeForce GT 130 with 512MB memory.
80%
gadgetguy.com.au
Updated:
2014-06-12 02:19:00
Values always a tough proposition, and its even harder in the Australian marketplace. While Apple in the US was touting the fact that most iMac prices went down with this revision, the reverse is true in Australia, presumably owing to the bargain-bas...
Good Elegant design; Significant memory boost; Good graphics solution...
Bad Price bump compared to the US models; Tiny keyboard by default...
80%
goodgearguide.com.au
Updated:
2014-06-12 02:19:00
The range of Apple iMac desktop computers has been refreshed. There are virtually no aesthetic or design changes — faster processors, more memory and larger hard drives are the order of the day. Although the brilliantly designed Apple iMac remains an excellent choice if youre after a desktop computer, when we tested the 24in iMac we found the upgrades to be largely underwhelming. The Apple iMac remains a fine piece of industrial design. The brushed aluminium finish and gloss black bezel surrou...
Good Design remains superb, good performance, Apple attention to detail, all-in-one casing saves space...
Bad Exorbitant price, no included Apple remote, keyboard has no number pad, rear casing gets hot, only RAM can be upgraded, no adapters included for DVI or VGA connections...
Bottom line The upgrades to the latest Apple iMac are largely underwhelming, but the computer retains its excellently crafted design. It’s still an outstanding machine, but the smaller keyboard, lack of included remote and the fact that no display adapters are...
80%
pocket-lint.com
Updated:
2014-06-12 02:19:00
Apple has updated its iMac line of desktop PCs aimed at consumers, with Intel Core 2 Duo processors, new graphics tech, double the memory and up to 1TB of storage, but does the new model warrant you rushing out to buy? We get playing with the new...
Good Crisp HD screen, fully upgradeable innards, small footprint on desk, stylish...
Bad No wall mount option, no Blu-ray, hard drive not massive (but upgradable), no touchscreen interface...
Bottom line As a desktop computer the iMac is a very nice, very stylish, machine that will give you decent performance and get the job done...
80%
zdnet.co.uk
Updated:
2014-06-12 02:19:00
Apple has made a number of changes to its £1,199 iMac, but offering a 24in. screen at this price is the most impressive. The remaining updates are welcome, and the systems multitasking capability remains unmatched.
Good An affordable 24in. allinone PC, Twice as much harddrive space as older models, Fast Nvidia graphics chip, Bestinclass multitasking performance, Comes with iLife digital media suite...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line Apple has made a number of changes to its £1,199 iMac, but offering a 24in. screen at this price is the most impressive. The remaining updates are welcome, and the systems multitasking capability remains unmatched...
78%
tomsguide.com
Updated:
2014-06-12 02:19:00
This roundup includes products released within one year preceding the publication date of this article. The product selection consists solely of review units made available to Tom’s Guide by vendors. While the products listed here do not constitute a...
80%
pcworld.com_techhive.com
Updated:
2014-06-12 02:19:00
The iMac models released in early 2009 are the third generation of the aluminum iMac, and the all-in-one design hasnt changed much since its introduction in 2007. The grey bezel, the black Apple logos front and back, the aluminum stand, the matte-blac...
Good Excellent general performance...
Bad Basic gaming performance, No touchscreen...
76%
maclife.com
Updated:
2014-06-12 02:19:00
The most powerful iMac yet begs the question, who really needs a Mac Pro? From a cost vs performance perspective, RAM is usually our favorite Mac upgrade. So we’re stoked that the new 3.06GHz iMac can handle up to 8GB, compared to just 4GB last time...
Good Gorgeous screen. More included RAM and higher total capacity. Improved graphics. Four USB 2.0 ports. Monster hard drive.
Bad Still no matte display option. No FireWire 400 port. Compact keyboard lacks number pad. DDR3 RAM still very expensive.
Bottom line Speedier performance and the slim design might leave some people wondering if they really need a Mac Pro. Chances are, the newest iMac offers all the power you’ll need.24-inch 3.06GHz iMac...
80%
v3.co.uk
Updated:
2014-06-12 02:19:00
The new iMac does not, as many had hoped, use Intel’s new Core i7 processor. The entire range, which consists of four models priced from £949 to £1,799, is still based on the older Core 2 Duo.Apple normally uses the very latest processors, as with the...
Good Updated processor and graphics cards provide strong performance; wide range of hardware features...
Bad Expensive; silly keyboard design...
Bottom line A stylish and powerful all-in-one system ­ but without Core i7, Apple’s flagship desktop computers are lagging behind PCs...
80%
techworld.com
Updated:
2014-06-12 02:19:00
Where some brands, notable the Japanese and Far Eastern tech companies, will use cumbersome, geek-out names for their products and every subsequent update, Apple keeps its naming scheme simple. So rather than trip over Apple IM-306-GFGT130/MDP or some...
Bottom line If you have the budget there is now a version of Apple’s all-in-one that can take on the games-tuned PCs we see in our monthly Top 5 charts. Pay the premium for this Apple iMac 3.06GHz if you need quiet operation, unparalleled build quality and elegan...
0%
gcn.com
Updated:
2014-06-12 02:19:00
If anything is the iMac’s Achilles’ heel, it is upgradability. You cannot upgrade or replace anything except the memory through a small access panel on the bottom of the computer. A 2G module already consumes each of the memory card slots, so...
Good Allin one system...
Bad Low performance, very little is upgradable...
0%
pcmag.com
Updated:
2014-06-12 02:19:00
The Apple iMac comes in four base models: a $1,119 20-inchsystem plus three 24-inch models culminating in the $2,199 (direct) top-of-the-line 24-inch iMac (Nvidia GeForce GT 130) reviewed here. Ive already given the midpriced ($1,499) 24-inch iMac...
Good Windows- and Mac-compatible. Fully HD-capable screen. Recyclable aluminum-and-glass construction. EPEAT Gold certified and Energy Star 5.0 precertified. Minimal cables. 4GB of DDR3 RAM comes standard. No crapware. iLife 09 included. More memory, storage a...
Bad No media card slots. Mighty Mouse is slippery and annoying. Vista 64-bit installation is complicated. No Blu-ray option. No eSATA. No numeric keypad and cursor control on the standard keyboard. Only 90 days of phone tech support.
Bottom line The Apple iMac 24-inch (GeForce GT 130), the companys new top-of-the-line iMac, is a moderate refresh. The new Nvidia motherboard chipset and discrete graphics give it a leg up on the previous high-end model, and CTO (configure to order) options give...
80%
about.com
Updated:
2014-06-12 02:19:00
Apple refreshed the iMac line not only by adding multiple graphics options, including dedicated graphics processors, but also by lowering the base price on all models. Better performance at a lower cost is especially welcome in the current economy. Wit...
Good 2.66, 2.93, and 3.06 GHz Intel Core 2 Duo processors, Expandable to 8 GB of RAM, FireWire 800 port, Four graphics options: NVIDIA GeForce 9400M, GeForce GT 120, and GeForce GT 130; ATI Radeon HD4850, Mini DisplayPort video output...
Bad Base keyboard has no numeric keypad, Only memory can be easily upgraded, Glossy style display is only option...
80%
pcmag.com
Updated:
2014-06-12 02:19:00
The all-in-one space pioneered by Apple has been dominated by the iMac. While there were single form factor PCs long before the iMac (the Commodore PET, Osborne 1, and TRS-80, to name a few), none survived as long. Looking at the latest Apple iMac (...
Good Both Windows- and Mac-compatible. Fully HD-capable screen. Recyclable aluminum-and-glass construction. EPEAT Gold certified and Energy Star 5.0 pre-certified. Minimal cables. 4GB of DDR3 RAM is standard. No crapware. iLife 09 included. Same price as old 2...
Bad No media card slots. Mighty Mouse is slippery and annoying. Vista 64-bit installation complicated. No Blu-ray option. No eSATA. No numeric keypad and cursor control on standard keyboard. Only 90-days phone tech support.
Bottom line Apple moves closer to the sweet spot with the iMac (Nvidia GeForce 9400M). This new all-in-one gives you the screen real estate you crave, along with strong multimedia capabilities, and the covetable Apple design, all for a reasonable price...
90%
gizmodo.com
Updated:
2014-06-12 02:19:00
Apple may seem different than other companies, but the recession is kicking their ass too. The move they made with the new iMac was the smartest they could make under the circumstances—it's a great deal. In this new iMac release, Apple...
0%