Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Apple 15.4" (39,12cm) MacBook Pro 2,5GHz i7 Retina CTO (2,2/512GB)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.4" (39,12cm) Apple MacBook Pro 2,5GHz i7 Retina CTO (2,2/512GB)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8628067
Category
Does not fit in any category
Not Categorized
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 67
This statistic is based on the 77098 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75329 free Open Icecat users .
Info modified on: 01 Jan 2017
The date of the most recent change of this product data-sheet in Icecat.
Long product name Apple 15.4" (39,12cm) MacBook Pro 2,5GHz i7 Retina CTO (2,2/512GB) :
The short editorial description of Apple 15.4" (39,12cm) MacBook Pro 2,5GHz i7 Retina CTO (2,2/512GB)

39.116 cm (15.4 ") (39,12cm) Apple MacBook Pro 2,5GHz i7 Retina CTO (2,2/512GB)
More>>>
Short summary description Apple 15.4" (39,12cm) MacBook Pro 2,5GHz i7 Retina CTO (2,2/512GB):
This short summary of the Apple 15.4" (39,12cm) MacBook Pro 2,5GHz i7 Retina CTO (2,2/512GB) data-sheet is auto-generated and uses the product title and the first six key specs.

Apple 15.4" (39,12cm) Apple MacBook Pro 2,5GHz i7 Retina CTO (2,2/512GB)

Long summary description Apple 15.4" (39,12cm) MacBook Pro 2,5GHz i7 Retina CTO (2,2/512GB):
This is an auto-generated long summary of Apple 15.4" (39,12cm) MacBook Pro 2,5GHz i7 Retina CTO (2,2/512GB) based on the first three specs of the first five spec groups.

Apple 15.4" (39,12cm) Apple MacBook Pro 2,5GHz i7 Retina CTO (2,2/512GB)