location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apex Computer Technology TU-150 computer case Midi Tower Black 400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apex Computer Technology Check ‘Apex Computer Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TU-150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TU-150
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Apex Computer Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apex Computer Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2020 11:28:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apex Computer Technology TU-150 computer case Midi Tower Black 400 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Midi Tower PC
  • - ATX
  • - 400 W
  • - Stainless steel
  • - Black
Long product name Apex Computer Technology TU-150 computer case Midi Tower Black 400 W :
The long product name of Apex Computer Technology TU-150 computer case Midi Tower Black 400 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TU-150, Midi Tower, ATX/Micro ATX, USB 2.0, black
More>>>
Short summary description Apex Computer Technology TU-150 computer case Midi Tower Black 400 W:
This short summary of the Apex Computer Technology TU-150 computer case Midi Tower Black 400 W data-sheet is auto-generated and uses the product title and the first six key specs.

Apex Computer Technology TU-150, Midi Tower, PC, Black, ATX, Stainless steel, 400 W

Long summary description Apex Computer Technology TU-150 computer case Midi Tower Black 400 W:
This is an auto-generated long summary of Apex Computer Technology TU-150 computer case Midi Tower Black 400 W based on the first three specs of the first five spec groups.

Apex Computer Technology TU-150. Form factor: Midi Tower, Type: PC, Product colour: Black. Power supply: 400 W. Width: 203.2 mm, Depth: 450.9 mm, Height: 419.1 mm. Power supply type: ATX V2.2, Ventilation fan(s): 2x 80mm, 1x 90mm, Internal drive bays: 3x 3.5"

Source Testseek summary Average rating
Reviews
Updated:
2011-09-13 17:10:20
Uk has collected 1 expert review for Apex Computer Technology TU-150 computer case Midi Tower Black 400 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
HardCOREware.net
Updated:
2011-09-13 17:10:20
Sometimes Less is More? Although unfathomable to some, not everyone has been overly excited with the direction of computer case design over the past couple years. Weve moved from giant armies of basic beige boxes differed only in their case badging, t...
0%